- Material
- Color
- Country of Origin
- Material quality
- Applications
- Approved according to UR
- Manufacturer
- Manufacturer Part Number
- Length
- Temperature Range
- Mfr
- Product Status
Attribute column
Manufacturer
FLEx Spiral Wrap, Expandable Sleeving
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Material | Approved according to UR | Base Product Number | Country of Origin | Inner Diameter | Manufacturer | Manufacturer Part Number | Material quality | Mfr | Model | Product Status | Transparent | Operating Temperature | Type | Color | Applications | Temperature Range | Type Attributes | Abrasion Protection | Liquid Protection | Heat Protection | Features | Length | Diameter - Outside | Diameter - Inside | Wall Thickness | Material Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PDBS50G FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS50B FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS70B FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-30 FLEx | In Stock | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-4 FLEx | In Stock | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-15 FLEx | In Stock | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS5B FLEx | In Stock | - | - | Plastic | No | - | FR | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS12G FLEx | In Stock | - | - | Plastic | No | - | FR | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS30B FLEx | In Stock | - | - | Plastic | No | - | FR | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS12B FLEx | In Stock | - | - | Plastic | No | - | FR | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 0261.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | 0261.232 | - | - | - | - | - | Flexa | - | Active | - | -25°C ~ 150°C | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | 82.02 (25.00m) | 1.670 (42.42mm) | 1.410 (35.81mm) | - | UL94 HB | ||
![]() 0233.232.036 FLEx | In Stock | - | - | Polyamide (PA6), Nylon 6, Halogen Free | - | 0233.232 | - | - | - | - | - | Flexa | - | Active | - | -40°C ~ 150°C | Wire Loom, Protective Hose | Black | - | - | Convoluted, Corrugated | - | Fuel Resistant, Liquid-Tight, Oil Resistant | Flame Retardant | - | 82.02 (25.00m) | 1.670 (42.42mm) | 1.390 (35.31mm) | - | UL94 V-0 | ||
![]() 554880 FLEx | In Stock | - | - | - | - | - | - | 0.315 | NVENT ERIFLEX, ERICO | 554880 | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 554510 FLEx | In Stock | - | - | Polyamide | - | - | - | - | NVENT ERIFLEX, ERICO | 554510 | - | - | - | - | - | - | - | Gray | - | -40 to 248 Degrees F | - | - | - | - | - | 164 Feet | - | - | - | - | ||
![]() 554790 FLEx | In Stock | - | - | Polyamide | - | - | - | - | NVENT ERIFLEX, ERICO | 554790 | - | - | - | - | - | - | - | Black | - | -40 to 248 Degrees F | - | - | - | - | - | 164 Feet | - | - | - | - | ||
![]() SPIRFLEX-I12 FLEx | In Stock | - | - | Plastic | - | - | PL | - | - | - | Polyethylene | - | Spiral hose | - | No | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PDBS20G FLEx | In Stock | - | - | Plastic | No | - | FR | - | - | - | Polyamide (PA) | - | - | - | - | - | - | - | Grey | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SPIRFLEX-X12 FLEx | In Stock | - | - | Plastic | - | - | GB | - | - | - | Polyethylene | - | Spiral hose | - | No | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SBS-12 FLEx | In Stock | - | - | - | - | - | FR | - | - | - | - | - | - | - | - | - | - | Red | - | - | - | - | - | - | - | - | - | - | - | - |