- Height (mm)
- Manufacturer
- Voltage Rating (AC)
- Manufacturer Part Number
- Thread Depth (mm)
- Country of Origin
- Mfr
- Package
- Product Status
- Series
- Operating Temperature
- Color
Attribute column
Manufacturer
FLEx Board Spacers, Standoffs
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Country of Origin | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Package | Product Status | RoHS | Thread Depth (mm) | Voltage Rating (AC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Power (Watts) | Current Rating | Frequency | Frequency Stability | ESR (Equivalent Series Resistance) | Failure Rate | Load Capacitance | Operating Mode | Frequency Tolerance | Features | Height Seated (Max) | Height (mm) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 559691 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 559691 | - | - | - | - | - | 15.88 mm | 3,600 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 69.9 mm | ||
![]() 559683 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 559683 | - | - | - | - | - | 15.88 mm | 2,500 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 54.1 mm | ||
![]() 559671 FLEx | In Stock | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | HND3800T77XW | - | Panel | - | - | - | 12.7 mm | 2,000 V | - | - | - | - | - | - | - | - | - | - | 800 A | - | - | - | - | - | - | - | - | - | 44.45 mm | ||
![]() 559650 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 559650 | - | - | - | - | - | 9.53 mm | 750 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 35.05 mm | ||
![]() 548580 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548580 | - | - | - | - | - | 15 mm | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm | ||
![]() 548700 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548700 | - | - | - | - | - | 6 mm | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 25 mm | ||
![]() 548511 FLEx | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | NVENT ERIFLEX, ERICO | 548511 | Suntsu Electronics, Inc. | - | Bulk | Active | - | 14.5 mm | 1,000 V | -10°C ~ 70°C | SXT114 | 0.063 L x 0.047 W (1.60mm x 1.20mm) | - | - | - | MHz Crystal | - | - | - | - | 38.4 MHz | ±30ppm | 100 Ohms | - | 10pF | Fundamental | ±25ppm | - | 0.018 (0.45mm) | 40 mm | ||
![]() 548530 FLEx | In Stock | - | - | - | Axial | Axial | - | - | NVENT ERIFLEX, ERICO | 548530 | Stackpole Electronics Inc | - | Bulk | Active | - | 9 mm | 1,000 V | -40°C ~ 155°C | FRN | 0.118 Dia x 0.354 L (3.00mm x 9.00mm) | ±5% | 2 | ±350ppm/°C | - | 100 Ohms | Metal Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | Flame Proof, Fusible, Moisture Resistant, Safety | - | 45 mm | ||
![]() 548560 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548560 | TE Connectivity Erni | - | Bulk | Obsolete | - | 10 mm | 1,000 V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 mm | ||
![]() 548602 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548602 | Glenair | - | Retail Package | Active | - | 20 mm | 1,000 V | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | ||
![]() 548680 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548680 | - | - | - | - | Compliant | 14 mm | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 mm | ||
![]() 560720 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 560720 | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 mm | ||
![]() 559698 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 559698 | - | - | - | - | - | 19.05 mm | 5,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 88.9 mm | ||
![]() 559686 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 559686 | - | - | - | - | - | 15.88 mm | 2,700 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 57.15 mm | ||
![]() 548590 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 548590 | - | - | - | - | - | 10 mm | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 mm | ||
![]() 560660 FLEx | In Stock | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 560660 | - | - | - | - | - | - | 1,000 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15 mm | ||
![]() DMH-M6X90 FLEx | In Stock | - | - | - | - | - | - | DE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMH-M6X70 FLEx | In Stock | - | - | - | - | - | - | CN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMH-M6X15 FLEx | In Stock | - | - | - | - | - | - | CN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DMH-M6X50 FLEx | In Stock | - | - | - | - | - | - | CN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |