- Manufacturer
- Series
- Mfr
- Package
- Product Status
- Manufacturer Part Number
- Type
- Color
- RoHS
- Material
- Operating Temperature
- Mounting Type
Attribute column
Manufacturer
FLEx Miscellaneous
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Number of Pins | Material | Dielectric Material | Housing Material | Body Material | Base Product Number | Conductor category | Contact Materials | Country of Origin | Current-IEC | Current-UL | Lead Free Status / RoHS Status | Manufacturer | Manufacturer Part Number | Mfr | MSL | Nominal cross section conductor | Package | Product Status | RoHS | Torque-Screw | Voltage Rating DC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Capacitance | Pitch | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Termination Style | Number of Outputs | Output Voltage | Output Type | ESR (Equivalent Series Resistance) | Polarity | Lead Spacing | Note | Contact Tail Length | Load Capacitance | Number of Levels | Operating Mode | Output Current | Frequency Tolerance | Quiescent Current | Contact Mating Finish | Wire Gauge or Range - AWG | Positions Per Level | Plug Wire Entry | Header Orientation | Terminal Type | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Screw Size | Output Voltage Accuracy | Outside Diameter | Features | Input Voltage | Insulated | Height Seated (Max) | Length (mm) | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CEA-10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TDS1501SR240 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ALT-18 FLEx | In Stock | - | - | - | Surface Mount | HC-49/US | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | ALT-18-EFLX | Suntsu Electronics, Inc. | - | - | Bulk | Active | - | - | - | - | -10°C ~ 60°C | - | SXTHM2 | 0.524 L x 0.197 W (13.30mm x 5.00mm) | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | 12 MHz | ±30ppm | - | - | - | - | 60 Ohms | - | - | - | - | 18pF | - | Fundamental | - | ±30ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.177 (4.50mm) | - | - | - | ||
![]() MBJ16-300-8 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | Class 5 = flexible | - | FR | - | - | - | NVENT ERIFLEX, ERICO | - | - | - | 16.00mm² | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | 300.00 | - | - | ||
![]() 6800-0049 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflex - Div of Contrex | 6800-0049 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5020.027.209 FLEx | In Stock | - | - | - | SMD | - | - | Polyamide | - | - | - | - | - | - | - | - | - | - | - | - | - | n/a | - | - | - | Yes | - | - | - | -40...+85°C | - | LTC | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | 2250kHz | - | - | - | 1,8V | Fixed | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2,5V...+5,5V | - | - | - | - | - | ||
![]() PIT03 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() VJC-11 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 5020.026.211 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | Radial | - | - | Polypropylene (PP), Metallized | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | - | - | 2000V (2kV) | - | -55°C ~ 100°C | Bulk | B32614 | 1.240 L x 0.354 W (31.50mm x 9.00mm) | ±5% | Active | -- | PC Pins | - | - | - | - | - | DC Link, DC Filtering; High Pulse, DV/DT | 10000pF | - | - | - | - | - | - | - | - | - | - | - | 1.083 (27.50mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | 0.610 (15.50mm) | - | - | -- | ||
![]() ALT-12 FLEx | In Stock | - | - | - | Free Hanging (In-Line) | - | - | - | - | Thermoplastic | - | VM19 | - | Copper | - | - | 20 A | - | Electri-Flex | ALT-12 | Amphenol Anytek | - | - | Bulk | Active | - | 0.4 Nm (3.5 Lb-In) | - | 300 V | -40°C ~ 115°C | - | VM | - | - | - | - | - | Plug, Female Sockets | 19 | - | - | Gray | - | - | 0.200 (5.08mm) | - | 0.591 (15.00mm) | - | - | Screw - Pressure Clip | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | Tin | 12-22 AWG | 19 | 180° | - | - | 0.34-2.5mm² | - | 8-9mm | M2.5 | - | - | Mating Flange, Retention Latches (Non-Wire Side) | - | - | - | - | UL94 V-0 | - | ||
![]() UG-340 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 553230 FLEx | In Stock | - | - | Surface Mount | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | 553230 | - | - | - | - | - | Compliant | - | - | - | - | Tape and Reel | - | - | - | - | - | - | - | - | 150 °C | 0 °C | - | - | - | - | - | - | - | - | - | 1 | 12 V | - | - | Positive | - | - | - | - | - | - | 150 mA | - | 6.5 mA | - | - | - | - | - | - | - | - | - | - | 4 % | - | - | - | - | - | - | - | - | ||
![]() 12M03-00106 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Reflex - Div of Contrex | 12M03-00106 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FSSC008GMS-M100 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() NMLT-16 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 4BRT20 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NVENT ERIFLEX, ERICO | - | Panduit Corp | - | - | Bulk | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 792819 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | 792819 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 791818 FLEx | In Stock | - | - | External | - | - | - | - | - | - | Nylon | - | - | - | - | - | - | - | Electri-Flex | 791818 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Screw | - | Sockets (12-24V AC/DC) | - | - | - | 21 mm | - | - | - | - | - | - | - | ||
![]() 79481 FLEx | In Stock | - | - | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electri-Flex | 79481 | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |