- Material
- Composition
- Manufacturer
- Manufacturer Part Number
- Approvals
- Type
- Connection Type
- Length
- Mfr
- Package
- Product Status
- Series
Attribute column
Manufacturer
FLEx Nuts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | Housing Material | Insert Material | Contact Material - Plating | Clamp Material - Plating | Screw Material - Plating | Package Quantity | Approvals | Base Product Number | Impulse Discharge Current (8/20µs) | Manufacturer | Manufacturer Part Number | Mfr | NEMA Rating | Package | Product Status | Torque-Screw | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Type | Resistance | Composition | Color | Power (Watts) | Pitch | Failure Rate | Wire Gauge | Voltage | Number of Levels | Current | Number of Poles | Positions Per Level | Size | Thread Size | Mating Orientation | Wire Termination | Screw Thread | Bearing Type | Legend | Fail Short | Connection Type | Features | Enclosure Type | IP Rating | Height Seated (Max) | Length | Thickness | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() LNPG/M40 FLEx | In Stock | - | - | - | - | - | Polyamide | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | LNPG/M40 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Non-Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNS/M16 FLEx | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | LNS/M16 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNS/M32 FLEx | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | LNS/M32 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNS/M75 FLEx | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | LNS/M75 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNS/M20 FLEx | In Stock | - | - | - | - | - | Steel | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T & | LNS/M20 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B/PG21-PG29/E FLEx | In Stock | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | - | - | - | Adaptaflex, a Division of T&B | B/PG21-PG29/E | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | 0.83 | - | - | ||
![]() B/PG13-M16/TC FLEx | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | Nickel-Plated Brass | - | - | - | - | - | - | CE | RK73H2A | - | Adaptaflex, a Division of T & | B/PG13-M16/TC | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RK73H | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±1% | 2 | ±100ppm/°C | - | 3.16 kOhms | Thick Film | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | Automotive AEC-Q200, Moisture Resistant | - | - | 0.024 (0.60mm) | - | - | AEC-Q200 | ||
![]() B/PG16-M16/TC FLEx | In Stock | - | - | Through Hole | - | - | Nickel-Plated Brass | Thermoplastic | - | Brass - Tin Plated | Steel, Stainless | - | - | CE | HB21 | - | Adaptaflex, a Division of T & | B/PG16-M16/TC | Amphenol Anytek | - | Bulk | Active | - | -40°C ~ 115°C | HB | - | - | - | - | - | - | Metallic | Gray | - | 0.197 (5.00mm) | - | 14-20 AWG | 300 V | 1 | 10 A | - | 21 | - | - | Horizontal with Board | Screwless - Push Button Clamp | - | - | - | - | Male/Female | Interlocking (Side) | - | - | - | - | - | - | ||
![]() B/PG16-M25/TC FLEx | In Stock | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & | B/PG16-M25/TC | PEI-Genesis | - | Bulk | Active | - | - | * | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | ||
![]() B/PG9-M20/TC FLEx | In Stock | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & | B/PG9-M20/TC | PEI-Genesis | - | Bulk | Active | - | - | * | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Male/Female | - | - | - | - | - | - | - | ||
![]() B/M16-PG7/TC FLEx | In Stock | - | - | Free Hanging (In-Line) | - | - | Nickel-Plated Brass | - | - | - | - | - | - | CE | - | 20000A (20kA) | Adaptaflex, a Division of T & | B/M16-PG7/TC | Huber+Suhner, Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | No | Male/Female | - | - | - | - | - | - | - | ||
![]() CONT-KIT-M10X30 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Wall Mount | IP20 | - | - | - | - | ||
![]() LNSS/M40 FLEx | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | CE | - | - | Cutler Hammer, Div of Eaton Corp | IBPKDC3300N | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | ||
![]() LNSS/M50 FLEx | In Stock | - | - | - | - | - | Polyester | - | - | - | - | - | - | CE | - | - | Brady | 120666 | - | - | - | - | - | - | - | - | - | - | - | Safety Signs | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Emergency Safety Shower & Eye Wash Station | - | - | - | - | - | - | - | 5mm | - | ||
![]() LNSSM20 FLEx | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & B | LNSS/M20 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.5mm | - | ||
![]() LNB/M25 FLEx | In Stock | - | - | - | - | - | Nickel Plated Brass | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & B | LNB/M25 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNSS/125 FLEx | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & B | LNSS/125 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LNSS/150 FLEx | In Stock | - | - | - | - | - | Stainless Steel | - | - | - | - | - | - | CE | - | - | Adaptaflex, a Division of T & B | LNSS/150 | - | - | - | - | - | - | - | - | - | - | - | Standard | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() B/PG11-050/TC FLEx | In Stock | - | - | - | - | - | Nickel-Plated Brass | Cast Iron | Cast Steel;Black Oxide | - | - | - | - | CE | - | - | Sealmaster | FB-32RTC | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Three Bolt Flange | - | - | Male/Female | - | - | - | - | - | - | - | ||
![]() B/PG11-M20/TC FLEx | In Stock | - | - | - | - | - | Nickel-Plated Brass | - | - | - | - | - | 50 | FM, UL | - | - | Cooper | 78101103220 | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | 1/2 | 1/2-13 | - | - | - | - | - | - | Male/Female | - | - | - | - | 2 | - | - |