- Manufacturer
- Manufacturer Part Number
- Approvals
- Color
- RoHS
- Composition
- Jacket Material
- Material
- Connection Type
- Diameter
- Angle
- Mfr
Attribute column
Manufacturer
FLEx Cable Assemblies
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Supplier Device Package | Material | Body Material | Angle | Approvals | Base Product Number | For Use With | Jacket Material | Manufacturer | Manufacturer Part Number | Mfr | Mounting | Mounting Styles | Package | Product Status | RoHS | Shaft Type | Standard Number | Voltage-Input | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Applications | Power (Watts) | Current Rating | Approval Agency | Efficiency | Failure Rate | Polarization | Current - Output (Max) | Accessory Type | Input Type | Voltage - Output | Protections | Terminal Type | Form | Region Utilized | Cord Length | Input Connector | Output Connector | No Load Power Consumption | Size(mm) | Outside Diameter | Connection Type | Features | Wattage | IP Rating | Diameter | Height Seated (Max) | Thickness | REACH SVHC | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79287 FLEx | In Stock | - | - | External | - | - | - | - | Nylon | - | - | RR9KI2500 | - | - | - | - | GlobTek, Inc. | - | - | Bulk | Active | Compliant | - | 1310; 60335-1; 60601-1-11; 60601-1-2; 60950-1; 62368-1 | 90 ~ 264 VAC | - | -20°C ~ 40°C | GTM96600-60VV.V-R2 | 4.63 L x 2.11 W x 1.44 H (117.5mm x 53.5mm x 36.6mm) | - | - | - | - | - | Black | Household Appliances, ITE (Commercial), Medical | 60 W | - | BSMI, CB, CCC, CE, cETLus, EAC, ETL, LPS, PSE, RCM, UKRSepro, UL, VCCI | Level VI | - | Positive Center | 2.5A | - | Cord, Multi-Blade (Sold Separately) | 24V | - | - | Desktop, Wall Mount (Class II) | International | 59 (1.50m) | IEC 320-C8, Multi-Blade (Sold Separately) | Barrel Plug, 2.5mm I.D. x 5.5mm O.D. x 11.0mm | 150mW (Max) | - | 28.5 mm | - | - | - | - | - | - | - | - | - | ||
![]() 90251 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | - | Bulk | Active | Compliant | - | - | - | - | - | * | - | - | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 90193 FLEx | In Stock | - | - | - | 0603 (1608 Metric) | - | 0603 | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | Active | Compliant | - | - | - | - | -55°C ~ 155°C | SG73G | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.25% | 2 | ±50ppm/°C | 75 kOhms | Thick Film | Black | - | 0.333W, 1/3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding | - | - | - | 0.022 (0.55mm) | - | Unknown | - | ||
![]() SPL40M40SAM FLEx | In Stock | - | - | - | - | - | - | - | - | - | CE, CSA, UL | - | - | - | Cutler Hammer, Div of Eaton Corp | PDG36N0250VFAK | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SP32/M32/B FLEx | In Stock | - | - | - | - | 5 | - | Nickel Plated Brass | Plastic | Straight | CE, CSA, UL | - | - | Thermoplastic | Turck | U2-08541 | - | - | - | - | - | - | - | - | - | 30 VDC | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | IP67 | - | - | - | - | - | ||
![]() SP16/M20/A FLEx | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CE, CSA, UL | - | - | Thermoplastic | ABB | ACH580-BCR-022A-6+B058+E213+J429 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | ||
![]() SP20/M20/B FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | NTE Electronics | 500-0293 | - | - | PC Board | - | - | No | Slotted | - | - | - | -67 to 257 Degrees F | - | - | - | - | - | 200000 | Cermet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 | - | - | - | - | - | - | ||
![]() SP32/M32/A FLEx | In Stock | - | - | - | - | - | - | Nickel Plated Brass | - | Straight | CE, CSA, UL | - | - | Thermoplastic | Adaptaflex, a Division of T & B | SP32/M32/A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Metallic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compression | - | - | - | - | - | - | - | - | ||
![]() SP20/BL/25M FLEx | In Stock | - | - | - | - | - | - | - | - | - | CSA;cURus | - | - | Polyvinyl Chloride | PMA (Division of ABB) | LLPA-10S.50 | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.38 | - | - | - | - | ||
![]() SAMHL3225M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 135400 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSPC63 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABBxa0Adaptaflex SAMHL/SSAMHL Series Anti-Microbial Liquid Tight Conduits | - | NTE Electronics | 500-0295 | - | - | PC Board | - | - | No | Slotted | - | - | - | -67 to 257 Degrees F | - | - | - | - | - | 1000000 | Cermet | - | - | - | - | - | - | - | - | - | Food & Beverage P-Clip | - | - | - | - | - | - | - | - | - | - | 63mm | - | - | - | 0.25 | - | - | - | - | - | - | ||
![]() SAMHL2510M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Ohm Resistor | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAMHL2025M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Infineon | FZ750R65KE3_C1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAMHL2010M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Cutler Hammer, Div of Eaton Corp | IBPKDC3250G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SAMHL1625M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Philips | 321505 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SSPC50 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABBxa0Adaptaflex SAMHL/SSAMHL Series Anti-Microbial Liquid Tight Conduits | - | Releco | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Food & Beverage P-Clip | - | - | - | - | - | - | - | - | - | - | 50mm | - | - | - | - | - | - | - | - | - | - | ||
![]() PAFS34/10 FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Turck | U-66833 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() S20/10M FLEx | In Stock | - | - | - | - | - | - | - | - | - | CSA, IEC, UL | - | - | - | ABB | XT4LU4150HFF000XXX | - | Panel | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gray | - | - | 150 A | - | - | - | - | - | - | - | - | Branch Circuit | Bolt-On | - | - | - | - | - | - | - | - | - | - | - | - | 0.67 | - | - | - | - | ||
![]() LNSS/M63 FLEx | In Stock | - | - | - | - | - | - | 316 Stainless Steel | - | - | - | - | - | - | Philmore | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5mm | - | - | ||
![]() SAMHL2525M FLEx | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | Miscellaneous | 2SC517G | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |