- Brand
- Data Rate
- Factory Pack QuantityFactory Pack Quantity
- Frequency
- Interface Type
- Manufacturer
- Maximum Operating Temperature
- Minimum Operating Temperature
- Number of Ports
- Processor Type
- Product
- Product Category
Attribute column
Manufacturer
FLEx Gateways, Routers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Brand | Conductor category | Conductor surface | Core colour | Factory Pack QuantityFactory Pack Quantity | Halogen free according to IEC 60754-2 | Interface Type | Low smoke according to IEC 61034-2 | Manufacturer | Manufacturer Part Number | Material core insulation | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Nominal cross section conductor | Nominal voltage U | Nominal voltage U0 | Outer diameter approx. | Package | Processor Type | Product Status | RoHS | Supply Voltage-Max | Supply Voltage-Min | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Temperature Coefficient | Resistance | Composition | Power (Watts) | Subcategory | Frequency | Base Part Number | Failure Rate | Number of Ports | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Data Rate | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | Product Type | Capacitance @ Vr, F | Product | Features | Product Category | Height Seated (Max) |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() XPRESSVUP-LP5PT FLEx | In Stock | - | - | - | - | - | ReFLEX CES | - | - | - | 1 | - | JTAG, PCIe, QSFP28 | - | ReFLEX CES | - | - | + 45 C | - | - 10 C | - | - | - | - | - | XCVU5P-L2FLVB2104E | - | Details | - | - | - | - | XpressVUP-LP5P | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 2 Port | - | - | - | - | 10 Gb/s, 28 Gb/s, 40 Gb/s, 100 Gb/s | - | - | - | - | - | PCIe FPGA Boards | - | Networking Modules | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ReFLEX CES | - | - | - | 1 | - | PCIe, QSFP+ | - | ReFLEX CES | - | - | + 40 C | - | 0 C | - | - | - | - | - | 10AX115N2F40I1SG | - | Details | 12 V | 12 V | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 2 Port | - | - | - | - | 10 Gb/s, 40 Gb/s | - | - | - | - | - | PCIe FPGA Boards | - | Networking Modules | - | ||
| Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | ReFLEX CES | - | - | - | 1 | - | JTAG, PCIe, QSFP+ | - | ReFLEX CES | - | - | + 70 C | Vishay Foil Resistors (Division of Vishay Precision Group) | 0 C | - | - | - | - | Strip | 10AX115N4F40I3SG | Active | - | 12 V | 12 V | -55°C ~ 150°C | - | VSMP | 0.063 L x 0.032 W (1.60mm x 0.81mm) | ±0.1% | - | 2 | ±0.2ppm/°C | 200 Ohms | Metal Foil | 0.1W, 1/10W | Ethernet & Communication Modules | - | - | - | 2 Port | - | - | - | - | 10 Gb/s, 40 Gb/s, 80 Gb/s | - | - | - | Networking Modules | - | PCIe FPGA Boards | Non-Inductive | Networking Modules | 0.025 (0.64mm) | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ReFLEX CES | Class 5 = flexible | Tinned | Blue | 1 | No | PCIe, QSFP, SlimSAS, USB 2.0 | No | ReFLEX CES | - | Polyvinyl chloride (PVC) | + 40 C | - | 0 C | 35 | 750 | 450 | 11.7 | - | 1SG280HU1F50E2VG | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 7 Port | - | - | - | - | 28 Gb/s | - | - | - | - | - | PCIe FPGA Boards | - | Networking Modules | - | ||
| Tiny WHSL | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | ReFLEX CES | - | - | - | 1 | - | JTAG, PCIe, QSFP+ | - | ReFLEX CES | - | - | + 70 C | - | 0 C | - | - | - | - | - | 10AX115N2F40I1SG | - | - | 12 V | 12 V | - | Tape & Reel (TR) | -- | - | - | Active | - | - | - | - | - | Ethernet & Communication Modules | - | RB501V-40 | - | 2 Port | Small Signal = | Schottky | 30µA @ 10V | 550mV @ 100mA | 10 Gb/s, 40 Gb/s, 80 Gb/s | 125°C (Max) | 40V | 100mA | Networking Modules | 6pF @ 10V, 1MHz | PCIe FPGA Boards | - | Networking Modules | - | ||
![]() XPRESSVUP-LP9PT FLEx | In Stock | - | - | - | - | - | ReFLEX CES | - | - | - | 1 | - | JTAG, PCIe, QSFP28 | - | ReFLEX CES | - | - | + 45 C | - | - 10 C | - | - | - | - | - | XCVU9P-L2FLGB2104E | - | Details | - | - | - | - | XpressVUP | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 2 Port | - | - | - | - | 10 Gb/s, 28 Gb/s, 40 Gb/s, 100 Gb/s | - | - | - | - | - | PCIe FPGA Boards | - | Networking Modules | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ReFLEX CES | - | - | - | 1 | - | FireFly, GPIO, MiniSAS, PCIe, QSFP28, USB 2.0 | - | Teddico | DTB-75 | - | + 40 C | - | 0 C | - | - | - | - | - | 1SG280LU2F50E2VG | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 5 Port | - | - | - | - | 17 Gb/s, 26 Gb/s, 28 Gb/s, 100 Gb/s | - | - | - | - | - | PCIe FPGA Boards | - | Networking Modules | - | ||
| Tiny WHSL | In Stock | - | - | - | - | - | ReFLEX CES | - | - | - | 1 | - | PCIe, SFP+ | - | ReFLEX CES | - | - | + 60 C | - | 0 C | - | - | - | - | - | EA4K2F40C2N | - | Details | 3.3 V, 12 V | 3.3 V, 12 V | - | - | - | - | - | - | - | - | - | - | - | Ethernet & Communication Modules | - | - | - | 2 Port | - | - | - | - | 10 Gb/s | - | - | - | Networking Modules | - | PCIe FPGA Boards | - | Networking Modules | - |