- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Package | Product Status | Standard Number | Supplier Package | Switching Regulator | Voltage-Output 1 | Operating Temperature | Series | Size / Dimension | Type | Applications | Power (Watts) | Pin Count | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Current - Output (Max) | Output Current | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PUC2415090D2BG Flex Power | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | Flex Power Modules | - | - | - | Tube | Active | 60950-1; 62368-1 | - | - | 15V | -40°C ~ 100°C | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | 2.04 W | - | 2 | cURus, UL | 79% | 6.2 kV | 26.4V | - | 21.6V | 100mA, 60mA | - | - | - | -9V | - | - | - | - | - | - | - | - | - | ||
![]() PUC2420050D2BG Flex Power | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | Flex Power Modules | - | - | - | Tube | Active | 62368-1 | - | - | 20V | -40°C ~ 100°C | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | 2 W | - | 2 | cURus, UL | 80% | 6.2 kV | 23.76V | - | 21.6V | 80mA, 80mA | - | - | - | -5V | - | - | - | - | - | - | - | - | - | ||
![]() BMR4544002/004 Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUC2412S1B Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUC2412 | 26.4 V | 21.6 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 80% | 6 kV | 24V | - | 5V | 84mA | - | 1 W | - | - | - | - | 6 kVDC | Isolated | Adjustable Output | - | 11.5 mm | 19.7 mm | 7.1 mm | ||
![]() PUA2403S1A Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUA2403 | 26.4 V | 21.6 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 3.3V | -40°C ~ 100°C (With Derating) | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 78% | 2 kV | 26.4V | - | 21.6V | 303mA | - | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUC1212S1B Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUC1212 | 13.2 V | 10.8 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 80% | 6 kV | 24V | - | 5V | 84mA | - | 1 W | - | - | - | - | 6 kVDC | Isolated | Adjustable Output | - | 11.5 mm | 19.7 mm | 7.1 mm | ||
![]() BMR4904318/033H Flex Power Modules | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | BMR490 | - | - | - | Flex Power Modules | - | - | - | Tray | Active | 62368-1 | - | - | 12V | -40°C ~ 125°C (With Derating) | BMR490 (1300W) | 2.30" L x 1.45" W x 0.57" H (58.4mm x 36.8mm x 14.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 1670 W | - | 1 | cURus, IEC, UL | 97.7% | - | 60V | - | 40V | 139A | - | - | Enable, Active Floating | - | - | - | - | - | - | - | - | - | - | ||
![]() PUA0303S1A Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUA0303 | 3.63 V | 2.97 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 3.3V | -40°C ~ 100°C (With Derating) | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 75% | 2 kV | 3.63V | - | 2.97V | 303mA | - | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUC2405S1B Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUC2405 | - | - | - | Flex Power Modules | - | - | - | Tube | Active | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 78% | 6 kV | 24V | - | 5V | 200mA | - | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() PUA0312S1A Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUA0312 | - | - | - | Flex Power Modules | - | - | - | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 77% | 2 kV | 3.63V | - | 2.97V | 84mA | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUA2405S1A Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUA2405 | 26.4 V | 21.6 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 5V | -40°C ~ 100°C (With Derating) | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 79% | 2 kV | 26.4V | - | 21.6V | 200mA | - | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUA0512S1A Flex Power Modules | In Stock | - | - | Through Hole | 4-SIP Module | - | PUA0512 | 5.5 V | 4.5 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | Tube | Active | 62368-1 | - | - | 12V | -40°C ~ 100°C (With Derating) | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | - | 1 | cURus, IEC, UL | 78% | 2 kV | 5.5V | - | 4.5V | 84mA | - | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PKU4104CPILA Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BMR4742001/001 Flex Power Modules | In Stock | - | - | Through Hole | 15-SIP Module | - | - | - | - | - | Flex Power Modules | - | - | - | Tray | Active | 62368-1 | - | - | 0.6 ~ 3.3V | -40°C ~ 125°C (With Derating) | - | 1.30" L x 0.34" W x 0.75" H (33.0mm x 8.6mm x 19.0mm) | Non-Isolated PoL Module | ITE (Commercial) | 264 W | - | 1 | cURus, UL | 95.1% | - | 15V | - | 6V | 80A | - | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | ||
![]() PNA2405S3S Flex Power Modules | In Stock | - | - | Surface Mount | 17-SMD Module | - | - | - | - | - | Flex Power Modules | - | - | - | - | Active | 62368-1 | - | - | 0.9 ~ 5.5V | -40°C ~ 125°C (With Derating) | PNA (33W) | 0.51" L x 0.49" W x 0.25" H (13.0mm x 12.4mm x 6.3mm) | Non-Isolated PoL Module | ITE (Commercial) | 33 W | - | 1 | cURus, UL | 95.7% | - | 36V | - | 9V | 6A | - | - | Enable, Active High | - | - | - | - | - | Adjustable Output, Remote On/Off, Remote Sense, Standby Output | - | - | - | - | ||
![]() PIM4328PDALA-R3 Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Quarter-Brick | Yes | - | -40 to 100 °C | - | - | Step Down | - | - | 18 | 1 | - | - | - | - | 3.3/5 V | - | - | 10 A | 648 W | - | - | - | - | - | - | - | 36 to 75 V | - | - | - | ||
![]() BMR3131011/001 Flex Power | In Stock | - | - | Chassis Mount | Module | - | - | - | - | - | Flex Power Modules | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | - | - | 10 ~ 15V | - | BMR3131011 (3kW) | 0.92 L x 0.70 W x 0.30 H (23.4mm x 17.8mm x 7.6mm) | Non-Isolated PoL Module | ITE (Commercial) | 1000 W | - | 1 | - | 98% | - | 60V | - | 40V | 66.67A | - | - | - | - | - | - | - | - | PMBus™ | - | - | - | - | ||
![]() BMR4912511/858 Flex Power | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | - | Flex Power Modules | - | - | - | Tray | Active | 60950-1; 62368-1 | - | - | 12.2V | -40°C ~ 125°C | BMR491 (1300W) | 2.30 L x 1.45 W x 0.55 H (58.4mm x 36.8mm x 14.0mm) | Isolated Module | ITE (Commercial) | 1.342 kW | - | 1 | cURus, UL | 97% | 1.5 kV | 60V | - | 40V | 110A | - | - | Enable, Active Low | - | - | - | - | - | Adjustable Output, Baseplate, Heat Sink, I²C Interface, PMBus™, Remote On/Off, Standby Output | - | - | - | - | ||
![]() BMR6852300/001 Flex Power | In Stock | - | - | - | - | - | - | - | - | - | Flex Power Modules | - | - | - | Tray | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUC1515090D2BG Flex Power | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | Flex Power Modules | - | - | - | Tube | Active | 60950-1; 62368-1 | - | - | 15V | -40°C ~ 100°C | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | 2.04 W | - | 2 | cURus, UL | 79% | 6.2 kV | 16.5V | - | 13.5V | 100mA, 60mA | - | - | - | -9V | - | - | - | - | - | - | - | - | - |