- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Current - Output (Max) | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKU4217DPI Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | Sixteenth Brick | - | - | -40°C~125°C With Derating | - | PKU4217D (260W) | 1.30Lx0.90W x 0.44 H 33.0mmx22.9mmx11.3mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 260W | - | - | - | - | - | - | - | 1 | - | 96.1% | 2.25kV | 60V | - | 36V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKE8411API Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~115°C With Derating | - | PKE 8000A (40W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx11.9mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | 1 | - | 88% | 2.25kV | 75V | - | 9V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PMH5718TP Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | 10-DIP Module | - | - | -40°C~85°C With Derating | - | PMH 5000 (79W) | 1.49Lx0.87W x 0.35 H 38.0mmx22.1mmx9.0mm | - | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 73W | - | - | - | - | - | - | - | 1 | - | 95.6% | - | 5.5V | - | 4.5V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMH4518TP Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | 10-DIP Module | NO | - | -40°C~85°C With Derating | - | PMH 4000 (55W) | 1.49Lx0.87W x 0.35 H 38.0mmx22.1mmx9.0mm | e3 | Active | Not Applicable | 10 | - | Non-Isolated PoL Module | TIN | ITE (Commercial) | 55W | DUAL | PIN/PEG | - | 1 | - | - | - | 1 | Not Qualified | 93.8% | - | 3.65V | - | 2.95V | 3.3V | YES | - | Enable, Active Low | - | 55W | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PME4118TSR Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 6-SMD Module | NO | - | -40°C~85°C With Derating | - | PME 4000 (15W) | 0.87Lx0.49W x 0.34 H 22.1mmx12.6mmx8.5mm | - | Active | 3 (168 Hours) | 6 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 15W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-N6 | 1 | Not Qualified | 94.7% | - | 3.65V | 1V | 2.95V | 3.3V | YES | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKM4817LNHPIHS Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | Quarter Brick | NO | - | -40°C~125°C With Derating | - | PKM4000NH (864W) | 2.28Lx1.45W x 0.56 H 57.9mmx36.8mmx14.3mm | - | Active | Not Applicable | 7 | EAR99 | Bus Converter Module | - | ITE (Commercial) | 864W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | R-XDMA-P7 | 1 | - | 96.9% | 2.25kV | 60V | 11V | 40V | 53V | NO | - | Enable, Active Low | - | 800W | Baseplate, Remote On/Off | - | 57.93mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4802112/032 Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | Quarter Brick | - | - | -40°C~125°C With Derating | - | BMR480 (900W) | 2.30Lx1.45W x 0.57 H 58.4mmx36.8mmx14.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 908W | - | - | - | - | - | - | - | 1 | - | 96.9% | 1.5kV | 60V | - | 40V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, Load Sharing, PMBus™, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKJ4716HPIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Half Brick | - | - | -40°C~125°C With Derating | - | PKJ4000 (700W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 700W | - | - | - | - | - | - | - | 1 | - | 96.6% | 1.5kV | 75V | - | 36V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4641008/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 20-SMD Module | NO | - | -40°C~125°C With Derating | Tape & Reel (TR) | BMR464 (165W) | 1.21Lx0.79W x 0.32 H 30.9mmx20.0mmx8.2mm | - | Active | 3 (168 Hours) | 20 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 165W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-N20 | 1 | - | 95.7% | - | 14V | - | 4.5V | 12V | YES | - | Enable, Active High | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | 8.2mm | 30.85mm | 20mm | ROHS3 Compliant | ||
![]() BMR4800102/002 Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | Quarter Brick | - | - | -40°C~125°C With Derating | - | BMR480 (900W) | 2.30Lx1.45W x 0.57 H 58.4mmx36.8mmx14.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 900W | - | - | - | - | - | - | - | 1 | - | 96.9% | 1.5kV | 60V | - | 40V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() BMR4800100/017 Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Through Hole | Quarter Brick | - | - | -40°C~125°C With Derating | - | BMR480 (1000W) | 2.30Lx1.45W x 0.57 H 58.4mmx36.8mmx14.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1000W | - | - | - | - | - | - | - | 1 | - | 97.3% | 1.5kV | 56V | - | 45V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, Load Sharing, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PMU8218 D Flex Power Modules | In Stock | - | Datasheet | 12 Weeks | Surface Mount | 24-SMD Module | - | - | -40°C~125°C | - | PMU8000 | 0.30Lx0.30W x 0.21 H 7.5mmx7.5mmx5.4mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 22W | - | - | - | - | - | - | - | 1 | - | 88.5% | - | 17V | - | 4.5V | - | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PMN5118USR Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 14-SMD Module | NO | - | -40°C~85°C With Derating | - | PMN 5000 (108W) | 1.37Lx0.62W x 0.33 H 34.8mmx15.8mmx8.5mm | e3 | Active | 3 (168 Hours) | 14 | EAR99 | Non-Isolated PoL Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 108W | DUAL | NO LEAD | 260 | 1 | - | 30 | - | 1 | Not Qualified | 96.4% | - | 5.5V | - | 4.5V | 5V | YES | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4580002/014 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | - | -40°C~125°C With Derating | - | BMR458 (600W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.2mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 623W | - | - | - | - | - | - | - | 1 | - | 96.4% | 2.25kV | 75V | - | 36V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Load Sharing, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKJ4716APIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Half Brick | - | 28V | -40°C~125°C With Derating | - | PKJ4000 (700W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 700W | - | - | - | - | - | - | - | 1 | - | 96.5% | 1.5kV | 75V | - | 36V | - | - | 25A | Enable, Active Low | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKE5221PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~115°C With Derating | - | PKE 5220 (15W) | 1.00Lx1.00W x 0.43 H 25.4mmx25.4mmx10.8mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | 2 | - | 89% | 1.5kV | 75V | - | 18V | - | - | - | Enable, Active Low | -12V | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PME8318LSR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 6-SMD Module | - | 1.2V~5.5V | -40°C~85°C With Derating | - | PME 8000 (33W) | 0.87Lx0.49W x 0.34 H 22.1mmx12.6mmx8.5mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 11W | - | - | - | - | - | - | - | 1 | - | 88.1% | - | 13.2V | - | 10.8V | - | - | 6A | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PMF8118TSR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 10-SMD Module | - | - | -40°C~85°C With Derating | - | PMF 8000 (55W) | 0.99Lx0.62W x 0.35 H 25.3mmx15.8mmx9.0mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 18W | - | - | - | - | - | - | - | 1 | - | 81.3% | - | 13.2V | - | 10.8V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMF8118TP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 10-DIP Module | - | - | -40°C~85°C With Derating | - | PMF 8000 (55W) | 0.99Lx0.62W x 0.35 H 25.3mmx15.8mmx9.0mm | - | Active | Not Applicable | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 18W | - | - | - | - | - | - | - | 1 | - | 81.3% | - | 13.2V | - | 10.8V | - | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKR4221ASI Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 18-SMD Module | NO | - | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 4000A (15W) | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | - | Active | 3 (168 Hours) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | DUAL | NO LEAD | NOT SPECIFIED | 1 | 5mm | NOT SPECIFIED | R-XDMA-N18 | 2 | Not Qualified | 86.5% | 1.5kV | 75V | 12V | 36V | 53V | YES | - | Enable, Active Low | -12V | 15W | Adjustable Output, Remote On/Off | 8mm | 47.8mm | - | ROHS3 Compliant |