- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Total Power Output-Max | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMR4690000/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 28-SMD Module | - | - | -40°C~125°C With Derating | Tape & Reel (TR) | BMR469 (200W) | 1.00Lx0.50W x 0.46 H 25.4mmx12.7mmx11.6mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 400W | - | - | - | - | - | - | - | 1 | - | 95.9% | - | 14V | - | 7.5V | - | - | - | - | Adjustable Output, PMBus™, Remote Sense | ROHS3 Compliant | ||
![]() PMH8318TSR Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 10-SMD Module | NO | - | -40°C~85°C With Derating | - | PMH 8000 (99W) | 1.49Lx0.87W x 0.35 H 38.0mmx22.1mmx9.0mm | e3 | Active | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | TIN | ITE (Commercial) | 32W | 8504.40.85.00 | DUAL | UNSPECIFIED | - | 1 | - | - | 1 | Not Qualified | 89.5% | - | 13.2V | - | 10.8V | 12V | YES | Enable, Active Low | 32.4W | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PMH8918LSR Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 10-SMD Module | NO | - | -40°C~85°C With Derating | - | PMH 8000 (99W) | 1.49Lx0.87W x 0.35 H 38.0mmx22.1mmx9.0mm | e1 | Active | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | TIN SILVER COPPER | ITE (Commercial) | 32W | 8504.40.85.00 | DUAL | UNSPECIFIED | 260 | 1 | 10 | - | 1 | Not Qualified | 89.5% | - | 13.2V | - | 10.8V | 12V | YES | Enable, Active Low | 90W | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PIM4710PDA Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | - | -40°C~105°C With Derating | - | PIM 4010 (780-1080W) | 2.28Lx1.45W x 0.82 H 57.9mmx36.8mmx20.8mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 25W | - | - | - | - | - | - | - | 1 | - | 98.80% | 2kV | 75V | - | 36V | - | - | - | - | PMBus™ | ROHS3 Compliant | ||
![]() PKR5113SI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 18-SMD Module | NO | - | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 5000 (11W) | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | - | Active | 3 (168 Hours) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | 11W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 86% | 1.5kV | 75V | 12V | 18V | 53V | YES | Enable, Active Low | 6W | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PMH4518TSR Flex Power Modules | In Stock | - | Datasheet | 16 Weeks | Surface Mount | 10-SMD Module | NO | - | -40°C~85°C With Derating | - | PMH 4000 (55W) | 1.49Lx0.87W x 0.35 H 38.0mmx22.1mmx9.0mm | - | Active | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 55W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 93.8% | - | 3.65V | - | 2.95V | 3.3V | YES | Enable, Active Low | 55W | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKB4118GCPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | NO | - | -40°C~125°C With Derating | - | PKB4000C (144W) | 2.30Lx0.89W x 0.34 H 58.4mmx22.7mmx8.6mm | e4 | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | 108W | - | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P8 | 1 | Not Qualified | 89.5% | 1.5kV | 75V | 1.8V | 36V | 53V | YES | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKU4610ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 4600E (66W) | 1.30Lx0.90W x 0.35 H 33.0mmx22.9mmx8.9mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 66W | - | - | - | - | - | - | - | 1 | - | 92.3% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PKB4204PIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | - | -30°C~90°C With Derating | - | PKB4204 (240W) | 2.30Lx0.89W x 0.50 H 58.4mmx22.7mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | - | 95.5% | 1.5kV | 75V | - | 40V | - | - | Enable, Active Low | - | Adjustable Output, Baseplate, Remote On/Off | ROHS3 Compliant | ||
![]() PKM2511EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | - | -40°C~110°C With Derating | - | PKM 2000E (50W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 87% | 1.5kV | 36V | 5V | 18V | 24V | YES | Enable, Active Low | 50W | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKM4317MPI Flex Power Modules | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PKU4317VESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 4000E (36W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 36W | - | - | - | - | - | - | - | 1 | - | 91.1% | 1.5kV | 72V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PKU4315ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 4000E (40W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | - | 89% | 1.5kV | 72V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PKB4204PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | Eighth Brick | -30°C~90°C With Derating | - | PKB4204 (240W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.1mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | - | 95.5% | 1.5kV | 75V | - | 40V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PKE3215PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~110°C With Derating | - | PKE 3000 (30W) | 1.00Lx1.00W x 0.43 H 25.4mmx25.4mmx10.8mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | 88.8% | 1.5kV | 36V | - | 9V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() PKB4711PINB Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | Eighth Brick | -40°C~120°C With Derating | - | PKB 4000 (90W) | 2.30Lx0.89W x 0.32 H 58.4mmx22.7mmx8.1mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 75W | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() BMR4650010/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 26-DIP Module | - | - | -40°C~150°C With Derating | Tape & Reel (TR) | BMR465 (162W) | 2.00Lx0.75W x 0.39 H 50.8mmx19.1mmx10.0mm | - | Active | 3 (168 Hours) | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 162W | - | - | - | - | - | - | - | 1 | - | 94.3% | - | 14V | - | 7.5V | - | - | - | - | Adjustable Output, PMBus™, Remote Sense | ROHS3 Compliant | ||
![]() BMR4672110/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 26-SIP Module | - | - | -45°C~125°C With Derating | - | BMR467 (216W) | 2.00Lx0.32W x 0.75 H 50.8mmx8.2mmx19.1mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | 216W | - | - | - | - | - | - | - | 1 | - | 93.2% | - | 14V | - | 7.5V | - | - | Enable, Active High | - | Adjustable Output, PMBus™, Remote Sense | ROHS3 Compliant | ||
![]() PKE5315PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 6-DIP Module | - | - | -40°C~115°C With Derating | - | PKE 5000 (30W) | 1.00Lx1.00W x 0.43 H 25.4mmx25.4mmx10.8mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 30W | - | - | - | - | - | - | - | 1 | - | 91% | 1.5kV | 75V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() BMR4810021/002 Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 20-SMD Module | - | - | -20°C~125°C With Derating | Tape & Reel (TR) | BMR481 | 1.09Lx0.47W x 0.55 H 27.7mmx12.0mmx14.0mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 70W | - | - | - | - | - | - | - | 1 | - | 92% | 1.5kV | 60V | - | 40V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | ROHS3 Compliant |