- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PMJ8118LSR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 13-SMD Module | NO | -40°C~85°C With Derating | - | PMJ 8000 (143W) | 1.37Lx1.12W x 0.35 H 34.8mmx28.5mmx9.0mm | - | Active | 3 (168 Hours) | 13 | - | Non-Isolated PoL Module | - | ITE (Commercial) | 143W | - | DUAL | UNSPECIFIED | - | 1 | - | - | 1 | Not Qualified | 94.1% | - | 13.2V | - | 10.8V | 12V | YES | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKV3313PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | IT CAN ALSO OPERATE FROM A 24 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 1.5kV | 36V | 12V | 9V | 12V | NO | - | 3W | - | - | - | - | ROHS3 Compliant | ||
![]() PKV5315PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | IT CAN ALSO OPERATE FROM A 60 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 1.5kV | 72V | 15V | 18V | 48V | NO | - | 3W | - | - | - | - | ROHS3 Compliant | ||
![]() BMR4570006/014 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | BMR457 (300W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.2mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 274W | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Load Sharing, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKB5113WPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~110°C With Derating | - | PKB5000W (120W) | 2.30Lx0.90W x 0.39 H 58.4mmx22.9mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 120W | - | - | - | - | - | - | - | 1 | - | 91.5% | 2.25kV | 75V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMR8210P Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 22-DIP Module | NO | -40°C~85°C With Derating | - | PMR 8000 (210W) | 1.52Lx1.02W x 0.38 H 38.6mmx25.9mmx9.6mm | - | Active | Not Applicable | 22 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 210W | - | QUAD | PIN/PEG | - | - | - | R-XQMA-P22 | 1 | Not Qualified | 95.6% | - | 14V | - | 8V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4560012/016 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | BMR456 (468W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 468W | - | - | - | - | - | - | - | 1 | - | 96.80% | 2.25kV | 60V | - | 40V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKU5310EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Sixteenth Brick | NO | -40°C~105°C With Derating | - | PKU 5000E (35W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | e4 | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | 33W | - | DUAL | PIN/PEG | - | 1 | - | R-XDMA-P8 | 1 | Not Qualified | 89.4% | 1.5kV | 72V | 3.3V | 18V | 27V | YES | Enable, Active Low | 36.3W | Adjustable Output, Remote On/Off | 7.5mm | 33.02mm | 22.86mm | ROHS3 Compliant | ||
![]() PKR5510SI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 18-SMD Module | NO | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 5000 (11W) | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | - | Active | 3 (168 Hours) | 18 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | NO LEAD | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 81% | 1.5kV | 75V | 3.3V | 18V | 53V | YES | Enable, Active Low | 5W | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() BMR4530002/004 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | - | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | - | ITE (Commercial) | 300W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | - | 96.1% | 1.5kV | 75V | 5V | 36V | 53V | YES | Enable, Active Low | 300W | PMBus™, Remote On/Off | - | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() PKU4319PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Sixteenth Brick | NO | -45°C~120°C With Derating | - | PKU 4000 (50W) | 1.30Lx0.90W x 0.39 H 33.0mmx22.9mmx9.9mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 38W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 88.7% | 1.5kV | 75V | 2.5V | 36V | 48V | YES | Enable, Active Low | 37.5W | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKB4318SIOBNB Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Eighth Brick | - | -40°C~120°C With Derating | - | PKB4000 (90W) | 2.30Lx0.89W x 0.33 H 58.4mmx22.7mmx8.4mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 36W | - | - | - | - | - | - | - | 1 | - | 87% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKB4217NDPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | PKB4000D (300W) | 2.30Lx0.89W x 0.38 H 58.4mmx22.7mmx9.6mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | - | 95.7% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKB4313DPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | PKB4000D (300W) | 2.30Lx0.89W x 0.38 H 58.4mmx22.7mmx9.6mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | - | 96.2% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKU4617VASI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | Tape & Reel (TR) | PKU 4617VA | 1.30Lx0.90W x 0.33 H 33.0mmx22.9mmx8.4mm | - | Active | 3 (168 Hours) | - | - | Isolated Module, Digital | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 94% | - | 75V | - | 36V | - | - | - | - | PMBus™ | - | - | - | ROHS3 Compliant | ||
![]() PKU3516ZSPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 8-DIP Module | - | -40°C~100°C With Derating | - | PKU 3500S (50W) | 1.39Lx0.98W x 0.41 H 35.3mmx25.0mmx10.4mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 36V | - | 9V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMF8518LP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 10-DIP Module | NO | -40°C~85°C With Derating | - | PMF8000 (55W) | 0.99Lx0.62W x 0.35 H 25.3mmx15.8mmx9.0mm | - | Active | Not Applicable | 10 | - | Non-Isolated PoL Module | - | ITE (Commercial) | 55W | - | DUAL | PIN/PEG | - | 1 | - | - | 1 | Not Qualified | 95% | - | 13.2V | - | 10.8V | 12V | YES | Enable, Active Low | 55W | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMG8618LSR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 10-SMD Module | NO | -40°C~85°C With Derating | - | PMG 8000 (66W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.8mmx9.0mm | - | Active | 3 (168 Hours) | 10 | - | Non-Isolated PoL Module | - | ITE (Commercial) | 9.6W | - | DUAL | UNSPECIFIED | - | 1 | - | - | 1 | Not Qualified | 89.3% | - | 13.2V | - | 10.8V | 12V | YES | Enable, Active Low | 66W | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKV5110PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | IT CAN ALSO OPERATE FROM A 60 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 73% | 1.5kV | 72V | 3.3V | 18V | 48V | NO | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PKM7115APIP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant |