- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKU4116CSI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | NO | -40°C~125°C With Derating | - | PKU 4116C (100W) | 1.30Lx0.90W x 0.38 H 33.0mmx22.9mmx9.6mm | Active | 3 (168 Hours) | 6 | - | Isolated Module | ITE (Commercial) | 99W | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDMA-X6 | 1 | - | 93.1% | 1.5kV | 75V | 30V | 36V | 48V | YES | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | 9.6mm | 33.02mm | 22.86mm | ROHS3 Compliant | ||
![]() PKM7111APIPHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | - | 87% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKU5511ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | -40°C~105°C With Derating | - | PKU 5500E (50W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.9mmx9.4mm | Active | 3 (168 Hours) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 75V | - | 18V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKM4613NHPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | PKM4000NH (600W) | 2.28Lx1.45W x 0.45 H 57.9mmx36.8mmx11.4mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 600W | - | - | - | - | - | - | - | 1 | - | 96.5% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKR4128BSI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 18-SMD Module | NO | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 4000B | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | Active | - | 18 | EAR99 | Isolated Module | ITE (Commercial) | 12W | DUAL | NO LEAD | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-N18 | 2 | Not Qualified | 88.8% | 1.5kV | 75V | 3.3V | 36V | 53V | YES | Enable, Active Low | 5V | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() BMR4540002/004 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | NO | -40°C~125°C With Derating | - | BMR454 (240W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.2mm | Active | Not Applicable | 15 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 190W | DUAL | PIN/PEG | 260 | 1 | 7.62mm | 60 | - | 1 | Not Qualified | 94.5% | 1.5kV | 75V | 5V | 36V | 53V | YES | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | 58.4mm | 22.7mm | ROHS3 Compliant | ||
![]() PKM7111APIP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | - | 87% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKM7115APIPLHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 1.01 H 57.9mmx36.8mmx25.6mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 100W | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKB4518NCPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | PKB4000C (144W) | 2.30Lx0.89W x 0.34 H 58.4mmx22.7mmx8.6mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | 87.2% | 1.5kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKM7213APIP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 0.50 H 57.9mmx36.8mmx12.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | - | 89% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKM7215APIPLHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~115°C With Derating | - | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 150W | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 66V | - | - | Enable, Active High | - | - | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4530006/014 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 411W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | - | 1 | - | - | 1.5kV | 75V | 12.45V | 36V | - | YES | Enable, Active Low | - | - | PMBus™, Remote On/Off, Remote Sense | - | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4560104/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | BMR456 (468W) | 2.28Lx1.45W x 0.52 H 57.9mmx36.8mmx13.2mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 420W | - | - | - | - | - | - | - | 1 | - | 96.4% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4530000/002 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 297W | DUAL | PIN/PEG | 260 | 1 | - | NOT SPECIFIED | - | 1 | Not Qualified | 96% | 1.5kV | 75V | 9V | 36V | 53V | YES | Enable, Active Low | - | 297W | PMBus™, Remote On/Off | - | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() PMM4218TWP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 20-DIP Module | NO | -40°C~85°C With Derating | - | PMM 4000 (150W) | 2.04Lx1.04W x 0.36 H 51.9mmx26.5mmx9.1mm | Active | Not Applicable | 20 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 150W | UNSPECIFIED | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-P20 | 1 | Not Qualified | 94% | - | 5.5V | 1V | 2.95V | 3.3V | YES | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | 9.07mm | - | 26.54mm | ROHS3 Compliant | ||
![]() PKB4104SI Flex Power Modules | In Stock | - | - | 16 Weeks | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() PKM4218GCPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~110°C With Derating | - | PKM 4000C (204W) | 2.28Lx1.45W x 0.37 H 57.9mmx36.8mmx9.4mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 180W | - | - | - | - | - | - | - | 1 | - | 91.5% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PMR8210SR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 22-SMD Module | YES | -40°C~85°C With Derating | - | PMR 8000 (210W) | 1.52Lx1.02W x 0.38 H 38.6mmx25.9mmx9.6mm | Active | 3 (168 Hours) | 22 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 210W | UNSPECIFIED | BALL | NOT SPECIFIED | - | - | NOT SPECIFIED | R-PXMA-B22 | 1 | Not Qualified | 95.6% | - | 14V | - | 8V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4540105/005 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | BMR454 (240W) | 2.30Lx0.89W x 0.52 H 58.4mmx22.7mmx13.2mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 240W | - | - | - | - | - | - | - | 1 | - | 95.1% | 1.5kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Baseplate, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKU4517VESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | -40°C~105°C With Derating | - | PKU 4500E (50W) | 1.30Lx0.90W x 0.37 H 33.0mmx22.9mmx9.4mm | Active | 3 (168 Hours) | - | - | Isolated Module | ITE (Commercial) | 50W | - | - | - | - | - | - | - | 1 | - | 92.3% | 2.25kV | 60V | - | 18V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant |