- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Total Power Output-Max | Features | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMR4570105/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~125°C With Derating | - | BMR457 (300W) | 2.30Lx0.89W x 0.52 H 58.4mmx22.7mmx13.2mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 264W | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, Baseplate, PMBus™, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKB5110WPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~110°C With Derating | - | PKB5000W (120W) | 2.30Lx0.90W x 0.39 H 58.4mmx22.9mmx9.9mm | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 99W | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKB5110WPIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | -40°C~110°C With Derating | - | PKB5000W (120W) | 2.30Lx0.90W x 0.50 H 58.4mmx22.9mmx12.7mm | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 99W | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKM4619EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~120°C With Derating | - | PKM 4000E (82.5W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 63W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 90% | 1.5kV | 75V | 2.5V | 36V | 36V | YES | Enable, Active Low | 62.5W | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKM4711EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~120°C With Derating | - | PKM 4000E (82.5W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 75W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 91% | 1.5kV | 75V | 5V | 36V | 36V | YES | Enable, Active Low | 75W | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKM2810EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | PKM 2000E (82.5W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 83W | - | - | 260 | - | NOT SPECIFIED | - | 1 | - | 92.5% | 1.5kV | 36V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKM2811EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | PKM 2000E (82.5W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 83W | - | - | - | - | - | - | 1 | - | 91.8% | 1.5kV | 36V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() BMR4560005/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | BMR456 (468W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 420W | - | - | - | - | - | - | 1 | - | 96.4% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() BMR4560006/013 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | BMR456 (468W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 420W | - | - | - | - | - | - | 1 | - | - | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() BMR4560012/017 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | - | -40°C~125°C With Derating | - | BMR456 (468W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | - | - | Intermediate Bus Converter | ITE (Commercial) | 486W | - | - | - | - | - | - | 1 | - | 96.80% | 2.25kV | 60V | - | 40V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKU5515SPI Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | 8-DIP Module | - | -40°C~100°C With Derating | - | PKU 5500S (50W) | 1.39Lx0.98W x 0.41 H 35.3mmx25.0mmx10.4mm | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 51W | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 18V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() BMR4530006/012 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 317W | DUAL | PIN/PEG | 260 | 1 | NOT SPECIFIED | - | 1 | - | - | 1.5kV | 75V | 9.6V | 36V | - | YES | Enable, Active Low | 297W | PMBus™, Remote On/Off, Remote Sense | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4530006/013 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 396W | DUAL | PIN/PEG | 260 | 1 | NOT SPECIFIED | - | 1 | - | 96.5% | 1.5kV | 75V | 12V | 36V | - | YES | Enable, Active Low | 376W | PMBus™, Remote On/Off | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4530002/003 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 198W | DUAL | PIN/PEG | 260 | 1 | NOT SPECIFIED | - | 1 | - | 94.90% | 1.5kV | 75V | 3.3V | 36V | 53V | YES | Enable, Active Low | - | PMBus™, Remote On/Off | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4530000/001 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | NO | -40°C~125°C With Derating | - | BMR453 (396W) | 2.28Lx1.45W x 0.44 H 57.9mmx36.8mmx11.3mm | Active | Not Applicable | 16 | EAR99 | Intermediate Bus Converter | ITE (Commercial) | 396W | DUAL | PIN/PEG | 260 | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 96.5% | 1.5kV | 75V | 12V | 36V | 53V | YES | Enable, Active Low | 396W | PMBus™, Remote On/Off | 57.9mm | 36.8mm | ROHS3 Compliant | ||
![]() BMR4800107-005 Flex Power Modules | In Stock | - | - | 12 Weeks | - | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() BMR4620002/001 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | 15-DIP Module | - | -40°C~120°C With Derating | Tape & Reel (TR) | BMR462 (60W) | 0.83Lx0.50W x 0.28 H 21.0mmx12.7mmx7.2mm | Active | Not Applicable | - | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 60W | - | - | NOT SPECIFIED | - | NOT SPECIFIED | - | 1 | - | 95.7% | - | 14V | - | 4.5V | - | - | Enable, Active Low | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PMG8218TP Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 10-DIP Module | - | -40°C~85°C With Derating | - | PMG 8000 (66W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.8mmx9.0mm | Active | Not Applicable | - | - | Non-Isolated PoL Module | ITE (Commercial) | 9.6W | - | - | - | - | - | - | 1 | - | 89.3% | - | 13.2V | - | 10.8V | - | - | Enable, Active Low | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PMG5518TSR Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 10-SMD Module | NO | -40°C~85°C With Derating | - | PMG5000 (54W) | 1.37Lx0.62W x 0.35 H 34.8mmx15.8mmx9.0mm | Active | 3 (168 Hours) | 10 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 50W | DUAL | UNSPECIFIED | - | 1 | - | - | 1 | Not Qualified | 95.4% | - | 5.5V | 3.3V | 4.5V | 5V | YES | Enable, Active Low | 49.5W | Adjustable Output, Remote On/Off, Remote Sense | - | - | ROHS3 Compliant | ||
![]() PKR5611SI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 18-SMD Module | NO | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 5000 (11W) | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | Active | 3 (168 Hours) | 18 | EAR99 | Isolated Module | ITE (Commercial) | 6W | DUAL | NO LEAD | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 84% | 1.5kV | 75V | 5.05V | 18V | 53V | YES | Enable, Active Low | 6W | Adjustable Output, Remote On/Off | - | - | ROHS3 Compliant |