- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Control Features | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKV3211PI Flex Power Modules | 7 |
| - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | - | -40°C~95°C With Derating | - | PKV 5000 | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | - | 10 | EAR99 | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 2.5W | IT CAN ALSO OPERATE FROM A 24 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 1.5kV | 36V | 5V | 9V | 12V | NO | - | - | 2.5W | - | - | - | - | ROHS3 Compliant | ||
![]() PKU4317VEPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Sixteenth Brick | NO | - | -40°C~105°C With Derating | - | PKU 4000E (36W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 36W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P6 | 1 | - | 91.1% | 1.5kV | 72V | 6V | 36V | 53V | YES | Enable, Active Low | - | 36W | Adjustable Output, Remote On/Off | 7.5mm | 33.02mm | 22.86mm | ROHS3 Compliant | ||
![]() PKU4411EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 4000E (40W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | 1 | - | 90.8% | 1.5kV | 72V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKU4411ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 4000E (40W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | 1 | - | 90.8% | 1.5kV | 72V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKU5311ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PKU 5000E (35W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | 3 (168 Hours) | - | EAR99 | Isolated Module | - | ITE (Commercial) | 35W | - | - | - | - | - | - | - | 1 | - | 91.7% | 1.5kV | 72V | - | 18V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKU5313ESI Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | NO | - | -40°C~105°C With Derating | - | PKU 5000E (35W) | 1.30Lx0.90W x 0.30 H 33.0mmx22.9mmx7.5mm | - | Active | 3 (168 Hours) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 33W | - | DUAL | UNSPECIFIED | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-X6 | 1 | - | 89.2% | 1.5kV | 72V | 12V | 18V | 53V | YES | Enable, Active Low | - | 33W | Adjustable Output, Remote On/Off | 7.5mm | 33.02mm | 22.86mm | ROHS3 Compliant | ||
![]() PKR2111ASI Flex Power Modules | 15140 |
| - | 16 Weeks | Surface Mount | 18-SMD Module | - | - | -45°C~110°C With Derating | Tape & Reel (TR) | PKR 2000A (15W) | 1.88Lx1.11W x 0.31 H 47.8mmx28.1mmx8.0mm | - | Active | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 10W | - | - | - | - | - | - | - | 1 | - | 85% | 1.5kV | 36V | - | 18V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() PKV5321PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | - | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | TIN (118) OVER NICKEL (59) | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P10 | 2 | Not Qualified | 82% | 1.5kV | 72V | 12V | 18V | 48V | NO | - | -12V | 3W | - | - | - | - | ROHS3 Compliant | ||
![]() PKV5222PI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | - | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | TIN (118) OVER NICKEL (59) | ITE (Commercial) | 2.5W | -5 V ADDITIONAL OUTPUT AVAILABLE, IT CAN ALSO OPERATE FROM A 60 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P10 | 2 | Not Qualified | 82% | 1.5kV | 72V | 5V | 18V | 48V | NO | - | -5V | - | - | - | - | - | ROHS3 Compliant | ||
![]() PKV5325PI Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | 24-DIP Module, 10 Leads | NO | - | -40°C~95°C With Derating | - | PKV (3W) | 1.25Lx0.80W x 0.42 H 31.8mmx20.3mmx10.7mm | e3 | Active | Not Applicable | 10 | EAR99 | Isolated Module | TIN (118) OVER NICKEL (59) | ITE (Commercial) | 3W | -15 V ADDITIONAL OUTPUT AVAILABLE, IT CAN ALSO OPERATE FROM A 60 V NOMINAL INPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-PDMA-P10 | 2 | Not Qualified | 82% | 1.5kV | 72V | 15V | 18V | 48V | NO | - | -15V | 3W | - | - | - | - | ROHS3 Compliant | ||
![]() PKB4113CPI Flex Power Modules | 20 |
| - | 16 Weeks | Through Hole | Eighth Brick | - | Eighth Brick | -40°C~125°C With Derating | - | PKB4000C (144W) | 2.30Lx0.89W x 0.34 H 58.4mmx22.7mmx8.6mm | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 144W | - | - | - | - | - | - | - | 1 | - | 93% | 1.5kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PIM4206SD Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PIM 4006 (100-400W) | 1.30Lx0.90W x 0.28 H 33.0mmx22.9mmx7.0mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 99.50% | - | 60V | - | 36V | - | - | - | - | - | I²C Interface, PMBus™ | - | - | - | ROHS3 Compliant | ||
![]() BMR4511002/020 Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | 16-SMD Module | - | - | -40°C~120°C With Derating | - | BMR451 (132W) | 1.21Lx0.79W x 0.32 H 30.9mmx20.0mmx8.2mm | - | Active | Not Applicable | - | - | Non-Isolated PoL Module, Digital | - | ITE (Commercial) | 144W | - | - | - | - | - | - | - | 1 | - | 94.7% | - | 14V | - | 4.5V | - | - | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4510002/020 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | 16-DIP Module | - | - | -40°C~120°C With Derating | - | BMR451 (132W) | 1.21Lx0.79W x 0.32 H 30.9mmx20.0mmx8.2mm | - | Active | Not Applicable | - | - | Non-Isolated PoL Module, Digital | - | ITE (Commercial) | 144W | - | - | - | - | - | - | - | 1 | - | 94.7% | - | 14V | - | 4.5V | - | - | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PKB4113CPIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | NO | - | -40°C~125°C With Derating | - | PKB4000C (144W) | 2.30Lx0.89W x 0.50 H 58.4mmx22.7mmx12.7mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 93% | 1.5kV | 75V | 12V | 36V | 53V | YES | Enable, Active Low | - | - | Adjustable Output, Baseplate, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4570012/016 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | - | -40°C~125°C With Derating | - | BMR457 (300W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.2mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 60V | - | 40V | - | - | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4570005/001 Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Eighth Brick | - | - | -40°C~125°C With Derating | - | BMR457 (300W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.2mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 264W | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 75V | - | 36V | - | - | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() BMR4570001/002 Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Eighth Brick | - | - | -40°C~125°C With Derating | - | BMR457 (300W) | 2.30Lx0.89W x 0.40 H 58.4mmx22.7mmx10.2mm | - | Active | Not Applicable | - | - | Intermediate Bus Converter | - | ITE (Commercial) | 300W | - | - | - | - | - | - | - | 1 | - | 95.2% | 2.25kV | 60V | - | 40V | - | - | Enable, Active Low | - | - | Adjustable Output, PMBus™, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant | ||
![]() PIM4406SD Flex Power Modules | In Stock | - | - | 16 Weeks | Surface Mount | Sixteenth Brick | - | - | -40°C~105°C With Derating | - | PIM 4006 (100-400W) | 1.30Lx0.90W x 0.28 H 33.0mmx22.9mmx7.0mm | - | Active | 3 (168 Hours) | - | - | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | 1 | - | 99.50% | - | 60V | - | 36V | - | - | - | - | - | I²C Interface, PMBus™ | - | - | - | ROHS3 Compliant | ||
![]() PKM2515EPI Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | NO | - | -40°C~110°C With Derating | - | PKM 2000E (50W) | 2.28Lx1.45W x 0.33 H 57.9mmx36.8mmx8.5mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | NOT SPECIFIED | R-XDMA-P8 | 1 | Not Qualified | 88% | 1.5kV | 36V | 15V | 18V | 24V | YES | Enable, Active Low | - | 50W | Adjustable Output, Remote On/Off, Remote Sense | - | - | - | ROHS3 Compliant |