- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Control Features | Features | RoHS Status |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKM7213APIPHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~115°C With Derating | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 150W | 1 | 89% | 3kV | 160V | 66V | Enable, Active High | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PIM4610PDA Flex Power Modules | In Stock |
| - | 16 Weeks | Through Hole | Quarter Brick | -40°C~105°C With Derating | PIM 4010 (780-1080W) | 2.28Lx1.45W x 0.82 H 57.9mmx36.8mmx20.8mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 66W | 1 | 98.80% | 2kV | 75V | 36V | - | PMBus™ | ROHS3 Compliant | ||
![]() PKM7216ZAPIPLHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~115°C With Derating | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 150W | 1 | 88% | 3kV | 160V | 66V | Enable, Active High | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKM4613NHPIHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~125°C With Derating | PKM4000NH (600W) | 2.28Lx1.45W x 0.54 H 57.9mmx36.8mmx13.8mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 600W | 1 | 96.5% | 2.25kV | 75V | 36V | Enable, Active Low | Baseplate, Remote On/Off | ROHS3 Compliant | ||
![]() PKM7216ZAPIPHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~115°C With Derating | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 150W | 1 | 88% | 3kV | 160V | 66V | Enable, Active High | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKM7213APIPLHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~115°C With Derating | PKM 7000A (150W) | 2.28Lx1.45W x 1.29 H 57.9mmx36.8mmx32.7mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 150W | 1 | 89% | 3kV | 160V | 66V | Enable, Active High | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ROHS3 Compliant | ||
![]() PKM7111APIPLHS Flex Power Modules | In Stock | - | - | 16 Weeks | Through Hole | Quarter Brick | -40°C~115°C With Derating | PKM 7000A (150W) | 2.28Lx1.45W x 1.01 H 57.9mmx36.8mmx25.6mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 100W | 1 | 87% | 3kV | 160V | 66V | Enable, Active High | Adjustable Output, Heat Sink, Remote On/Off, Remote Sense | ROHS3 Compliant |