- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Contact Shape | Shell Material | Supplier Device Package | Insert Material | Material - Insulation | Terminal Screw Material | Base Product Number | Contact Finish Mating | Contact Materials | Contact Sizes | For Use With/Related Products | Impedance (Max) (Zzt) | Input Voltage-Max | Input Voltage-Min | Lead Free Status / RoHS Status | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting | Mounting Styles | Output Voltage-Channel 1 | Package | Primary Material | Product Status | Standard Number | Supplier Package | Switching Regulator | Voltage-Output 1 | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Termination | Connector Type | Type | Number of Positions | Color | Applications | Number of Rows | Power (Watts) | Fastening Type | Subcategory | Contact Type | Current Rating (Amps) | Pitch | Voltage - Supply | Orientation | Shielding | Ingress Protection | Frequency | Frequency Stability | Output | Shell Finish | Pin Count | Shell Size - Insert | Contact Finish | Function | Base Resonator | Current - Supply (Max) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Housing Color | Voltage - Input (Min) | ESR (Equivalent Series Resistance) | Wire Gauge | Current - Supply (Disable) (Max) | Note | Number of Circuits | Current - Output (Max) | Load Capacitance | Current - Reverse Leakage @ Vr | Operating Mode | Output Current | Shell Size, MIL | Voltage - Forward (Vf) (Max) @ If | Frequency Tolerance | Spread Spectrum Bandwidth | Output Power | Cable Termination | Power - Max | Control Features | Usage | Voltage - Output 2 | Family | Pitch - Connector | Terminal Block Type | Bottom Termination | Barrier Type | Top Termination | Pitch - Cable | Voltage - Zener (Nom) (Vz) | Product Type | Voltage - Output 3 | Includes | Terminal Screw Finish | Voltage - Output 4 | Number of Wire Entries | Legend | Absolute Pull Range (APR) | Isolation Voltage | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | Contact Finish Thickness | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PKM 4304 PI HSG LA Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Through Hole | - | - | Tape & Reel (TR) | - | Active | - | Quarter-Brick | Yes | - | - | -40 to 90 °C | - | * | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 1 | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 33 A | - | - | - | - | 396 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 to 75 V | - | - | - | - | - | - | - | ||
![]() PKU4913DPINTLA Flex Power | In Stock | - | - | Surface Mount | DO-214AA, SMB | - | - | - | SMBJ (DO-214AA) | - | - | - | SMBJ5356 | - | - | - | - | 3 Ohms | - | - | - | - | Microchip Technology | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -65°C ~ 150°C | - | - | - | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 nA @ 13.7 V | - | - | - | 1.2 V @ 1 A | - | - | - | - | 5 W | - | - | - | - | - | - | - | - | - | - | 19 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKU5313ESIOT Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Surface Mount | - | - | - | - | - | - | Sixteenth-Brick | Yes | - | - | -40 to 105 °C | - | - | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6 | - | - | - | - | - | 1 | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 2.75 A | - | - | - | - | 33 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18 to 72 V | - | - | - | - | - | - | - | ||
![]() PKM4613NHPILA1 Flex Power | In Stock | - | - | Free Hanging (In-Line) | - | - | Circular | Aluminum Alloy | - | Plastic | - | - | KJA6T | - | - | 20 | - | - | - | - | - | - | ITT Cannon, LLC | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | KJA | - | - | - | - | - | Plug Housing | For Male Pins | 19 | - | - | - | - | Threaded | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium over Electroless Nickel | - | 15-19 | - | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Coupling Nut | - | - | - | - | - | - | - | - | ||
![]() PKU5511EPI Flex Power | 59 |
| - | Panel Mount, Through Hole | 1/16 Brick | Flange | - | Aluminum | - | - | - | - | - | Gold | Copper Alloy | - | - | - | 75 V | 18 V | - | + 105 C | Glenair | - 40 C | Through Hole | Through Hole | 5 V | Retail Package | Metal | Active | - | Sixteenth-Brick | Yes | - | - | -65°C ~ 175°C | - | 806 | - | - | - | - | Solder | Receptacle, Female Sockets | Step Down | - | Silver | - | - | - | Threaded | DC-DC Converter | - | - | - | - | B | - | - | - | - | - | Nickel/PTFE | 6 | 36-2 | - | - | - | - | 1 | - | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | - | - | 10 A | - | - | - | - | 50 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | 2.25 kVDC | Isolated | - | 18 to 75 V | 9.4 mm | - | 33.02 mm | 22.86 mm | - | - | - | ||
![]() BMR4570100/002 Flex Power | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 V | 40 V | - | + 125 C | Suntsu Electronics, Inc. | - 40 C | Through Hole | Through Hole | 12 V | Bulk | - | Active | - | Eighth-Brick | Yes | - | - | -30°C ~ 85°C | - | SXT324 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | DC-DC Converter | - | - | - | - | - | - | - | 40 MHz | ±30ppm | - | - | 16 | - | - | - | - | - | 1 | - | - | - | - | 12 V | - | - | 40 Ohms | - | - | - | - | - | 19pF | - | Fundamental | 25 A | - | - | ±25ppm | - | 300 W | - | - | - | - | - | - | - | - | - | - | - | - | - | Isolated DC-DC Converters | - | - | - | - | - | - | - | 2.25 kVDC | Isolated | - | 40 to 60 V | 10.2 mm | 0.031 (0.80mm) | 58.4 mm | 22.7 mm | - | - | - | ||
![]() BMR4542101/001 Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Glenair | - | Through Hole | - | - | Retail Package | - | Active | - | - | Yes | - | - | -40 to 125 °C | - | * | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 12 V | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | 240 W | - | - | - | - | - | BMR454 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 to 75 V | - | - | - | - | - | - | - | ||
![]() BMR4632108/001B Flex Power | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | - | Surface Mount | - | - | Tape & Reel (TR) | - | Active | - | SIP | Yes | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 150.32 MHz | ±15ppm | CMOS | - | 17 | - | - | Standby (Power Down) | Crystal | 6.8mA (Typ) | 1 | - | - | - | - | 0.6 to 3.3 V | - | - | - | - | 1.1µA | - | - | - | - | - | - | 25 A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.5 to 14 V | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() BMR4668104/001 Flex Power | 3200 |
| - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 V | 4.5 V | - | + 150 C | - | - 40 C | - | Through Hole | 600 mV to 1.8 V | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT8209 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.8V | - | - | - | 133.3333MHz | ±10ppm | LVCMOS, LVTTL | - | - | - | - | Enable/Disable | MEMS | 36mA | 1 Output | - | - | - | - | - | - | - | - | - | 31mA | - | - | - | - | - | - | - | - | - | - | - | 108 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | Non-Isolated / POL | - | - | 7 mm | 0.032 (0.80mm) | 25.1 mm | 14.1 mm | - | - | -- | ||
![]() BMR4613001/001CR2A Flex Power | In Stock | - | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -20°C ~ 70°C | Tape & Reel (TR) | SiT9120 | 0.126 L x 0.098 W (3.20mm x 2.50mm) | - | Active | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 2.5V | - | - | - | 106.25MHz | ±10ppm | LVDS | - | - | - | - | Enable/Disable | MEMS | 55mA | - | - | - | - | - | - | - | - | - | - | 35mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | 0.032 (0.80mm) | - | - | - | - | -- | ||
![]() PUC2415050D2BG Flex Power | In Stock |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flex Power Modules | - | - | - | - | Tube | - | Active | 62368-1 | - | - | 15V | - | -40°C ~ 100°C | - | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | - | - | - | - | - | Isolated Module | - | - | ITE (Commercial) | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | cURus, UL | 78% | 6.2 kV | 23.76V | - | - | 21.6V | - | - | - | - | - | 100mA, 100mA | - | - | - | - | - | - | - | - | - | - | - | - | - | -5V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKM4516ADPIHS Flex Power | In Stock | - | - | Through Hole | Quarter Brick | - | - | - | - | - | Thermoplastic | Steel | YK614 | - | - | - | - | - | 75 V | 36 V | - | + 100 C | Amphenol Anytek | - 40 C | Through Hole | Through Hole | 28 V | Bulk | - | Active | - | Quarter-Brick | Yes | - | 300V | -40°C ~ 115°C | - | YK614 | - | - | - | - | - | - | Step Down | - | Black | - | 1 | - | - | - | - | 25A | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 8 | - | - | - | - | - | 1 | - | - | - | - | 28 V | - | - | - | 12-22 AWG | - | - | 16 | - | - | - | - | 18 A | - | - | - | - | 504 W | - | - | - | - | - | - | - | Barrier Block | PC Pin | 2 Wall (Dual) | Screws with Captive Plate | - | - | - | - | - | Zinc | - | 16 | - | - | 2250 VDC | Isolated | - | 36 to 75 V | 12.7 mm | - | 58.4 mm | 36.8 mm | - | UL94 V-0 | - | ||
![]() BMR4902019/033 Flex Power | In Stock | - | - | Panel Mount | - | Flange | Circular | Composite | - | Thermoplastic | - | - | CTVP00RW | - | - | 23 | - | - | - | - | - | - | Amphenol Aerospace Operations | - | - | - | - | Bulk | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | MIL-DTL-38999 Series III, Tri-Start™ HD | - | - | - | - | - | Receptacle Housing | For Male Pins | 73 | - | - | - | - | Threaded | - | Crimp | - | - | - | N (Normal) | Shielded | Environment Resistant | - | - | - | Cadmium | - | 17-73 | - | - | - | - | - | - | - | - | - | - | Olive Drab | - | - | - | - | Contacts Not Included | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PKB4118GCPIP Flex Power | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | SG-8101 | - | - | - | - | - | - | - | - | - | EPSON | - | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | - | -40°C ~ 85°C | - | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | - | 79.94464 MHz | ±15ppm | CMOS | - | - | - | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | - | - | - | ||
![]() BMR4572005/001 Flex Power | In Stock |
| - | - | - | - | - | - | - | - | - | - | IMS25043 | - | - | - | - | - | - | - | - | - | Amphenol PCD | - | - | - | - | Bulk | - | Active | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PMN 8118UW SR /C Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KEMET | - | Surface Mount | - | - | Tape & Box (TB) | - | Active | - | SMD | Yes | - | - | -40 to 85 °C | - | * | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14 | - | - | - | - | - | 1 | - | - | - | - | 0.7 to 3.6 V | - | - | - | - | - | - | - | - | - | - | - | 30 A | - | - | - | - | 108 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 12 V | - | - | - | - | - | - | - | ||
![]() PKB4110CPIPMLA Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Walsin Technology Corporation | - | Through Hole | - | - | Tape & Reel (TR) | - | Active | - | - | Yes | - | - | -40 to 125 °C | - | * | - | - | - | - | - | - | Step Down | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 40 A | - | - | - | - | 132 W | - | - | - | - | - | PKB4000C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 to 75 V | - | - | - | - | - | - | - | ||
![]() BMR4632002/001B Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Through Hole | - | - | - | - | - | - | SIP | Yes | - | - | -40 to 125 °C | - | -- | - | - | Active | -- | - | Socket to Cable | - | 60 | Multiple, Ribbon | - | 2 | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 17 | - | Gold | - | - | - | 1 | - | - | - | - | 0.6 to 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 20 A | - | - | - | - | 66 W | IDC | - | - | -- | - | - | 0.100 (2.54mm) | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | Polarizing Key, Strain Relief | 4.5 to 14 V | - | - | 3.00 (914.40mm) | - | 30.0µin (0.76µm) | - | - | ||
![]() BMR4562104/001 Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | Through Hole | - | - | - | - | - | - | Quarter-Brick | Yes | - | - | -40 to 125 °C | - | -- | - | - | Active | -- | - | Socket to Cable | - | 34 | Multiple, Ribbon | - | 2 | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | 16 | - | Gold | - | - | - | 1 | - | - | - | - | 4 to 13.2 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | IDC | - | - | -- | - | - | 0.100 (2.54mm) | - | - | - | - | 0.050 (1.27mm) | - | - | - | - | - | - | - | - | - | - | - | Strain Relief | 36 to 75 V | - | - | 3.00 (914.40mm) | - | 15.0µin (0.38µm) | - | - | ||
![]() BMR4642008/001B Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ATB Series | - | - | - | -- | - | - | - | Through Hole | - | - | - | - | - | - | SIP | Yes | - | - | -40 to 125 °C | -- | ATB | - | - | Active | -- | - | - | Label, Snap In | - | -- | - | - | - | - | - | - | - | 0.394 (10.00mm) | - | - | - | - | - | - | - | - | 20 | - | - | - | - | - | 1 | - | - | - | - | 0.6 to 3.3 V | - | - | - | - | - | - | - | - | - | - | - | 50 A | - | - | - | - | 165 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Blank | - | - | Non-Isolated / POL | - | 4.5 to 14 V | - | - | - | - | - | - | - |