- Number of Outputs
- Operating Temperature
- Type
- Series
- Package / Case
- Output Power
- Mfr
- Mounting Type
- Product Status
- Package
- Features
- Size / Dimension
Attribute column
Manufacturer
Flex Power DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Base Product Number | Factory Pack QuantityFactory Pack Quantity | Industry | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 1 | Output Current-Channel 2 | Output Voltage-Channel 1 | Output Voltage-Channel 2 | Package | Product Status | RoHS | Standard Number | Tradename | Voltage-Output 1 | Operating Temperature | Packaging | Series | Size / Dimension | Type | Applications | Power (Watts) | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Current - Output (Max) | Output Power | Control Features | Voltage - Output 2 | Voltage - Output 3 | Voltage - Output 4 | Isolation Voltage | Product | Features | Input Voltage | Height | Length | Width |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() BMR4563204/001 Flex Power Modules | In Stock | - | - | - | 1/4 Brick | - | - | 20 | Industrial | 75 V | 36 V | + 125 C | - | - 40 C | - | Through Hole | 35 A | - | 12 V | - | - | - | Details | - | FRIDA II | - | - | Tray | BMR456 | - | - | - | - | 1 Output | - | - | - | - | - | - | 420 W | - | - | - | - | 2.25 kV | Isolated | - | 36 V to 75 V | 13.21 mm | 57.9 mm | 36.8 mm | ||
![]() BMR4563205/001 Flex Power Modules | In Stock | - | - | - | 1/4 Brick | - | - | 20 | - | 75 V | 36 V | + 125 C | - | - 40 C | - | Through Hole | 35 A | - | 12 V | - | - | - | Details | - | FRIDA II | - | - | Tray | BMR456 | - | - | - | - | 1 Output | - | - | - | - | - | - | 420 W | - | - | - | - | 2.25 kV | Isolated | - | 36 V to 75 V | 13.21 mm | 57.9 mm | 36.8 mm | ||
![]() BMR4573111/017 Flex Power Modules | In Stock | - | - | - | 1/16 Brick | - | - | 25 | - | 60 V | 40 V | + 125 C | - | - 40 C | - | Through Hole | 22 A | - | 12.45 V | - | - | - | Details | - | FRIDA II | - | - | Tray | BMR457 | - | - | - | - | 1 Output | - | - | - | - | - | - | 296 W | - | - | - | - | 2.25 kV | Isolated | - | 40 V to 60 V | 13.21 mm | 58.4 mm | 22.61 mm | ||
![]() BMR4531000/002 Flex Power Modules | In Stock | - | - | - | 1/4 Brick | - | - | 20 | - | 75 V | 36 V | - | - | - | Yes | SMD/SMT | 33 A | - | 9 V | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | 1 Output | - | - | - | - | - | - | 297 W | - | - | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | 11.6 mm | 57.9 mm | 36.8 mm | ||
![]() PUA1203S1A Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUA1203 | - | - | 13.2 V | 10.8 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 3.3 V | - | Tube | Active | - | 62368-1 | - | 3.3V | -40°C ~ 100°C (With Derating) | - | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 79% | 2 kV | 13.2V | 10.8V | 303mA | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUC1205S1B Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUC1205 | - | - | 13.2 V | 10.8 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 5 V | - | Tube | Active | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 79.5% | 6 kV | 24V | 5V | 200mA | 1 W | - | - | - | - | 6 kVDC | Isolated | Adjustable Output | - | 11.5 mm | 19.7 mm | 7.1 mm | ||
![]() BMR4903317/820H Flex Power Modules | In Stock | - | - | Through Hole | Quarter Brick | Quarter Brick | BMR490 | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tray | Active | - | 62368-1 | - | 12V | -40°C ~ 125°C (With Derating) | - | BMR490 (1300W) | 2.30" L x 1.45" W x 0.57" H (58.4mm x 36.8mm x 14.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 1670 W | 1 | cURus, IEC, UL | 97.6% | - | 60V | 40V | 139A | - | Enable, Active Floating | - | - | - | - | - | - | - | - | - | - | ||
![]() PUC0505S1B Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUC0505 | - | - | 5.5 V | 4.5 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 5 V | - | Tube | Active | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 70% | 6 kV | 24V | 5V | 200mA | 1 W | - | - | - | - | 6 kVDC | Isolated | Adjustable Output | - | 11.5 mm | 19.7 mm | 7.1 mm | ||
![]() PKM4516HDPIHSLA Flex Power Modules | 104 |
| - | Through Hole | Quarter Brick | Quarter Brick | PKM451 | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tray | Active | - | 62368-1 | - | 50V | -40°C ~ 100°C (With Derating) | - | PKM4516HD (500W) | 2.30" L x 1.45" W x 0.50" H (58.4mm x 36.8mm x 12.7mm) | Isolated Module | ITE (Commercial) | 500 W | 1 | cURus, IEC, UL | 95.1% | 2.25 kV | 75V | 36V | 10A | - | Enable, Active High | - | - | - | - | - | - | - | - | - | - | ||
![]() PUA0305S1A Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUA0305 | - | - | 3.63 V | 2.97 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 5 V | - | Tube | Active | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 76% | 2 kV | 3.63V | 2.97V | 200mA | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUA1205S1A Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUA1205 | - | - | 13.2 V | 10.8 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 5 V | - | Tube | Active | - | 62368-1 | - | 5V | -40°C ~ 100°C (With Derating) | - | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 82% | 2 kV | 13.2V | 10.8V | 200mA | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PUC0512D1B Flex Power Modules | In Stock |
| - | Through Hole | 5-SIP Module | - | PUC0512 | - | - | 5.5 V | 4.5 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | 40 mA | 12 V | - 12 V | Tube | Active | - | 62368-1 | - | 12V | -40°C ~ 100°C (With Derating) | - | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | 2 | cURus, IEC, UL | 78% | 6 kV | 24V | 5V | 42mA, 42mA | 1 W | - | -12V | - | - | 6 kVDC | Isolated | Adjustable Output | - | 11.5 mm | 19.7 mm | 7.1 mm | ||
![]() PUC2403S1B Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUC2403 | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tube | Active | - | 62368-1 | - | 3.3V | -40°C ~ 100°C (With Derating) | - | PUC-1B (1W) | 0.78" L x 0.28" W x 0.45" H (19.7mm x 7.1mm x 11.5mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 75% | 6 kV | 24V | 5V | 303mA | - | - | - | - | - | - | - | Adjustable Output | - | - | - | - | ||
![]() PUA2412S1A Flex Power Modules | In Stock |
| - | Through Hole | 4-SIP Module | - | PUA2412 | - | - | 26.4 V | 21.6 V | + 100 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 12 V | - | Tube | Active | - | 62368-1 | - | 12V | -40°C ~ 100°C (With Derating) | - | PUA-1A (1W) | 0.46" L x 0.24" W x 0.40" H (11.6mm x 6.0mm x 10.2mm) | Isolated Module | ITE (Commercial) | 1 W | 1 | cURus, IEC, UL | 80% | 2 kV | 26.4V | 21.6V | 84mA | 1 W | - | - | - | - | 2 kVDC | Isolated | - | - | 10.2 mm | 11.6 mm | 6 mm | ||
![]() PME8318LSR/B Flex Power Modules | In Stock | - | - | Surface Mount | 6-SMD Module | - | PME831 | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tray | Active | - | 62368-1 | - | 1.2 ~ 5.5V | -40°C ~ 85°C (With Derating) | - | PME 8000 (33W) | 0.87" L x 0.49" W x 0.34" H (22.1mm x 12.6mm x 8.5mm) | Non-Isolated PoL Module | ITE (Commercial) | 11 W | 1 | CB, CSA, IEC, TUV, UL | 88.1% | - | 13.2V | 10.8V | 6A | - | Enable, Active Low | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | - | ||
![]() PKU4917VDPINTLC Flex Power | In Stock | - | - | - | - | - | - | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tray | Active | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PUC1217090D2BG Flex Power | In Stock |
| - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tube | Active | - | 60950-1; 62368-1 | - | 17V | -40°C ~ 100°C | - | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | 1.98 W | 2 | cURus, UL | 78% | 6.2 kV | 13.2V | 10.8V | 90mA, 50mA | - | - | -9V | - | - | - | - | - | - | - | - | - | ||
![]() BMR4920300/864 Flex Power | In Stock | - | - | Through Hole | Eighth Brick | Eighth Brick | - | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tray | Active | - | 60950-1; 62368-1 | - | 9.5 ~ 12V | -40°C ~ 125°C (With Derating) | - | BMR492 (600W) | 2.30 L x 0.89 W x 0.50 H (58.4mm x 22.7mm x 12.7mm) | Isolated Module | ITE (Commercial) | 1.104 kW | 1 | cURus, UL | 97.3% | 1.5 kV | 60V | 40V | 92A | - | Enable, Active Low | - | - | - | - | - | Baseplate, Heat Sink, I²C Interface, PMBus™, Remote On/Off, Standby Output | - | - | - | - | ||
![]() PUC1518090D2BG Flex Power | In Stock | - | - | Through Hole | 7-SIP Module, 5 Leads | - | - | - | - | - | - | - | Flex Power Modules | - | - | - | - | - | - | - | Tube | Active | - | 60950-1; 62368-1 | - | 18V | -40°C ~ 100°C | - | PUC-D2BG (2W) | 0.77 L x 0.39 W x 0.49 H (19.5mm x 9.8mm x 12.5mm) | Isolated Module | ITE (Commercial) | 2.07 W | 2 | cURus, UL | 78% | 6.2 kV | 16.5V | 13.5V | 90mA, 50mA | - | - | -9V | - | - | - | - | - | - | - | - | - | ||
![]() BMR3502250/531 Flex Power | In Stock |
| - | Through Hole | Quarter Brick | Quarter Brick | - | - | - | 60 V | 40 V | + 125 C | Flex Power Modules | - 40 C | - | Through Hole | - | - | 12.12 V | - | Tray | Active | - | - | - | 12.12V | -40°C ~ 125°C | - | BMR350 (1.3kW) | 2.30 L x 1.45 W x 0.47 H (58.4mm x 36.8mm x 12.0mm) | Non-Isolated PoL Module, Digital | ITE (Commercial) | 1.697 kW | 1 | UL | 97.7% | - | 60V | 40V | 140A | 1.3 kW | - | - | - | - | - | Non-Isolated / POL | Baseplate, Heat Sink, I²C Interface, PMBus™, Remote On/Off, Standby Output | - | 12 mm | 58.4 mm | 36.8 mm |