- Manufacturer
- Temperature Range
- Approvals
- Manufacturer Part Number
- Frame Rate
- IP Rating
- Weight
- Applications
- Type
- Length
- Temperature reading range
- Temperature reading range (max.)
Attribute column
Manufacturer
FLIR Cameras
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Weight | Accuracy ± °C | Approvals | Brand | Calibrated to | Connections | Dim | Interface Type | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Part # Aliases | Power supply (details) | RoHS | Supply Voltage-Max | Supply Voltage-Min | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Operating Temperature | Packaging | Series | Part Status | Type | Resistance | Applications | Subcategory | Voltage - Supply | Base Part Number | Function | Number of Outputs | Operating Supply Voltage | Interface | Analog IC - Other Type | Operating Supply Current | Output Configuration | Accuracy | Current - Supply | Temperature Range | Protocol | Sensing Distance | Includes | Sensing Method | For Measuring | Standards | Features | Frame Rate | Product Category | Output Voltage Range | IP Rating | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FLIR T560-24-14 FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLIR T560-24-42 FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLIRE50-KIT FLIR | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Flir Displays | FLIRE50-KIT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4-1,202 °F | - | - | - | - | - | - | - | 60 Hz | - | - | IP54 | - | - | - | ||
![]() FLIRONE-IOS-KIT FLIR | In Stock | - | - | - | - | - | - | CE, UL | - | - | - | - | - | Flir Displays | - | - | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4-248 °F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Flir Displays | 55904-7623 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40-1,202 °F | - | - | - | - | - | - | - | 30 Hz | - | - | IP54 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 570g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Building | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FLIR-B200 FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Flir Displays | FLIR-B200 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4-248 °F | - | - | - | - | - | - | - | 9 Hz | - | - | - | - | - | - | ||
![]() FLIRE50BX-NIST FLIR | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Flir Displays | 64501-0601-NIST | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -4-248 °F | - | - | - | - | - | - | - | 60 Hz | - | - | IP54 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | 570g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrical, Mechanical | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89401-0202 FLIR | In Stock | - | - | - | - | 190g | 3°C | - | - | Manufacturers standards (no certificate) | USB,Bluetooth | (L x W x H) 138 x 84 x 24 mm | - | - | - | - | - | - | - | - | - | - | - | -20 up to +400 °C | +400°C | -20°C | - | - | - | - | C5 (Wi-Fi) | - | - | - | - | - | - | 2 | - | - | AC-DC Converters | - | - | - | - | - | - | - | - | - | - | - | MSX®,Built-in LED light,Built-in digital camera,Wi-Fi | - | - | 5,15 | - | 24mm | 138mm | 84mm | ||
![]() 75502-0202 FLIR | In Stock | - | - | - | - | - | - | - | Omron Automation and Safety | - | - | - | - | Omron | - | + 85 C | - 40 C | Wire | E2EX15B3T30R2M | - | - | 30 V | 10 V | - | - | - | - | - | E2E | Active | Infrared Camera, Thermal Imager, Drone | - | - | Sensors | - | - | - | - | 10 V to 30 V | - | - | 20 mA | PNP-NO/NC | - | - | - | - | 15 mm | -- | Inductive | Aerial | - | - | - | Proximity Sensors | - | - | - | 82.3 mm | 42 mm | ||
![]() FLIR T640BX FLIR | In Stock | - | - | - | - | - | - | CSA, UL | - | - | - | - | - | Flir Displays | 55904-7422 | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | 480 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | -40-1,202 °F | - | - | - | - | - | - | - | 30 Hz | - | - | IP54 | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Electrical, HVAC, Industrial, Residential | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63950-1001 FLIR | In Stock | - | - | 20-SOIC (0.295, 7.50mm Width) | 20-SO | 575g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C ~ 85°C | Tape & Reel (TR) | -- | Obsolete | - | - | Laboratory | - | 2.3 V ~ 3.6 V | PCA9564 | Controller | - | - | Parallel | - | - | - | - | 6mA | - | I²C | - | - | - | - | -- | - | - | - | - | - | - | - | - | ||
![]() 63905-1001 FLIR | In Stock | - | - | - | - | 575g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Laboratory | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 435-0007-03-SP FLIR | In Stock | - | - | - | - | 36.5g | - | - | - | - | - | (L x W x H) 14 x 68 x 34 mm | - | - | - | - | - | - | - | - | - | - | - | -20 up to +400 °C | +400°C | -20°C | - | - | - | - | ONE PRO Android USB C | - | - | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | 14mm | 68mm | ||
Tiny WHSL | In Stock | - | - | - | - | 570g | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87503-0303 FLIR | In Stock | - | - | - | - | 394g | 1.5°C | - | - | Manufacturers standards (no certificate) | USB | (L x W x H) 210 x 64 x 81 mm | Bluetooth, USB 2.0 | - | - | - | - | - | - | Li-ion battery | - | - | - | -25 up to +550 °C | +550°C | -25°C | - | - | - | - | TG275 | - | Thermography | - | - | - | - | - | - | - | - | - | - | ±3 °C | - | - | - | - | - | - | - | - | MSX®,Built-in LED light,Built-in digital camera | - | - | - | - | 81mm | 210mm | 64mm | ||
![]() 435-0004-03 FLIR | In Stock | - | - | - | - | 34.5g | - | - | - | - | - | (L x W x H) 14 x 67 x 34 mm | - | - | - | - | - | - | - | - | - | - | - | -20 up to +120 °C | +120°C | -20°C | - | - | - | - | One Gen 3 - IOS | - | - | - | - | - | - | - | - | Apple Lightning | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34mm | 14mm | 67mm |