- Part Status
- EU RoHS
- Type
- Width
- ECCN (US)
- Features
- Height
- Length
- Series
- Temperature reading range
- Temperature reading range (max.)
- Temperature reading range (min.)
Attribute column
Manufacturer
FLIR Equipment - Specialty
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Weight | Product Weight (g) | Accuracy ± °C | Base Product Number | Basic accuracy | Calibrated to | Connections | Dim | Display | ECCN (US) | EU RoHS | Lead Free Status / RoHS Status | Maximum Operating Supply Voltage | Mfr | Package | Power supply (details) | Product Status | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Warranty | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Number of Rows | Shielding | Contact Finish | Voltage | Interface | Cable Termination | Accuracy | Usage | Pitch - Connector | Number of Inputs | Pitch - Cable | Tool Type | Sensing Method | Features | Dimensions (mm) | Height | Length | Width | Contact Finish Thickness | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MG320-NIST FLIR | In Stock | - | - | - | - | - | - | - | MG320 | - | - | - | - | - | - | - | - | - | FLIR Extech | Bulk | - | Active | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUT30 FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PRC-NIST FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | FLIR Extech | Bulk | - | Active | - | - | - | - | - | -- | Obsolete | -- | Socket to Socket | - | 50 | - | - | Gray, Ribbon | 2 | Unshielded | Gold | - | - | IDC | - | -- | 0.100 (2.54mm) | - | 0.050 (1.27mm) | - | - | -- | - | - | 1.50 (457.20mm) | - | 30.0µin (0.76µm) | - | - | ||
![]() PT400 FLIR | In Stock | - | - | - | - | - | 113.4 | - | - | - | - | - | - | - | - | Supplier Unconfirmed | - | 125VAC(Typ) | - | - | - | - | - | - | - | 1Year | - | - | Obsolete | - | - | Programmable Timer | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 65.3x67.8x61 | - | - | - | - | - | - | ||
![]() 90501-0201 FLIR | In Stock | - | - | - | - | 190g | - | 3°C | - | 3% | Manufacturers standards (with certificate) | Bluetooth,WAN,USB 2.0 | - | 8.89cm | - | - | - | - | - | - | - | - | -20 up to 300 °C | 300°C | -20°C | - | - | - | - | - | - | C3-X Compact | - | - | - | - | - | - | - | - | Bluetooth,Wi-Fi,USB 2.0,USB-C® | - | - | - | - | - | - | - | - | MSX®,Wi-Fi,Built-in digital camera,Withstands falls from heights of up to 2 m,Built-in LED light | - | - | - | - | - | - | - | ||
![]() 89401-0203 FLIR | In Stock | - | - | - | - | 690g | - | - | - | - | - | USB 2.0,Bluetooth,Wi-Fi (802.11b/g) | (L x W x H) 235 x 100 x 95 mm | - | - | - | - | - | - | - | - | - | -20 up to +400 °C | +400°C | -20°C | - | - | - | - | - | - | FLIR Cx5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSX®,Built-in LED light,Wi-Fi,Touchscreen | - | 95mm | 235mm | 100mm | - | - | - | ||
![]() AUT35 FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUT20 FLIR | 28 |
| - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AUT20M FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63908-0905 FLIR | In Stock | - | - | - | - | 575g | - | 2°C | - | 2% | Manufacturers standards (no certificate) | - | (L x W x H) 244 x 95 x 140 mm | - | - | - | - | - | - | - | 3.7 V Li-ion battery | - | -20 up to 550 °C | 550°C | -20°C | - | - | - | - | - | - | E8xt | - | - | - | - | - | - | - | - | Micro USB,Wi-Fi | - | - | - | - | - | - | - | - | MSX®,Wi-Fi | - | 140mm | 244mm | 95mm | - | - | - | ||
![]() 87502-0202 FLIR | In Stock | - | - | - | - | 394g | - | - | - | - | Manufacturers standards (no certificate) | USB,Bluetooth | (L x W x H) 210 x 64 x 81 mm | 2.4 portrait | - | - | - | - | - | - | Li-Ion rechargeable battery 3.7V | - | -25 up to +380 °C | +380°C | -25°C | - | - | - | - | - | - | TG267 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MSX® | - | 81mm | 210mm | 64mm | - | - | - | ||
![]() AUT30M FLIR | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | EAR99 | Not Compliant | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 435-0005-03 FLIR | In Stock | - | - | - | - | 34.5g | - | - | - | - | - | - | (L x W x H) 14 x 67 x 34 mm | - | - | - | - | - | - | - | - | - | -20 up to +120 °C | +120°C | -20°C | - | - | - | - | - | - | One Gen 3 - USB-C | - | - | - | - | - | - | - | - | USB-C® | - | - | - | - | - | - | - | - | - | - | 34mm | 14mm | 67mm | - | - | - | ||
![]() MR77 FLIR | 19 | - | Datasheet | 6 Weeks | External | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2013 | MR | Active | Not Applicable | - | - | - | 50°C | 0°C | - | - | - | - | 9V | - | - | 2.5 % | - | - | 3 | - | Moisture Meter | Infrared (IR) | - | - | 139mm | - | 72mm | - | Unknown | RoHS Compliant | ||
![]() MR40 FLIR | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Meter | - | - | - | - | - | 26mm | - | - | RoHS Compliant | ||
![]() MR77-NISTL FLIR | 779 |
| Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | MR | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Meter | - | - | - | - | - | - | - | - | Non-RoHS Compliant |