- Features
- Type
- Battery Cell Size
- Display Type
- Factory Lead Time
- Includes
- Input Type
- Moisture Sensitivity Level (MSL)
- Part Status
- Series
- Temperature Display
- Temperature Range
Attribute column
Manufacturer
FLIR Thermometers
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Weight | Accuracy ± °C | Basic accuracy | Calibrated to | Connections | Dim | Display | Power supply (details) | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Published | Series | Part Status | Moisture Sensitivity Level (MSL) | Type | Interface | Input Type | Temperature Range | Includes | Display Type | Battery Cell Size | Features | Probe Type | Temperature Display | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 63909-1004 FLIR | In Stock | - | - | - | 575g | 2°C | 2% | Manufacturers standards (no certificate) | - | (L x W x H) 244 x 95 x 140 mm | - | 3.7 V Li-ion battery | -20 up to 400 °C | 400°C | -20°C | - | - | - | - | E5xt | Micro USB,Wi-Fi | - | - | - | - | - | MSX®,Wi-Fi | - | - | 140mm | 244mm | 95mm | - | - | ||
![]() 63907-0804 FLIR | In Stock | - | - | - | 575g | 2°C | 2% | Manufacturers standards (no certificate) | - | (L x W x H) 244 x 95 x 140 mm | - | 3.7 V Li-ion battery | -20 up to +550 °C | +550°C | -20°C | - | - | - | - | E6xt | Micro USB,Wi-Fi | - | - | - | - | - | MSX®,Wi-Fi | - | - | 140mm | 244mm | 95mm | - | - | ||
![]() 88701-0101 FLIR | In Stock | - | - | - | 410g | 5°C | 5% | Manufacturers standards (with certificate) | USB 2.0 | - | 6.09cm | - | -10 up to 400 °C | 400°C | -10°C | - | - | - | - | K1 | USB 2.0,USB-C® | - | - | - | - | - | MSX®,very robust,Built-in LED light,Built-in digital camera | - | - | - | - | - | - | - | ||
![]() TG56-NIST FLIR | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Flir Spot | Active | Not Applicable | Handheld, Gun | - | Infrared | -22~1202°F -30°C~650°C | Battery, Holder, Manual | LCD | AAA 3 | Laser Sight, Min/Max/Ave | K | C°/F° | - | - | - | - | - | ||
![]() TG54 FLIR | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Flir Spot | Active | Not Applicable | Handheld, Gun | - | Infrared | -22~1202°F -30°C~650°C | Battery, Holder, Manual | LCD | AAA 3 | Laser Sight, Min/Max/Ave | - | C°/F° | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() TG56 FLIR | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | 2015 | Flir Spot | Active | Not Applicable | Handheld, Gun | - | Infrared | -22~1202°F -30°C~650°C | Battery, Holder, Manual | LCD | AAA 3 | Laser Sight, Min/Max/Ave | K | C°/F° | - | - | - | No SVHC | Non-RoHS Compliant | ||
![]() TG54-NIST FLIR | In Stock | - | Datasheet | 6 Weeks | - | - | - | - | - | - | - | - | - | - | - | - | Flir Spot | Active | Not Applicable | Handheld, Gun | - | Infrared | -22~1202°F -30°C~650°C | Battery, Holder, Manual | LCD | AAA 3 | Laser Sight, Min/Max/Ave | - | C°/F° | - | - | - | - | - |