- Product
- Display Type
- Accuracy
- Mfr
- Package
- Product Status
- Resolution
- Sensitivity
- Series
- Temperature Range
- Type
- Features
Attribute column
Manufacturer
Extech Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Feature | Shell Material | Supplier Device Package | Housing Material | Weight | Body Material | Contact Material - Plating | Accuracy ± °C | Base Product Number | Basic accuracy | Brand | Cable Types | Calibrated to | Connections | Contact Finish Mating | Contact Materials | Data Converters | Display | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Manufacturer Part Number | Measured Components | Mfr | Number of I/Os | Package | Power supply (details) | Primary Material | Product Status | RoHS | Safety Rating | Temperature reading range | Temperature reading range (max.) | Temperature reading range (min.) | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Termination | Connector Type | Type | Number of Positions | Color | Gender | Fastening Type | Subcategory | Current Rating (Amps) | Orientation | Shielding | Ingress Protection | Frequency | Insulation Color | Shell Finish | Shell Size - Insert | Voltage | Interface | Oscillator Type | Speed | RAM Size | Shell Size, MIL | Voltage - Supply (Vcc/Vdd) | Core Processor | Peripherals | Program Memory Type | Core Size | Program Memory Size | Connectivity | Accuracy | Thread Size | Resolution | Product Type | Temperature Range | Number of Positions/Contacts | Includes | Specifications | EEPROM Size | Display Type | Internal Switch(s) | Sensitivity | Body Color | Industry Recognized Mating Diameter | Actual Diameter | Mating Length/Depth | Product | Features | Product Category | Equipment Type | Contact Finish Thickness - Mating | Material Flammability Rating | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CLT600 FLIR Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Power Cable, Telecommunication Cable | - | - | - | - | - | - | 1 | - | - | Voltage | FLIR Extech | - | Box | - | - | Active | Details | 450 V | - | - | - | - | - | - | Bulk | - | - | - | Wire Tracer | - | - | - | - | - | - | - | - | - | 125 kHz | - | - | - | 12 VAC to 450 VAC, 12 VDC to 450 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Detects Common Wiring Problems, Identifies Breakers, Measures AC, DC Voltage 12V to 450V | - | LCD | - | - | - | - | - | - | Advanced Cable Locator and Tracer Kit | - | - | Cable Locator and Tracer Kit | - | - | CAT III 450V | ||
![]() FLIR T840-24-14-NIST Extech | In Stock | - | - | Free Hanging (In-Line) | - | - | Aluminum Alloy | - | - | - | - | - | - | CA310 | - | - | - | - | - | Silver | - | - | - | - | - | - | - | ITT Cannon, LLC | - | Bulk | - | Metal | Active | - | - | - | - | - | - | - | -55°C ~ 125°C | - | MIL-DTL-5015, CA-B | Crimp | Receptacle, Female Sockets | - | 12 | Olive Drab | - | Reverse Bayonet Lock | - | 22A | N (Normal) | Shielded | IP67 - Dust Tight, Waterproof | - | - | Olive Drab Cadmium | 24-19 | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | - | 464 x 348 | - | - 20 C to + 1500 C | - | - | - | - | LCD | - | 30 mK | - | - | - | - | Thermal Cameras | Strain Relief | - | - | - | - | - | ||
![]() FLIR E8XT-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro USB, WiFi | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | Point and Shoot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 C, 2 % | - | 320 x 240 | - | - 20 C to + 550 C | - | - | - | - | LCD, 3 in, 320 x 240 | - | 0.05 C | - | - | - | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() FLIR T840-42-14-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | - | 464 x 348 | - | - 20 C to + 1500 C | - | - | - | - | LCD | - | 30 mK | - | - | - | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() FLIR T840-14-NIST Extech | In Stock | - | - | Free Hanging (In-Line) | - | - | - | - | Polyamide (PA), Nylon | - | Brass | Nickel | - | - | - | - | - | - | - | - | Phosphor Bronze | - | - | - | - | - | - | GlobTek, Inc. | - | Bulk | - | - | Active | - | - | - | - | - | 48VDC | - | - | - | - | Solder Eyelet(s) | Plug | - | - | - | Female | - | - | 8.5 A | - | - | - | - | Black | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | - | 464 x 348 | - | - 20 C to + 1500 C | 2 Conductors, 2 Contacts | - | - | - | LCD | Does Not Contain Switch | 30 mK | - | 2.10mm ID (0.083), 5.50mm OD (0.217) | 0.083 (2.10mm ID), 0.209 (5.30mm OD) | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() IRC130 Extech | In Stock | - | - | Surface Mount | 64-LQFP | - | - | 64-LQFP (10x10) | - | 394g | - | - | 1°C | MB95F774 | 1% | - | - | Manufacturers standards (no certificate) | - | - | - | A/D 8x8/12b | 2.4 TFT color display (320 x 240 pixels) | - | - | - | - | Infineon Technologies | 59 | Bulk | 3.6 V lithium ion battery | - | Obsolete | - | - | -25 up to +650 °C | +650°C | -25°C | - | - | -40°C ~ 85°C (TA) | - | F²MC-8FX MB95770L | - | - | IRC130 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | USB | External | 16MHz | 512 x 8 | - | 1.8V ~ 5.5V | F²MC-8FX | LCD, LVD, POR, PWM, WDT | FLASH | 8-Bit | 20KB (20K x 8) | I²C, SIO, UART/USART | 1 % | - | 80 x 60 | - | - 25 C to + 650 C | - | - | - | - | TFT | - | 70 mK | - | - | - | - | Infrared Thermometers | MSX® | - | - | - | - | - | ||
![]() CA945 Extech | In Stock | - | - | Panel Mount, Through Hole | - | Flange | Stainless Steel | - | - | - | - | - | - | - | - | - | - | - | - | Gold | Copper Alloy | - | - | - | - | - | - | Glenair | - | Retail Package | - | Metal | Active | Non-Compliant | - | - | - | - | - | - | -65°C ~ 175°C | - | 806 | Solder | Receptacle, Female Sockets | - | - | Silver | - | Threaded | - | - | E | - | - | - | - | Passivated | 45-97 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ground | - | - | - | - | - | ||
![]() CLT600 Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Extech | Power Cable, Telecommunication Cable | - | - | - | - | - | - | 1 | Extech | - | Voltage | - | - | - | - | - | - | Details | 450 V | - | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | Test Equipment | - | - | - | - | 125 kHz | - | - | - | 12 VAC to 450 VAC, 12 VDC to 450 VDC | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LAN/Telecom/Cable Testing | - | - | - | - | - | LCD | - | - | - | - | - | - | Advanced Cable Locator and Tracer Kit | - | LAN/Telecom/Cable Testing | Cable Locator and Tracer Kit | - | - | - | ||
![]() T300095 Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Johnson Controls | VS-VB00217 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Infrared Lens | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Camera Lens | - | - | - | - | - | - | ||
![]() FLIR T840-24-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | - | 464 x 348 | - | - 20 C to + 1500 C | - | - | - | - | LCD | - | 30 mK | - | - | - | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() FLIR T840-42-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PEI-Genesis | - | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | +/- 2 C, 2 % | - | 464 x 348 | - | - 20 C to + 1500 C | - | - | - | - | LCD | - | 30 mK | - | - | - | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() FLIR E6XT-NIST Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Micro USB, WiFi | - | - | - | - | - | IXYS | PS2401-IXYS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Point and Shoot | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 C, 2 % | - | 240 x 180 | - | - 20 C to + 550 C | - | - | - | - | LCD, 3 in, 320 x 240 | - | 0.06 C | - | - | - | - | Thermal Cameras | - | - | - | - | - | - | ||
![]() TG165-X Extech | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Spot Thermal Camera | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 % | - | 80 x 60 | - | - 10 C to + 45 C | - | - | - | - | LCD, 2 in TFT | - | 150 mK | - | - | - | - | Thermal Cameras | - | - | - | - | - | - |