- Height
- Width
- A DC reading range (max.)
- Amperage reading range DC (min.)
- Analogue bar graph display
- Basic accuracy
- Calibrated to
- Capacitance
- Case Code (Imperial)
- Case Code (Metric)
- Current reading
- Depth
Attribute column
Manufacturer
FLUKE Terminals - Quick Connects, Quick Disconnect Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Dielectric Material | Weight | A DC reading range (max.) | Amperage reading range DC (min.) | Analogue bar graph display | Basic accuracy | Calibrated to | Current reading | Dim | Display | Display (counts) | Displays | Frequency reading range | Indication | Lowest resolution, DC current | Lowest resolution, DC voltage | Max. current measuring range, DC | Max. voltage measuring range, DC | Measured value memory | Measurement type (details) | Multiple display | Opening range of current clamps | Power supply (details) | Reading category | Reading range - capacity | Reading range - resistance | RoHS | Voltage DC reading range (max.) | Voltage metering | Voltage Rating (DC) | Voltage reading range DC (min.) | Tolerance | Termination | Type | Max Operating Temperature | Min Operating Temperature | Capacitance | Depth | Case Code (Metric) | Case Code (Imperial) | Dielectric | Interface | Resolution | Features | Temperature | Height | Length | Width | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3362365 FLUKE | In Stock | - | - | - | - | 415g | 100mA | 0.01mA | No | 0.2% | Manufacturers standards (no certificate) | DC | (W x H) 76 mm x 248 mm | Digital | 1200 | LCD | - | Digital | 10 µA | 10 mV | 0.1 | 30 | No | True RMS | Yes | 5mm | 4 mignon batteries (type AA) | CAT II 300 V | - | - | - | 30V | DC | - | 0.01V | - | - | 773 | - | - | - | - | - | - | - | none | 0.01mA | Current draw reading | - | 248mm | - | 76mm | - | ||
![]() 428441 FLUKE | In Stock | - | - | Surface Mount | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | 20 % | SMD/SMT | - | 85 °C | -25 °C | 39 nF | 1.25 mm | 2012 | 0805 | Y5V | - | - | - | - | 1.45 mm | 2 mm | 1.25 mm | Lead Free |