- Connector Type
- Contact Gender
- DIN Conformance
- ECCN Code
- EMI Shielded
- HTS Code
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Mounting Styles
- Mounting Type
- Option
Attribute column
Manufacturer
Foxconn Power, Line Cables and Extension Cords
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Total Number of Contacts | Reach Compliance Code | Reference Standard | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | EMI Shielded | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MH11741-BZ6S-7F Foxconn | In Stock | - | Datasheet | BOARD | 0.551 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | 105 °C | -55 °C | LEAD FREE | Active | EAR99 | MINI DIN CONNECTOR | ROHS COMPLIANT | 8536.69.40.20 | NO | YES | NO | GENERAL PURPOSE | 4 | unknown | UL | 0.512 inch | FEMALE | 0.307 inch | 2 A | RND PIN-SKT | 30 mΩ | 1000000000 Ω | RECEPTACLE | SOLDER | POLAR PIN POSITION | 750VAC V | 1 | 500 Cycles | 34.2496 N | 8.896 N | BLACK | NO | 0.094 inch | FLASH inch |