- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Mounting Type
- Termination Type
- DIN Conformance
- IEC Conformance
- MIL Conformance
- Option
- Contact Materials
- Contact Finish Mating
Attribute column
Manufacturer
Foxconn Barrel - Audio Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Option | Reach Compliance Code | Reference Standard | Body Breadth | Contact Gender | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | Durability | Number of Poles | Contact Finish Termination | Insulator Color | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3V111TY-RA90AN-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 3V111T1-R14011-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UT11123-11505-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UEA1111-N34AM2-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB1111-N40011-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JPD521-RP1AA3B-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM3611-NS420203-7H Foxconn | 2800 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA6331-0400T5B-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA6331-1000T5B-7H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JA13331-G2 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.26 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -40 °C | - | Obsolete | - | - | EAR99 | 3.5mm Audio | 94V-0 | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.5 inch | FEMALE | 0.717 inch | 1 A | RND PIN-SKT | 30 mΩ | 1X1 HORIZONTAL | 100000000 Ω | PLUG | SOLDER | POLARIZED KEY | 500VAC V | 1 | 500 Cycles | 5 | - | - | 0.09 inch | FLASH inch | ||
![]() JA13331-K2-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.34 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -40 °C | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | UL 94V-0 | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.5 inch | FEMALE | 0.717 inch | 1 A | RND PIN-SKT | 30 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | SOLDER | - | 500VAC V | 1 | 500 Cycles | 5 | - | - | 0.09 inch | FLASH inch | ||
![]() JA1333L-D13B-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.47 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | LEAD FREE | Active | Yes | - | EAR99 | 3.5mm Audio | ROHS COMPLIANT | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.453 inch | FEMALE | 0.699 inch | 1 A | RND PIN-SKT | 100 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | SOLDER | POLARIZED KEY | 500VAC V | 1 | 1500 Cycles | 5 | Gold Flash (Au) | - | 0.09 inch | FLASH inch | ||
![]() JA0333L-M112-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.378 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 85 °C | -25 °C | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | ROHS COMPLIANT | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.411 inch | FEMALE | 0.689 inch | 1 A | RND PIN-SKT | 100 mΩ | 1X1 VERTICAL | 100000000 Ω | JACK | SOLDER | POLARIZED KEY | 500VAC V | 1 | 1500 Cycles | 5 | Gold Flash (Au) | - | 0.091 inch | FLASH inch | ||
![]() JA13331-N217-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDERABLE RETENTION CLIPS | 0.472 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | ROHS COMPLIANT | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.394 inch | FEMALE | - | 1 A | RND PIN-SKT | 30 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | SOLDER | POLARIZED KEY | 500VAC V | 1 | 5000 Cycles | 3 | - | PINK | 0.125 inch | FLASH inch | ||
![]() JA13331-P305-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | 0.497 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | LEAD FREE | Active | - | e4 | EAR99 | 3.5mm Audio | ROHS COMPLIANT | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.236 inch | FEMALE | - | 1 A | RND PIN-SKT | 100 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | SOLDER | POLARIZED KEY | 500VAC V | 1 | 1500 Cycles | 7 | GOLD FLASH | - | 0.11 inch | FLASH inch | ||
![]() JAS3331-HAKP-4F Foxconn | In Stock | - | Datasheet | BOARD | - | SOLDERABLE RETENTION CLIPS | 0.971 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | STANDARD: UL 94V-0 | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 1.484 inch | FEMALE | 0.978 inch | 1 A | RND PIN-SKT | 100 mΩ | 2X6 HORIZONTAL | - | JACK | SOLDER | POLARIZED KEY | 500VAC V | 6 | 1500 Cycles | 26 | - | - | 0.09 inch | FLASH inch | ||
![]() JA13331-N544-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | 0.47 inch | NOT APPLICABLE | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | - | Active | - | - | EAR99 | 3.5mm Audio | ROHS COMPLIANT | 8536.69.40.10 | - | - | - | - | unknown | UL | 0.394 inch | FEMALE | 0.581 inch | 1 A | RND PIN-SKT | 100 mΩ | - | 100000000 Ω | JACK | SOLDER | POLARIZED KEY | 500VAC V | 1 | 1500 Cycles | 5 | Gold Flash (Au) | - | 0.09 inch | FLASH inch | ||
![]() JAF3331-H1U7-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | 3.5mm AUDIO | STANDARD: UL 94V-0 | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | - | - | - | - | - | - | - | 5X2 HORIZONTAL | - | JACK | SOLDER | - | - | 5 | - | 21 | - | - | - | - | ||
![]() JA9333L-B2S3-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | - | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | - | - | - | - | - | - | - | 1X1 HORIZONTAL | - | PLUG | SOLDER | - | - | 1 | - | 4 | NOT APPLICABLE | - | - | - | ||
![]() JA13331-L102-4F Foxconn | 9999 | - | Datasheet | BOARD | - | SPLIT BOARD LOCK | 0.47 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 85 °C | -25 °C | LEAD FREE | Active | - | - | EAR99 | 3.5mm Audio | STANDARD: UL 94V-0 | 8536.69.40.10 | NO | NO | NO | GENERAL PURPOSE | unknown | UL | 0.453 inch | FEMALE | 0.699 inch | 1 A | RND PIN-SKT | 100 mΩ | 1X1 HORIZONTAL | 100000000 Ω | JACK | SOLDER | - | 500VAC V | 1 | 1500 Cycles | 5 | - | - | 0.09 inch | FLASH inch |