- Connector Type
- Package
- Body/Shell Style
- Characteristic Impedance
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- Coupling Type
- DIN Conformance
- ECCN Code
- Filter Feature
Attribute column
Manufacturer
Foxconn Coaxial Connectors (RF)
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Panel Mount | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Interface Diameter | Interface Type | Mfr | Mounting Styles | Operating Frequency (Max) | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Series | JESD-609 Code | ECCN Code | Connector Type | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Option | Reach Compliance Code | Contact Gender | Body/Shell Style | Termination Type | Coupling Type | Impedance | Number of Ports | Contact Finish Termination | Operating Temperature Range | Characteristic Impedance | RF Series |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() U.FL-R-SMT-1 01 Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | Infineon Technologies | - | - | Tape & Reel (TR) | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KK12011-02-7H Foxconn | 709 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() KMC1001-F007-7F FOXCONN | 2000 |
| Datasheet | - | - | - | - | 6GHz | - | 2.1mm | Inner hole | - | - | - | Tape & Reel (TR) | - | - | - | true | - | - | - | Board-End | - | - | - | - | - | - | - | - | - | - | - | 50Ω | 1 | - | -40℃~+90℃ | - | IPEX | ||
![]() KFM110Z-1002-7F Foxconn | In Stock | - | Datasheet | BOARD | NO | NOT SPECIFIED | BRASS | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | STRAIGHT | 6 GHz | - | LEAD FREE | Active | - | - | - | e4 | EAR99 | RF CONNECTOR | 8536.69.40.10 | NO | NO | NO | NO | GENERAL PURPOSE | unknown | MALE | JACK | SURFACE MOUNT | SNAP | - | - | Gold (Au) - with Nickel (Ni) barrier | - | 50 Ω | - |