- ECCN Code
- HTS Code
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- Mounting Type
- Contact Finish Mating
- Contact Gender
- Filter Feature
- Option
- Termination Type
Attribute column
Manufacturer
Foxconn D-Sub Connectors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Mounting Option 1 | Mounting Option 2 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | RoHS | Shell Sizes | Operating Temperature | Series | Size / Dimension | JESD-609 Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Function | Base Resonator | Current - Supply (Max) | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Absolute Pull Range (APR) | Terminal Length | Height Seated (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QJ3119C-WFB1-4F FOXCONN | 15017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DV11201-H5R6-4F FOXCONN | 418 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ11A37-H5N7-4F Foxconn | In Stock | - | - | Surface Mount | 4-SMD, No Lead | - | - | SG-8101 | - | - | - | - | - | EPSON | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | -40°C ~ 105°C | SG-8101 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | - | - | XO (Standard) | - | - | - | - | - | - | - | - | - | 1.8V ~ 3.3V | - | - | 20.95 MHz | ±20ppm | CMOS | - | Enable/Disable | Crystal | 6.8mA (Typ) | - | - | - | - | - | - | - | - | - | - | 3.5mA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.055 (1.40mm) | - | - | ||
![]() 3VM11201-D730-7H FOXCONN | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DZ11A51-H8R3-4F FOXCONN | 18 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM10193-H553-4F FOXCONN | 1928 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QJ51191-LFB4-7F FOXCONN | 1 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() LDN2423-17CT0-7H FOXCONN | 9999 |
| - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH11121-DBT1-4F FOXCONN | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tray | - | - | - | true | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM10197-H522-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | 1.213 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2+3 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 1/E | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | 1POLE, 15POSITION ALSO AVAILABLE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2+3 | STAGGERED | 1.239 inch | MALE | 94V-0 | NO | 0.887 inch | 2 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | .109/.09 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | GOLD (15) | STAGGERED | - | - | - | - | - | - | 0.125 inch | - | 15u inch | - | ||
![]() DM10191-H521-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | - | - | - | 1.213 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2+3 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 1/E | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR: 9 CONTACTS; 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2+3 | STAGGERED | 1.239 inch | MALE-FEMALE | 94V-0 | NO | 0.887 inch | 2 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | .109/.09 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | GOLD FLASH | STAGGERED | - | - | - | - | - | - | 0.125 inch | - | FLASH inch | - | ||
![]() UDBB13-S2-JA Foxconn | In Stock | - | Datasheet | BOARD | - | #4-40 | LOCKING | - | 1.208 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2 | 105 °C | -55 °C | - | - | Active | - | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | W/O FEMALE SCREW LOCK | 8536.69.40.30 | NO | NO | NO | YES | NO | GENERAL PURPOSE | 9 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2 | STAGGERED | 0.489 inch | FEMALE | 94V-0 | NO | 0.497 inch | 2 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | 2.8448 mm | - | STAGGERED | - | 29.8016 N | 1.807 N | 0.112 inch | BLACK | - | 0.125 inch | - | 30u inch | - | ||
![]() DM10157-H230-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | - | LOCKING | - | 1.213 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2+2 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 1/E | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR: 9 CONTACTS; 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2+2 | STAGGERED | 1.239 inch | MALE | 94V-0 | NO | 0.778 inch | 2 A | RND PIN-SKT | - | - | 5000000000 Ω | 0.109 inch | PLUG | SOLDER | 1000VAC V | 4.064 mm | GOLD (15) | STAGGERED | - | - | - | - | TEAL | - | 0.125 inch | - | 15u inch | - | ||
![]() DM10151-P71-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR: 9 CONTACTS, 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM10151-H572-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | - | - | - | - | LEAD FREE | Active | - | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR: 9 CONTACTS, 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | - | unknown | - | - | - | - | - | - | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | - | - | - | SOLDER | - | - | NOT APPLICABLE | - | - | - | - | - | - | - | - | - | - | - | ||
![]() DM10152-H5W3-4F Foxconn | In Stock | - | Datasheet | BOARD | - | #4-40 | SCREWLOCKS | - | 1.22 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2 | STAGGERED | 1.244 inch | MALE | 94V-0 | NO | 0.776 inch | 2 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | 0.109 inch | RECEPTACLE | SOLDER | 1000VAC V | 2.8448 mm | NOT APPLICABLE | STAGGERED | - | - | - | - | - | - | 0.125 inch | - | 20u inch | - | ||
![]() DM10191-H561-4F Foxconn | In Stock | - | Datasheet | BOARD | - | #4-40 | SCREWLOCKS | - | 1.22 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 2+3 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 1/E | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR: 15 CONTACTS, 1/E SHELL SIZE | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2+3 | STAGGERED | 1.239 inch | MALE-FEMALE | 94V-0 | NO | 0.887 inch | 2 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | .109/.09 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | - | NOT APPLICABLE | STAGGERED | - | - | - | - | - | - | 0.125 inch | - | FLASH inch | - | ||
![]() DM11356-82N3-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | LOCKING | - | - | 2.088 inch | GOLD (10) | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | ONE | 2 | - | - | - | LEAD FREE | Active | - | - | 3/B | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.77 mm | unknown | - | - | - | - | - | - | - | 2 | STAGGERED | 0.494 inch | MALE | 94V-0 | NO | - | - | - | - | - | - | 0.109 inch | - | SOLDER | - | 2.84 mm | GOLD (10) | STAGGERED | - | - | - | 0.112 inch | - | - | - | - | - | - | ||
![]() DM11391-59-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | 2.089 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | TWO | 2+2 | 105 °C | -55 °C | - | LEAD FREE | Active | - | - | 3/B | - | - | - | e4 | EAR99 | D SUBMINIATURE CONNECTOR | - | OTHER STACKING CONNECTOR, 15 CONTACTS AVAILABLE, SHELL SIZE: 2/A | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 2+2 | STAGGERED | 1.24 inch | FEMALE-FEMALE | 94V-0 | NO | 0.76 inch | 3 A | RND PIN-SKT | 35 mΩ | - | 5000000000 Ω | .109/.109 inch | PLUG-RECEPTACLE | SOLDER | 1000VAC V | 3.9116 mm | GOLD FLASH | STAGGERED | - | - | - | 0.112 inch | - | - | 0.125 inch | - | FLASH inch | - | ||
![]() DZ11A31-D5N7-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | LOCKNUT | - | 1.221 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | - | 3 | 85 °C | -20 °C | - | LEAD FREE | Active | - | - | 2/A | - | - | - | - | EAR99 | D SUBMINIATURE CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.7686 mm | unknown | - | - | - | UL | - | - | - | 3 | STAGGERED | 0.489 inch | FEMALE | 94V-0 | NO | 0.42 inch | 2 A | RND PIN-SKT | 25 mΩ | - | 5000000000 Ω | 0.09 inch | PLUG | SOLDER | 1000VAC V | - | - | STAGGERED | - | - | - | - | BLUE | - | 0.105 inch | - | FLASH inch | - |