- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- ECCN Code
- HTS Code
- Package Description
- Contact Finish Mating
- Contact Gender
- Total Number of Contacts
- Mounting Styles
- Mounting Type
Attribute column
Manufacturer
Foxconn Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JM37121-K001-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | BRASS | LOCKING | PEG | - | 1.23 inch | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 2 PORTS, 8 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | - | 2 | STAGGERED | 0.54 inch | FEMALE | 94V-0 | NO | 0.84 inch | 1.5 A | TELCOM, MODULAR | - | 500000000 Ω | - | JACK | SOLDER | - | 1000VDC V | 2 | 2.54 mm | - | GOLD FLASH | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() LD2136H-M87L6 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | GOLD | - | - | - | - | - | - | - | - | ||
![]() QB11601-DP1-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | 3.391 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 2.54 mm | unknown | - | UL | 4 | STAGGERED | 0.301 inch | FEMALE | 94V-0 | NO | - | 1 A | BELLOWED TYPE | 40 mΩ | 1000000000 Ω | - | PLUG | SOLDER | - | 250VAC V | - | 1.905 mm | - | GOLD FLASH | RECTANGULAR | .8896 N | .139 N | - | - | - | 0.02 inch | FLASH inch | ||
![]() JFM3851A-012F-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA11343-PHB2-AF Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | - | - | 2.095 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | unknown | - | UL | - | - | 0.287 inch | FEMALE | 94V-0 | NO | 0.468 inch | 1 A | SQ PIN-SKT | 35 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SOLDER | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | 0.1 inch | BLACK | PREASSEM CONN | - | 30u inch | ||
![]() JFM24010-0158-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UV31413-K5-4F Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QA61343-PNA4-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QH81127-ECK8-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | 1.654 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 3 | 85 °C | -20 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 29 | 1.905 mm | unknown | - | UL | 3 | RECTANGULAR | 0.433 inch | FEMALE | 94V-0 | NO | 0.598 inch | 1.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.075 inch | PLUG | SOLDER | - | 500VAC V | - | 1.905 mm | - | GOLD (15) | STAGGERED | - | - | 0.075 inch | GRAY | - | 0.094 inch | 15u inch | ||
![]() JFM38U1A-21ST-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QL00303-D24B01-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | M2X0.4 | LOCKPIN | SCREW | 1.58 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | PLASTIC | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | DOCKING CONNECTOR | RATED CURRENT(POWER): 3A | 8536.69.40.30 | NO | NO | NO | NO | YES | GENERAL PURPOSE | 64 | 0.5 mm | unknown | TIN | - | 2 | RECTANGULAR | 0.346 inch | MALE | - | NO | 0.531 inch | 0.3 A | DOCKING | 130 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 170VAC V | 1 | - | 5000 Cycles | GOLD (30) | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() UB01123-4HHS-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | SPLIT BOARD LOCK | - | 0.575 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | - | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | USB CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.0066 mm | unknown | - | UL | 1 | RECTANGULAR | 0.284 inch | FEMALE | 94V-0 | NO | 0.472 inch | 1.5 A | USB SER A FLAT | 30 mΩ | 1000000000 Ω | - | PLUG | SOLDER | POLARIZED HOUSING | 500VAC V | 1 | - | 1500 Cycles | GOLD (30) | - | - | - | - | - | - | 0.125 inch | 30u inch | ||
![]() JFM3131A-3320W Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UH51813-DHQ5-7F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | PEG | DETENTS | 0.217 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | - | 75 °C | -30 °C | LEAD FREE | Active | - | - | - | EAR99 | USB CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 0.4572 mm | unknown | - | UL | 1 | RECTANGULAR | 0.106 inch | FEMALE | 94V-0 | NO | 0.256 inch | 1 A | USB SER A FLAT | 50 mΩ | 50000000 Ω | - | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 350VAC V | 1 | - | 3000 Cycles | - | - | - | - | - | - | - | - | 30u inch | ||
![]() QS10183-F06-TR Foxconn | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | LOCKING | SOLDER HOLDING POSTS | - | 0.497 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 80 °C | -30 °C | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 0.4572 mm | unknown | - | UL | 1 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | NO | 0.258 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 350VAC V | 1 | - | 12000 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | - | 30u inch | ||
![]() JM10421-K001-4F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | SPLIT BOARD LOCK | - | 1.028 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | 85 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 2 PORTS 4-POSITIONS EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.032 mm | unknown | - | UL | 2 | STAGGERED | - | FEMALE | 94V-0 | NO | 0.713 inch | 1.5 A | TELCOM, MODULAR | - | - | - | JACK | SOLDER | POLARIZED HOUSING | 1000VDC V | 2 | 2.54 mm | 1000 Cycles | GOLD | STAGGERED | - | - | - | BLACK | - | 0.098 inch | FLASH inch | ||
![]() QL11203-C642-7F Foxconn | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | GUIDE PIN | SPLIT BOARD LOCK | LOCKING | 0.99 inch | GOLD (30) OVER NICKEL | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | - | UL | - | - | 0.239 inch | FEMALE | 94V-0 | NO | 0.25 inch | 0.5 A | - | 120 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1 | - | 10000 Cycles | GOLD (30) OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 30u inch | ||
![]() QA01342-PN92-AF Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (20) | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | - | - | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD (20) | - | - | - | - | - | - | - | - | ||
![]() QH11121-DAGH-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | e3 | - | EAR99 | DVI+VGA CONNECTOR | OTHER STACKING CONNECTOR: 15 CONTACTS | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() JFM31U1C-3411W Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | RJ CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |