- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Connector Type
- ECCN Code
- HTS Code
- Package Description
- Contact Finish Mating
- Contact Gender
- Total Number of Contacts
- Mounting Styles
- Mounting Type
Attribute column
Manufacturer
Foxconn Modular Connectors - Wiring Blocks
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Shell Material | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Shell Finish | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() JFM31A1A-0106W Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Lifetime Buy | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM36113-L1H7-7F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | SOLDER HOLDING POSTS | - | 0.637 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | 70 °C | -30 °C | LEAD FREE | End Of Life | - | - | - | EAR99 | RJ CONNECTOR | STANDARD: RJ45 | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.04 mm | unknown | - | UL | 3 | MIXED | 0.445 inch | FEMALE | 94V-0 | NO | 0.591 inch | 1.5 A | TELCOM, MODULAR | 50 mΩ | 200000000 Ω | - | JACK | SOLDER | POLARIZED HOUSING | 500VAC V | 1 | - | 1000 Cycles | - | RECTANGULAR | - | - | NATURAL | 0.065 inch | 30u inch | ||
![]() QB11203-B1-4F Foxconn | In Stock | - | Datasheet | BOARD AND PANEL | - | #4-40 | - | SCREW | 1.813 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | unknown | - | UL | 4 | STAGGERED | 0.37 inch | FEMALE | 94V-0 | NO | 0.455 inch | 1 A | BELLOWED TYPE | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SOLDER | - | 500VAC V | - | 1.905 mm | - | GOLD (30) | RECTANGULAR | .8618 N | .1946 N | - | 0.11 inch | 30u inch | ||
![]() QL0030L-D24E01-4F Foxconn | In Stock | - | Datasheet | BOARD | - | GUIDE PIN | PEG | LOCKING | 1.583 inch | GOLD FLASH OVER PALLADIUM NICKEL | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT, WITH POWER PIN | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.508 mm | unknown | - | UL | 2 | RECTANGULAR | 0.346 inch | MALE | 94V-0 | NO | 0.65 inch | 0.3 A | CENTRONIC | 130 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VDC V | 1 | 6.096 mm | 5000 Cycles | GOLD FLASH OVER PALLADIUM NICKEL | RECTANGULAR | - | - | NATURAL | - | FLASH inch | ||
![]() JI51015-S005-4F Foxconn | In Stock | - | Datasheet | BOARD | BRASS | LOCKING | SPLIT BOARD LOCK | - | 0.61 inch | GOLD (50) | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | 85 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | UL | - | STAGGERED | 0.536 inch | FEMALE | 94V-0 | NO | 0.825 inch | 1.5 A | TELCOM, MODULAR | - | - | - | JACK | SOLDER | - | 1500VAC V | 1 | - | 1000 Cycles | GOLD (50) | - | - | - | BLACK | 0.126 inch | 50u inch | ||
![]() QL00253-A605-9F Foxconn | In Stock | - | Datasheet | BOARD | - | LOCKING | PEG | - | 1.254 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | LEAD FREE | End Of Life | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.9906 mm | unknown | - | UL | 2 | RECTANGULAR | 0.252 inch | MALE | 94V-0 | NO | 0.332 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 1 | 7.239 mm | 5000 Cycles | - | RECTANGULAR | - | - | NATURAL | - | 30u inch | ||
![]() UEA1112C-4EZ1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | USB CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() JFM38U1B-B311-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QL00203-C635 Foxconn | In Stock | - | Datasheet | CABLE | - | - | EDGE MOUNT | - | - | AU | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | - | 2 | 85 °C | -40 °C | - | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | - | UL | 2 | RECTANGULAR | 0.2 inch | MALE | 94V-0 | NO | - | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | - | - | - | - | 5000 Cycles | - | RECTANGULAR | - | - | - | - | 30u inch | ||
![]() LD2122H-S0BL6 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() JFM25011-0510W Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Obsolete | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UB11123-SR3-7F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | USB CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() UEA11123-4EL1-4F Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() JM36111-KD10-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | LOCKING | SPLIT BOARD LOCK | - | 0.61 inch | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | 1 | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | SHIELDED | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | - | 2 | STAGGERED | 0.536 inch | FEMALE | 94V-0 | NO | 0.825 inch | 1.5 A | TELCOM, MODULAR | - | - | - | JACK | SOLDER | - | 1000VDC V | 1 | 2.54 mm | - | GOLD FLASH | RECTANGULAR | - | - | - | - | - | ||
![]() JM381N1-KD11-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 8 PORTS, 8 POSITIONS EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | JACK | SOLDER | - | - | 8 | - | - | GOLD FLASH | - | - | - | - | - | - | ||
![]() QB01503-P1-AF Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | 2.947 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | - | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | unknown | - | UL | 4 | STAGGERED | 0.28 inch | FEMALE | 94V-0 | NO | - | 1 A | SQ PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SOLDER | - | 250VAC V | - | 1.905 mm | - | GOLD (30) | RECTANGULAR | .8618 N | .139 N | - | 0.106 inch | 30u inch | ||
![]() JM16141-KD24-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | GOLD FLASH | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | TELECOM AND DATACOM CONNECTOR | 4 PORTS, 8 POSITION EACH | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | JACK | SOLDER | - | - | 4 | - | - | GOLD FLASH | - | - | - | - | - | - | ||
![]() QL10203-C637-7F Foxconn | In Stock | - | Datasheet | BOARD | STAINLESS STEEL | LOCKING | - | - | 0.984 inch | AU ON NI | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | unknown | NICKEL | UL | 2 | - | 0.173 inch | MALE | 94V-0 | NO | 0.299 inch | 0.5 A | BELLOWED TYPE | 120 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VDC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | BLACK | - | 30u inch | ||
![]() JFM3812F-S101-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | LEAD FREE | Active | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QL11503-B102-4F Foxconn | In Stock | - | Datasheet | BOARD | COPPER ALLOY | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | - | - | - | - | LEAD FREE | End Of Life | - | - | - | EAR99 | TELECOM AND DATACOM CONNECTOR | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | - | unknown | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - |