- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact plating | Mounting Type | Number of pins | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Gross weight | Ihs Manufacturer | Insulator Material | Kind of connector | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | Operating temperature | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current rating | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Rated voltage | Profile | Terminal Length | Plating thickness | Plating Thickness | Flammability rating |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS0BC21-S20BE-7H Foxconn | 8807 | - | Datasheet | gold-plated | - | 34 | - | - | - | - | socket | 2x17 | NOT SPECIFIED | - | 2.54mm | THT | 2.04 g | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | - | - | Active | - | 2.54mm | straight | pin strips | -40...163°C | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | - | UL94V-0 | ||
![]() AS0BC26-S40BM-7H Foxconn | 13160 | - | Datasheet | gold-plated | - | 22 | - | - | - | - | socket | 2x11 | - | - | 2.54mm | THT | 1.32 g | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | - | - | Active | - | 2.54mm | straight | pin strips | -40...163°C | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60V | beryllium copper | - | 0.75µm | - | UL94V-0 | ||
![]() ATMC297-AED1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBF3132L-F04TR Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 0.5 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL55257 Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | STRAIGHT | ONE | 2 | - | - | - | End Of Life | - | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | GOLD (15) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT08413-D2-4F Foxconn | In Stock | - | Datasheet | - | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | - | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | - | - | - | 0.105 inch | - | 30u inch | - | ||
![]() HF11050-P1 Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | PEG | - | 0.602 inch | - | - | SN-PB | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | unknown | - | UL | 1 | RECTANGULAR | - | 0.26 inch | MALE | 94V-0 | 0.465 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | - | TIN/LEAD | RECTANGULAR | - | - | - | BLACK | - | - | - | 0.13 inch | - | - | - | ||
![]() QTS1060A-1121-8F Foxconn | In Stock | - | Datasheet | - | BOARD | - | LOCKING | PEG | - | 0.972 inch | - | - | AU | BRASS | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.6 mm | unknown | - | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.127 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | - | - | - | - | - | 4u inch | - | ||
![]() WSDA262-ZA-4F Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | EDGE MOUNT | - | 1.412 inch | - | - | GOLD (20) | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | ONE | 2 | 85 °C | -20 °C | LEAD FREE | Active | - | - | - | - | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | unknown | - | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | 0.236 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VAC V | - | 10000 Cycles | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | - | - | - | 20u inch | - | ||
![]() WM12413-L3-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | ONE | - | - | - | LEAD FREE | Active | - | - | - | - | - | e4 | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG1310571Y-H02-TR Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | - | - | 0.157 inch | - | - | AU | PHOSPHOR BRONZE | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 0.5 mm | unknown | - | UL | 2 | RECTANGULAR | - | 0.125 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | SQ PIN-SKT | 90 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | 3.9116 mm | 50 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | - | - | - | - | 10u inch | - | ||
![]() QG13404J3Y-X03-TR Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | SOLDER HOLDING POSTS | - | 0.394 inch | - | - | AU | PHOSPHOR BRONZE | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | - | UL | 2 | RECTANGULAR | - | 0.084 inch | FEMALE | 94V-0 | 0.045 inch | 0.5 A | - | 40 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | 250VAC V | 2.6416 mm | 30 Cycles | - | RECTANGULAR | 1.1676 N | .1946 N | - | BLACK | - | - | - | - | - | 10u inch | - | ||
![]() AT09213-D5-4F Foxconn | In Stock | - | Datasheet | - | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | - | - | GOLD (30) | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | - | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.27 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | - | - | - | 0.105 inch | - | 30u inch | - | ||
![]() HB3106F Foxconn | 6995 |
| Datasheet | - | BOARD | - | - | - | - | 0.6 inch | - | - | GOLD FLASH | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | - | UL | 1 | RECTANGULAR | - | 0.097 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | RECTANGULAR | - | - | - | BLACK | - | - | - | 0.109 inch | - | FLASH inch | - | ||
![]() QT500406-1020E-8F Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | - | - | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | - | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2EG08217-D2W-DF Foxconn | In Stock | - | Datasheet | - | BOARD | - | - | PEG | - | 3.504 inch | - | - | GOLD (15) | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 164 | 1 mm | unknown | - | UL | 4 | STAGGERED | - | - | FEMALE | 94V-0 | 0.433 inch | 1.1 A | CENTRONIC | 50 mΩ | 1000000000 Ω | 0.039 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | 50 Cycles | - | RECTANGULAR | - | - | - | WHITE | - | - | - | 0.091 inch | - | 15u inch | - | ||
![]() AT24013-H3B-4F Foxconn | In Stock | - | Datasheet | - | BOARD | - | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | - | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | 0.075 mm | 25 Cycles | Gold (Au) | - | - | - | - | BLACK | - | - | - | 0.105 inch | - | 30u inch | - | ||
![]() WBF3242L-F06TR Foxconn | In Stock | - | Datasheet | - | BOARD | - | LOCKING | SOLDER HOLD DOWN | - | 0.551 inch | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Active | - | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | - | UL | 1 | RECTANGULAR | - | 0.038 inch | FEMALE | 94V-0 | 0.138 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | - | IVORY | - | - | - | - | - | 200u inch | - | ||
![]() QG13164431-M05-TR Foxconn | In Stock | - | Datasheet | - | BOARD | - | LOCKING | - | - | 0.35 inch | - | - | AU | COPPER ALLOY | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | STRAIGHT | ONE | 1 | 85 °C | -25 °C | - | Active | - | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.4 mm | unknown | - | UL | 1 | RECTANGULAR | - | 0.102 inch | MALE | 94V-0 | 0.033 inch | 0.1 A | - | 90 mΩ | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | 10 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | - | - | - | - | 5u inch | - | ||
![]() 1F22030A-S2010N-AF Foxconn | In Stock | - | Datasheet | - | BOARD | - | LOCKING | PEG | - | 0.472 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | RIGHT ANGLE | ONE | 5 | - | - | LEAD FREE | Active | Yes | - | - | - | - | - | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | - | UL | 5 | RECTANGULAR | - | 0.465 inch | FEMALE | 94V-0 | 0.892 inch | 1 A | SQ PIN-SKT | 55 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | IVORY | - | - | - | 0.107 inch | - | 30u inch | - |