- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Connector | Connector pinout layout | Contact Finish Mating | Contact Materials | Contacts pitch | Electrical mounting | Ihs Manufacturer | Insulator Material | Kind of connector | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | Row pitch | Spatial orientation | Type of connector | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Insulator Color | Profile | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AS0BC21-S20BE-7H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | socket | 2x17 | NOT SPECIFIED | - | 2.54mm | THT | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | - | - | - | Active | - | 2.54mm | straight | pin strips | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | beryllium copper | - | - | ||
![]() AS0BC26-S40BM-7H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | socket | 2x11 | - | - | 2.54mm | THT | HON HAI PRECISION INDUSTRY CO LTD | - | female | - | - | - | - | - | - | - | Active | - | 2.54mm | straight | pin strips | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | beryllium copper | - | - | ||
![]() QTS1080A-1121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.208 inch | - | - | AU | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.6 mm | unknown | UL | - | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.127 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | WHITE | - | - | 4u inch | ||
![]() ATH4011-N8HE-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | ||
![]() AS0B326-S43N-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLDING POSTS | - | 2.716 inch | - | - | GOLD (10) | COPPER ALLOY | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 230 | 0.5 mm | unknown | UL | - | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | 0.169 inch | 0.5 A | BELLOWED TYPE | 40 mΩ | 250000000 Ω | 0.02 inch | SOCKET | SURFACE MOUNT | - | 500VAC V | 7.0104 mm | 25 Cycles | GOLD (10) | RECTANGULAR | - | - | IVORY | - | - | 10u inch | ||
![]() HF08030-P1 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | FRICTION LOCK | 0.3 inch | - | - | TIN LEAD | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | THERMOPLASTIC | - | HF08 | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | No | - | - | - | e0 | No | - | BOARD CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | unknown | UL | COMMERCIAL | 1 | RECTANGULAR | - | 0.225 inch | MALE | 94V-0 | 0.31 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | HOUSING SIDE | 750VAC V | - | - | TIN LEAD | RECTANGULAR | - | - | NATURAL | - | 0.14 inch | 100u inch | ||
![]() QTS1160A-1121 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 2.154 inch | - | - | AU | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | - | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Obsolete | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 160 | 0.6096 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.1054 mm | 50 Cycles | GOLD (10) | RECTANGULAR | .8618 N | .1112 N | IVORY | - | - | 2u inch | ||
![]() QG1340443X-X04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.381 inch | - | - | AU | PHOSPHOR BRONZE | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.121 inch | MALE | 94V-0 | 0.038 inch | 0.1 A | - | 80 mΩ | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 125VAC V | 2.6162 mm | 10 Cycles | - | RECTANGULAR | 1.7236 N | .0556 N | BLACK | - | - | 5u inch | ||
![]() QG2334472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.35 inch | - | - | AU | BERYLLIUM COPPER | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.4 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | WHITE | - | - | 10u inch | ||
![]() QT80020A-1111-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.622 inch | - | - | AU ON NI | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | End Of Life | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.8 mm | unknown | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.173 inch | MALE | 94V-0 | 0.165 inch | 0.5 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 300VDC V | - | 100 Cycles | TIN OVER NICKEL | RECTANGULAR | .973 N | .0973 N | IVORY | - | - | - | ||
![]() ATMC297-AED1-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() WBF3132L-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | - | - | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 0.5 mm | unknown | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HL55257 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | STRAIGHT | ONE | 2 | - | - | - | End Of Life | - | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2 mm | unknown | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | GOLD (15) | - | - | - | - | - | - | - | ||
![]() QTS0070A-1121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.091 inch | - | - | AU | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | - | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 0.6 mm | unknown | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.139 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | IVORY | - | - | 10u inch | ||
![]() 2EG01811-D2D-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.984 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2 mm | unknown | UL | - | 4 | STAGGERED | - | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | 2 mm | 50 Cycles | Gold (Au) | RECTANGULAR | 1.15 N | 0.15 N | BLACK | - | 0.091 inch | FLASH inch | ||
![]() AT08413-D2-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | UL | - | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VAC V | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | BLACK | - | 0.105 inch | 30u inch | ||
![]() HF11050-P1 Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.602 inch | - | - | SN-PB | COPPER ALLOY | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Obsolete | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | unknown | UL | - | 1 | RECTANGULAR | - | 0.26 inch | MALE | 94V-0 | 0.465 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 600VAC V | - | - | TIN/LEAD | RECTANGULAR | - | - | BLACK | - | 0.13 inch | - | ||
![]() QG2320472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.24 inch | - | - | AU | BERYLLIUM COPPER | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | WHITE | - | - | 10u inch | ||
![]() QTS0040A-2121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | - | 0.736 inch | - | - | AU | BRASS | - | - | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | - | - | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.6 mm | unknown | UL | - | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.178 inch | 0.5 A | - | 50 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0834 N | - | - | - | - | ||
![]() QG2330591Y-M01-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.413 inch | - | - | AU | PHOSPHOR BRONZE | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | - | 2 | RECTANGULAR | - | 0.189 inch | FEMALE | 94V-0 | 0.073 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 5.4102 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | WHITE | - | - | 10u inch |