- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QG2316575Y-F03-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 0.311 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.287 inch | FEMALE | 94V-0 | 0.056 inch | 0.3 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 5.207 mm | 30 Cycles | - | RECTANGULAR | - | - | - | WHITE | - | - | 10u inch | ||
![]() AU14006-H1B-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.555 inch | GOLD (10) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | 25 DEGREE | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | - | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | - | 25 Cycles | - | - | - | - | - | BLACK | - | 0.125 inch | 10u inch | ||
![]() AT24013-H3DE-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.541 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 0.5 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VDC V | - | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | - | 0.105 inch | 30u inch | ||
![]() WK21923-R7P-7F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | GOLD (30) | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | ONE | - | - | - | LEAD FREE | Active | - | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG2324459Y-X001-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.276 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.185 inch | MALE | 94V-0 | 0.035 inch | 0.1 A | BELLOWED TYPE | 90 mΩ | 10000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | - | 125VAC V | 4.318 mm | 10 Cycles | - | RECTANGULAR | 1.2232 N | .0556 N | - | BLACK | - | - | 10u inch | ||
![]() QTS0140A-3121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | - | 1.917 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 140 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.217 inch | 0.5 A | - | 50 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0834 N | - | - | - | - | - | ||
![]() QG13204J3Y-X03-TR Foxconn | In Stock | - | Datasheet | BOARD | - | SOLDER HOLDING POSTS | - | 0.236 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -40 °C | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.084 inch | FEMALE | 94V-0 | 0.045 inch | 0.5 A | - | 40 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | 250VAC V | 2.6416 mm | 30 Cycles | - | RECTANGULAR | 1.1676 N | .1946 N | - | BLACK | - | - | 10u inch | ||
![]() QTS1060A-1121 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 0.972 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Obsolete | - | e4 | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 60 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.1054 mm | 50 Cycles | GOLD (10) | RECTANGULAR | .8618 N | .1112 N | - | IVORY | - | - | 2u inch | ||
![]() QTS0050A-4121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.854 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.257 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() QT510506-L010-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.594 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() QTS0120A-1021 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING MECH | LOCATING POSTS | - | 1.681 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 120 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | MALE | - | 0.139 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .1112 N | - | IVORY | - | - | 5u inch | ||
![]() GS23302-1311S-7F Foxconn | In Stock | - | Datasheet | BOARD | LATCH | FITTING NAIL | LOCKING | 1.577 inch | GOLD | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | unknown | UL | 1 | RECTANGULAR | - | 0.093 inch | FEMALE | 94V-0 | - | 1 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | ||
![]() QG1324459Y-X001-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.234 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.104 inch | MALE | 94V-0 | 0.038 inch | 0.1 A | BELLOWED TYPE | 90 mΩ | 10000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 125VAC V | 5.0292 mm | 10 Cycles | - | RECTANGULAR | 1.2232 N | .0556 N | - | BLACK | - | - | 10u inch | ||
![]() WSDA177-4C-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 1.868 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 60 °C | -20 °C | LEAD FREE | Active | - | - | EAR99 | PCMCIA CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | - | 0.5 A | RND PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VDC V | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | 15u inch | ||
![]() AT24001-H3L-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | 0.075 mm | 25 Cycles | GOLD FLASH | - | - | - | - | BLACK | - | 0.124 inch | FLASH inch | ||
![]() HB9603E-M Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN (100) | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | Yes | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 5.08 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT8H0506-E110-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SPLIT BOARD LOCK | - | 1.378 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.8 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | 0.445 inch | 0.5 A | - | 85 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.0922 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() AT09211-D5L-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED KEY | 500VAC V | 0.075 mm | 25 Cycles | - | - | - | - | - | BLUE | - | 0.105 inch | FLASH inch | ||
![]() SC01139 Foxconn | In Stock | - | Datasheet | CABLE | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | ONE | 1 | - | - | - | Obsolete | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | - | unknown | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-2 | - | - | - | - | - | - | - | CRIMP | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG1320472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.201 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.146 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | - | 100VAC V | 3.683 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch |