- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QTS0050A-4121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.854 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.257 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() GS23302-1311S-7F Foxconn | In Stock | - | Datasheet | BOARD | LATCH | FITTING NAIL | LOCKING | 1.577 inch | GOLD | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1 mm | unknown | UL | 1 | RECTANGULAR | - | 0.093 inch | FEMALE | 94V-0 | - | 1 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.039 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 50 Cycles | - | RECTANGULAR | - | - | - | NATURAL | - | - | - | ||
![]() QT510306-L010-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.398 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() WBF31326-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | - | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG1350431Y-H04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.439 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -35 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.091 inch | MALE | 94V-0 | 0.031 inch | 0.3 A | - | 100 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 2.7432 mm | 20 Cycles | - | RECTANGULAR | 1.668 N | .0973 N | - | BLACK | - | - | 10u inch | ||
![]() QTS0100A-5121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 1.445 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.323 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() WSDA177-4C-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 1.868 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 60 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCMCIA CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | - | 0.5 A | RND PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VDC V | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | 15u inch | ||
![]() QG2340471Y-H03-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.441 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | 0.055 inch | 0.3 A | BELLOWED TYPE | 60 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | 100VAC V | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | - | 10u inch | ||
![]() AT24017-H3G3-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | PEG | LOCKING | 5.549 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 0.5 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VDC V | - | 25 Cycles | GOLD (15) | - | - | - | - | GREEN | - | 0.105 inch | 15u inch | ||
![]() AT09211-D5D-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .086-.098 | LOCKING | 5.549 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | 0.075 mm | 25 Cycles | - | - | - | - | - | BLACK | - | 0.105 inch | FLASH inch | ||
![]() AS0A426-N6SN-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.77 inch | GOLD (10) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | 1.02 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 0.323 mm | 25 Cycles | GOLD (10) | - | - | - | - | IVORY | - | - | 10u inch | ||
![]() AS0A426-N4RC-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | End Of Life | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS0100A-1121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | - | 1.445 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.139 inch | 0.5 A | - | 50 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0834 N | - | - | - | - | - | ||
![]() QG23164431-M05-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.399 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 0.4 mm | unknown | UL | 1 | RECTANGULAR | - | 0.111 inch | FEMALE | 94V-0 | 0.033 inch | 0.1 A | BELLOWED TYPE | 90 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | 10 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | - | 5u inch | ||
![]() QT500246-L020-9F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.111 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 500VDC V | 3.9116 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() HF06040-P1 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | FRICTION LOCK | 0.4 inch | TIN LEAD (100) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | GLASS FILLED POLYETHYLENE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | - | Active | No | e0 | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | 0.23 inch | MALE | 94V-0 | 0.46 inch | 1 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 750VAC V | - | 500 Cycles | TIN LEAD | RECTANGULAR | - | - | - | BLACK | - | - | 100u inch | ||
![]() AT08407-K8-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .099-.111 | LOCKING | 5.549 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Obsolete | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 168 | 1.27 mm | unknown | UL | 4 | STAGGERED | - | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1000VDC V | 0.075 mm | 25 Cycles | GOLD (15) | - | - | - | - | BLACK | - | 0.124 inch | 15u inch | ||
![]() QG2334571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.453 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.189 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 5.4102 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch | ||
![]() QT510806-L010-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.89 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() HS5515V-R Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | unknown | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | Gold (Au) | - | - | - | - | - | - | - | - |