- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QTS1080A-2121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 1.208 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.285 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | 4u inch | ||
![]() QG1350473Y-X02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.519 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.092 inch | MALE | 94V-0 | 0.053 inch | 0.5 A | SQ PIN-SKT | 80 mΩ | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 3.4036 mm | 30 Cycles | - | RECTANGULAR | .973 N | .139 N | - | BLACK | 10u inch | ||
![]() AS0A426-EASN-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 3.079 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | - | - | FEMALE | 94V-0 | 1.047 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | 0.323 mm | 25 Cycles | - | - | - | - | - | IVORY | 10u inch | ||
![]() QG1320433Y-H04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.202 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -35 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.091 inch | MALE | 94V-0 | 0.031 inch | 0.3 A | - | 100 mΩ | 50000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 2.7432 mm | 20 Cycles | - | RECTANGULAR | 1.668 N | .0973 N | - | BLACK | 10u inch | ||
![]() AS0A626-H8SN-7H Foxconn | In Stock | - | Datasheet | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() QG2330472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.319 inch | AU | BERYLLIUM COPPER | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | 10u inch | ||
![]() WBF32026-F06TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLD DOWN | 0.472 inch | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Active | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.038 inch | FEMALE | 94V-0 | 0.138 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | - | IVORY | 10u inch | ||
![]() QT501006-L020-9F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.111 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 500VDC V | 3.9116 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | 10u inch | ||
![]() 2H172503-SB101 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.968 inch | - | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYBUTYLENE TEREPHTHALATE | STRAIGHT | ONE | 7 | 125 °C | -55 °C | - | Active | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | - | - | - | NO | NO | - | 175 | 2.0066 mm | unknown | UL | 7 | RECTANGULAR | - | 0.606 inch | MALE | - | 0.529 inch | 1 A | SQ PIN-SKT | 20 mΩ | 10000000000 Ω | 0.079 inch | RECEPTACLE | PRESS FIT | POLARIZED HOUSING | 750VAC V | 2.0066 mm | - | - | RECTANGULAR | - | - | 0.079 inch | GRAY | 30u inch | ||
![]() QT8H0506-P111R-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 1.37 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | End Of Life | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.8 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | 0.199 inch | FEMALE | 94V-0 | - | 0.5 A | - | 85 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.0922 mm | 100 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | IVORY | 10u inch | ||
![]() WBF3322L-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 1 | - | - | - | Active | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS1060A-1021 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | 0.972 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 60 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .8618 N | .1112 N | - | IVORY | 2u inch | ||
![]() QG13205G1Y-M06-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | 0.323 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.165 inch | MALE | 94V-0 | 0.132 inch | 0.5 A | SQ PIN-SKT | 60 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 4.0894 mm | 50 Cycles | - | RECTANGULAR | .7784 N | .0556 N | - | BLACK | 10u inch | ||
![]() QT8H0506-N110R-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SPLIT BOARD LOCK | 1.378 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | End Of Life | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.8 mm | unknown | UL | 4 | STAGGERED | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | 0.445 inch | 0.5 A | - | 85 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 1.0922 mm | 50 Cycles | TIN OVER NICKEL | RECTANGULAR | .8896 N | .0973 N | - | IVORY | 10u inch | ||
![]() WBF34026-F04TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | GOLD | - | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 1 | - | - | - | Active | e4 | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 0.020 inch | - | SURFACE MOUNT | - | - | - | - | GOLD | - | - | - | - | - | - | ||
![]() WBF30926-F06TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLD DOWN | 0.256 inch | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Active | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.038 inch | FEMALE | 94V-0 | 0.138 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | - | IVORY | 10u inch | ||
![]() QT510506-2101-9H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QT8A0121-4011-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.358 inch | - | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | 0.173 inch | 0.5 A | - | 60 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 5.7912 mm | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | IVORY | 50u inch | ||
![]() QG13205C3Y-H01-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | 0.315 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.15 inch | MALE | 94V-0 | 0.091 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | 3.6068 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | 10u inch | ||
![]() QTS1040A-2121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | 0.736 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.285 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | 4u inch |