- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | JESD-609 Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EH16097-G Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | - | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 120 | 1.27 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS0060A-4121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 0.972 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.257 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | 10u inch | ||
![]() QT510806-L010-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.89 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | EAR99 | BOARD CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.197 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 500VDC V | - | 5.4864 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 10u inch | ||
![]() QG2350473Y-X05-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (10) | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Active | e4 | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.4 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | GOLD (10) | - | - | - | - | - | - | - | ||
![]() 2EG54997-D2DS-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 2.289 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | ROHS COMPLIANT | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | NO | NO | GENERAL PURPOSE | 98 | 1 mm | unknown | UL | 2 | RECTANGULAR | - | 0.344 inch | FEMALE | 94V-0 | 0.472 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 7.2 mm | 50 Cycles | - | RECTANGULAR | 1.15 N | 0.15 N | 0.071 inch | BLACK | - | 15u inch | ||
![]() QT410806-L000 Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.728 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 70 °C | -40 °C | - | End Of Life | - | EAR99 | BOARD STACKING CONNECTOR | LOW PROFILE | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.165 inch | FEMALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 80 mΩ | 100000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | - | 250VDC V | - | 4.699 mm | 20 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | 10u inch | ||
![]() QG1334571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.453 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.098 inch | MALE | 94V-0 | 0.049 inch | 0.5 A | SQ PIN-SKT | 90 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | - | 2.8448 mm | 50 Cycles | - | RECTANGULAR | - | - | - | WHITE | - | 10u inch | ||
![]() QG2330472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.319 inch | AU | BERYLLIUM COPPER | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | - | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | 10u inch | ||
![]() WBF30926-F06TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SOLDER HOLD DOWN | - | 0.256 inch | - | - | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -30 °C | - | Active | - | EAR99 | FFC/FPC CONNECTOR | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 0.5 mm | unknown | UL | 1 | RECTANGULAR | - | 0.038 inch | FEMALE | 94V-0 | 0.138 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 500000000 Ω | 0.02 inch | - | SURFACE MOUNT | - | - | - | - | 20 Cycles | - | RECTANGULAR | - | - | - | IVORY | - | 10u inch | ||
![]() QT8A0121-4011-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.358 inch | - | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | MALE | 94V-0 | 0.173 inch | 0.5 A | - | 60 mΩ | 100000000 Ω | 0.031 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | 5.7912 mm | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | IVORY | - | 50u inch | ||
![]() QG13205C3Y-H01-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.315 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Active | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.15 inch | MALE | 94V-0 | 0.091 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | - | 3.6068 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | 10u inch | ||
![]() AT24007-H3BL-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | - | 0.075 mm | 25 Cycles | - | - | - | - | - | BLACK | 0.124 inch | 15u inch | ||
![]() WK21923-S6P-7F Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 1.122 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 90 °C | -25 °C | LEAD FREE | Active | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT, TAPE & REEL | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | UL | 1 | RECTANGULAR | - | 0.104 inch | MALE | - | 1.142 inch | 0.1 A | - | 100 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | 30u inch | ||
![]() QTS0080A-5121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | FITTING NAIL | - | 1.209 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.323 inch | 0.5 A | SQ PIN-SKT | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | 10u inch | ||
![]() AS0BC26-S40BE-7H Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS1120A-1121 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 1.681 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Obsolete | e4 | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 120 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.1054 mm | 50 Cycles | GOLD (10) | RECTANGULAR | .8618 N | .1112 N | - | IVORY | - | 2u inch | ||
![]() 2EG0181F-D2D Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | e4 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | - | ||
![]() AT24007-H3L-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | e4 | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | - | 0.075 mm | 25 Cycles | Gold (Au) | - | - | - | - | BLACK | 0.124 inch | 15u inch | ||
![]() QTS0100A-3121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | LOCATING POSTS | - | 1.445 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | EAR99 | BOARD STACKING CONNECTOR | SHIELDED | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.217 inch | 0.5 A | - | 50 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0834 N | - | - | - | - | ||
![]() ATH4013-H9L-4F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | e4 | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SOLDER | - | - | - | - | - | GOLD | - | - | - | - | - | - | - |