- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QT500306-L020-9F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.111 inch | MALE | 94V-0 | 0.047 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 500VDC V | - | 3.9116 mm | 30 Cycles | GOLD OVER NICKEL | RECTANGULAR | - | - | - | BLACK | - | - | 10u inch | ||
![]() QG23205C3Y-H01-TR Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 0.315 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 125 °C | -45 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.142 inch | FEMALE | 94V-0 | 0.087 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 500000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | - | 3.6068 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch | ||
![]() AT24011-H3G2-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | - | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | - | 0.075 mm | 25 Cycles | - | - | - | - | - | BLACK | - | 0.105 inch | FLASH inch | ||
![]() AS0BC26-S20BE-7H Foxconn | 9999 | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ATH4057-H9V-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | - | - | - | - | - | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS1080A-1121-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.208 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPAL MATING PARTS AVAILBLE | 0.244 inch | FEMALE | 94V-0 | 0.127 inch | 0.5 A | CENTRONIC | - | 100000000 Ω | 0.0236 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 500VAC V | - | 5.1 mm | 50 Cycles | - | RECTANGULAR | 0.98 N | 0.098 N | - | WHITE | - | - | 4u inch | ||
![]() QTS1160A-1121 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 2.154 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Obsolete | - | e4 | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 160 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | - | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.1054 mm | 50 Cycles | GOLD (10) | RECTANGULAR | .8618 N | .1112 N | - | IVORY | - | - | 2u inch | ||
![]() QG1340443X-X04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.381 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -25 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.121 inch | MALE | 94V-0 | 0.038 inch | 0.1 A | - | 80 mΩ | 100000000 Ω | 0.016 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 125VAC V | - | 2.6162 mm | 10 Cycles | - | RECTANGULAR | 1.7236 N | .0556 N | - | BLACK | - | - | 5u inch | ||
![]() WK21923-R7S-7F Foxconn | 2600 | - | Datasheet | BOARD | - | PEG | - | 1.118 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 90 °C | -25 °C | LEAD FREE | Active | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | UL | 1 | RECTANGULAR | - | 0.104 inch | - | - | 1.181 inch | 0.1 A | BELLOWED TYPE | 100 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | - | 30u inch | ||
![]() WSDA177-3C-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 1.87 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 60 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCMCIA CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | UL | - | - | - | 0.13 inch | FEMALE | 94V-0 | 0.293 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | - | 500VDC V | - | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | 15u inch | ||
![]() WL618E2-U05-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.671 inch | GOLD (20) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | Yes | e4 | Yes | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | - | 0.071 inch | FEMALE | - | 1.169 inch | 0.5 A | COMPRESSION | 100 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 250VAC V | 1 | 25.45 mm | 5000 Cycles | Gold (Au) | RECTANGULAR | - | - | 0.3 inch | - | - | - | 20u inch | ||
![]() QT610406-1121 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 0.791 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 0.635 mm | unknown | UL | 2 | RECTANGULAR | - | 0.252 inch | MALE | - | 0.157 inch | 0.5 A | - | 40 mΩ | 1000000000 Ω | 0.025 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 4.8006 mm | 100 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | .973 N | .1946 N | - | IVORY | - | - | 10u inch | ||
![]() QT510406-1000E-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (10) | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QG2340472Y-M04-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.398 inch | AU | BERYLLIUM COPPER | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 60 °C | -10 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.4 mm | unknown | UL | 2 | RECTANGULAR | - | 0.169 inch | FEMALE | 94V-0 | 0.057 inch | 0.5 A | BELLOWED TYPE | 100 mΩ | 50000000 Ω | 0.016 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 100VAC V | - | 4.4958 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch | ||
![]() HS3304E Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | - | LOCKING | 0.469 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | ROHS COMPLIANT | Active | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2 mm | unknown | UL | 1 | RECTANGULAR | - | 0.197 inch | MALE | 94V-0 | 0.26 inch | 0.5 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | - | - | TIN | RECTANGULAR | - | - | - | IVORY | - | - | - | ||
![]() HB1105H Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.49 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -55 °C | ROHS COMPLIANT | Active | Yes | e4 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | - | 0.097 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | Gold (Au) | RECTANGULAR | - | - | - | BLACK | - | 0.085 inch | 30u inch | ||
![]() AS0A426-N4SN-1F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 2 | - | - | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | SOCKET | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() QTS0050A-1121-9F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.854 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | Obsolete | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.244 inch | MALE | 94V-0 | 0.139 inch | 0.5 A | - | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.207 mm | 50 Cycles | - | RECTANGULAR | .8896 N | .0973 N | - | IVORY | - | - | 10u inch | ||
![]() QT8B0301-1011-8F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 0.642 inch | - | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | STRAIGHT | ONE | 2 | 80 °C | -40 °C | LEAD FREE | End Of Life | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.248 inch | FEMALE | 94V-0 | 0.094 inch | 0.5 A | BELLOWED TYPE | 60 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 4.6228 mm | 30 Cycles | TIN OVER NICKEL | RECTANGULAR | - | - | - | IVORY | - | - | - | ||
![]() QG1320591Y-M01-TR Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.315 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | - | 0.098 inch | MALE | 94V-0 | 0.049 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | PLUG | SURFACE MOUNT | - | 150VAC V | - | 2.9464 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch |