- Connector Type
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- ECCN Code
- HTS Code
- Filter Feature
- Mixed Contacts
- Number Of Connectors
- Mounting Type
- Number of Rows Loaded
- Termination Type
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Contacts
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Ports | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Contact Design | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WSDA262-ZA-4F Foxconn | In Stock | - | Datasheet | BOARD | - | EDGE MOUNT | - | 1.412 inch | GOLD (20) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | unknown | UL | - | - | 0.13 inch | FEMALE | 94V-0 | 0.236 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 100000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | - | 500VAC V | - | - | 10000 Cycles | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | 20u inch | ||
![]() WM12413-L3-4F Foxconn | In Stock | - | Datasheet | - | - | - | - | - | GOLD (30) | - | HON HAI PRECISION INDUSTRY CO LTD | - | - | ONE | - | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) | - | - | - | - | - | - | - | - | ||
![]() AT09213-D5-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.27 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 0.075 mm | 25 Cycles | GOLD (30) | - | - | - | - | BLACK | - | 0.105 inch | 30u inch | ||
![]() WK21923-R7S-7F Foxconn | In Stock | - | Datasheet | BOARD | - | PEG | - | 1.118 inch | GOLD (30) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 90 °C | -25 °C | LEAD FREE | Active | - | - | - | EAR99 | PCB CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | - | unknown | UL | 1 | RECTANGULAR | 0.104 inch | - | - | 1.181 inch | 0.1 A | BELLOWED TYPE | 100 mΩ | 1000000000 Ω | - | RECEPTACLE | SURFACE MOUNT | - | 500VAC V | 1 | - | 10000 Cycles | - | RECTANGULAR | - | - | - | BLACK | - | - | 30u inch | ||
![]() WSDA177-3C-7F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 1.87 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 60 °C | -20 °C | LEAD FREE | Active | - | - | - | EAR99 | PCMCIA CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 1.27 mm | unknown | UL | - | - | 0.13 inch | FEMALE | 94V-0 | 0.293 inch | 0.5 A | RND PIN-SKT | 40 mΩ | 1000000000 Ω | 0.05 inch | SOCKET | SURFACE MOUNT | - | 500VDC V | - | - | - | - | RECTANGULAR | - | - | 0.05 inch | BLACK | PREASSEM CONN | - | 15u inch | ||
![]() WL618E2-U05-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.671 inch | GOLD (20) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | - | RIGHT ANGLE | ONE | 2 | 85 °C | -55 °C | LEAD FREE | Active | Yes | e4 | Yes | EAR99 | PCB CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | UL | 2 | RECTANGULAR | 0.071 inch | FEMALE | - | 1.169 inch | 0.5 A | COMPRESSION | 100 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 250VAC V | 1 | 25.45 mm | 5000 Cycles | Gold (Au) | RECTANGULAR | - | - | 0.3 inch | - | - | - | 20u inch | ||
![]() QT610406-1121 Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 0.791 inch | AU ON NI | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 40 | 0.635 mm | unknown | UL | 2 | RECTANGULAR | 0.252 inch | MALE | - | 0.157 inch | 0.5 A | - | 40 mΩ | 1000000000 Ω | 0.025 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 4.8006 mm | 100 Cycles | TIN/LEAD OVER NICKEL | RECTANGULAR | .973 N | .1946 N | - | IVORY | - | - | 10u inch | ||
![]() HB3106F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | 0.6 inch | GOLD FLASH | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE | STRAIGHT | ONE | 1 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | unknown | UL | 1 | RECTANGULAR | 0.097 inch | MALE | 94V-0 | 0.1 inch | 3 A | SQ PIN-SKT | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 500VAC V | - | - | - | - | RECTANGULAR | - | - | - | BLACK | - | 0.109 inch | FLASH inch | ||
![]() QT500406-1020E-8F Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | GOLD (10) OVER NICKEL | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | LEAD FREE | Active | - | e4 | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | PLUG | SURFACE MOUNT | - | - | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() AS0A426-N6SN-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 2.77 inch | GOLD (10) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 1 | 85 °C | -40 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 200 | 0.6 mm | unknown | UL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 1.02 inch | 0.3 A | BELLOWED TYPE | 50 mΩ | 100000000 Ω | 0.024 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 250VAC V | - | 0.323 mm | 25 Cycles | GOLD (10) | - | - | - | - | IVORY | - | - | 10u inch | ||
![]() AS0B126-S56N-7F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 2.528 inch | NOT SPECIFIED | NOT SPECIFIED | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | End Of Life | Yes | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 124 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | - | FEMALE | 94V-0 | 0.988 inch | 0.5 A | BELLOWED TYPE | 55 mΩ | 100000000 Ω | 0.031 inch | SOCKET | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | - | 25 Cycles | - | - | - | - | - | IVORY | - | - | 10u inch | ||
![]() AS0B126-S99N-4F Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | POLARIZATION POST | - | 2.528 inch | AU | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 124 | 0.8 mm | unknown | UL | 2 | RECTANGULAR | 0.394 inch | FEMALE | 94V-0 | 1.051 inch | 0.5 A | BELLOWED TYPE | 55 mΩ | 100000000 Ω | 0.031 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 200VAC V | - | - | 25 Cycles | - | - | - | - | - | IVORY | - | - | 10u inch | ||
![]() 2EG03227-D2DB-DF Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | PEG | - | 1.535 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | - | - | - | EAR99 | CARD EDGE CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2 mm | unknown | UL | 4 | STAGGERED | 0.344 inch | FEMALE | 94V-0 | 0.433 inch | 1.1 A | BELLOWED TYPE | 50 mΩ | 1000000000 Ω | 0.039 inch | - | SOLDER | POLARIZED HOUSING | 500VAC V | - | 2 mm | 50 Cycles | - | RECTANGULAR | 1.15 N | 0.15 N | 0.071 inch | BLACK | - | 0.122 inch | 15u inch | ||
![]() EH09101-RM Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | - | - | HON HAI PRECISION INDUSTRY CO LTD | - | STRAIGHT | ONE | 2 | - | - | - | Obsolete | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | STAGGERED CONFIGURATION | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 182 | 2.54 mm | unknown | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | - | - | ||
![]() QTS1080A-1021 Foxconn | In Stock | - | Datasheet | BOARD | GUIDE SLOT | LOCATING POSTS | - | 1.209 inch | AU | BRASS | HON HAI PRECISION INDUSTRY CO LTD | LIQUID CRYSTAL POLYMER | STRAIGHT | ONE | 2 | 80 °C | -40 °C | - | Active | - | - | - | EAR99 | BOARD CONNECTOR | TAPE & REEL PACK,W/ METAL EAR | 8536.69.40.40 | - | - | - | NO | NO | - | 80 | 0.6096 mm | unknown | UL | 2 | RECTANGULAR | 0.244 inch | FEMALE | - | 0.128 inch | 0.5 A | CENTRONIC | 70 mΩ | 100000000 Ω | 0.024 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | 200VDC V | - | 5.1054 mm | 50 Cycles | - | RECTANGULAR | .8618 N | .1112 N | - | IVORY | - | - | 2u inch | ||
![]() QT510226-L010-7F Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() AT09217-D7-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | HOLE .086-.098 | LOCKING | 5.549 inch | GOLD (15) | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | - | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 184 | 1.27 mm | unknown | UL | 4 | STAGGERED | 0.295 inch | FEMALE | 94V-0 | 0.25 inch | 1 A | BELLOWED TYPE | 30 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 500VAC V | - | 0.075 mm | 25 Cycles | GOLD (15) | - | - | - | - | BLACK | - | 0.105 inch | 15u inch | ||
![]() QG2330571Y-H02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.398 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | 0.201 inch | FEMALE | 94V-0 | 0.056 inch | 0.5 A | - | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | - | 150VAC V | - | - | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | BLACK | - | - | 10u inch | ||
![]() AT24001-H3B-4F Foxconn | In Stock | - | Datasheet | BOARD | LATCH & EJECT | SPLIT BOARD LOCK | LOCKING | 5.549 inch | NOT SPECIFIED | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | - | e4 | - | EAR99 | CARD EDGE CONNECTOR | ROHS COMPLIANT | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 240 | 1 mm | unknown | UL | 4 | STAGGERED | 0.299 inch | FEMALE | 94V-0 | - | 1 A | CENTRONIC | 30 mΩ | 1000000000 Ω | 0.039 inch | SOCKET | SOLDER | POLARIZED KEY | 500VAC V | - | 0.075 mm | 25 Cycles | Gold (Au) | - | - | - | - | BLACK | - | 0.125 inch | FLASH inch | ||
![]() QG2340571Y-M02-TR Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | - | - | 0.512 inch | AU | PHOSPHOR BRONZE | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 85 °C | -55 °C | - | Active | - | - | - | EAR99 | BOARD STACKING CONNECTOR | - | 8536.69.40.40 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 0.5 mm | unknown | UL | 2 | RECTANGULAR | 0.189 inch | FEMALE | 94V-0 | 0.053 inch | 0.5 A | BELLOWED TYPE | 90 mΩ | 1000000000 Ω | 0.02 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 150VAC V | - | 5.4102 mm | 50 Cycles | - | RECTANGULAR | .973 N | .0556 N | - | WHITE | - | - | 10u inch |