- Body/Shell Style
- Connector Type
- Contact Finish Mating
- Contact Finish Termination
- Contact Gender
- Contact Materials
- DIN Conformance
- ECCN Code
- Empty Shell
- Filter Feature
- HTS Code
- IEC Conformance
Attribute column
Manufacturer
Foxconn Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Mounting Option 1 | Board Mounting Option | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Product Style | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Additional Feature | HTS Code | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | Rated Current (Signal) | Contact Style | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Mating Contact Row Spacing | Insulator Color | Product Type | Contact Arrangement | Terminal Length | Plating Thickness |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() HM2005E Foxconn | In Stock | - | Datasheet | BOARD | LOCKING | SPLIT BOARD LOCK | FRICTION LOCK | 0.873 inch | TIN | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE66 | STRAIGHT | ONE | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | - | Yes | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | unknown | UL | - | - | 0.433 inch | MALE | 94V-0 | NO | 0.504 inch | - | SQ PIN-SKT | 1000000000 Ω | - | PLUG | SOLDER | - | 1500VAC V | - | 500 Cycles | Tin (Sn) | - | - | IVORY | - | S0P10 | 0.136 inch | - | ||
![]() HM20110-P2 Foxconn | In Stock | - | Datasheet | BOARD | POLARIZED LCK | SPLIT BOARD LOCK | LOCKING | 2.024 inch | SN-PB | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Active | - | - | e0 | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 4.191 mm | unknown | UL | 2 | RECTANGULAR | 0.433 inch | FEMALE | 94V-0 | NO | 0.504 inch | 10 A | SQ PIN-SKT | 1000000000 Ω | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 0.165 inch | IVORY | - | - | 0.134 inch | 100u inch | ||
![]() HM2012E Foxconn | 394 | - | Datasheet | BOARD | LOCKING | SPLIT BOARD LOCK | FRICTION LOCK | 2.03 inch | TIN | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYAMIDE66 | STRAIGHT | ONE | - | 105 °C | -55 °C | ROHS COMPLIANT | Active | - | Yes | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | unknown | UL | - | - | 0.433 inch | MALE | 94V-0 | NO | 0.504 inch | - | SQ PIN-SKT | 1000000000 Ω | - | PLUG | SOLDER | - | 1500VAC V | - | 500 Cycles | Tin (Sn) | - | - | IVORY | - | S0P24 | 0.136 inch | - | ||
![]() QT002206-2141-3H Foxconn | 6405 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Board to Board Connectors | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole Sockets Headers | - | - | - | ||
![]() QT012206-1041-3H Foxconn | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() HM25020 Foxconn | In Stock | - | Datasheet | BOARD | POLARIZED LCK | - | LOCKING | 0.378 inch | TIN LEAD | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | Active | - | - | e0 | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 4.191 mm | unknown | UL | 2 | RECTANGULAR | 0.433 inch | MALE | 94V-2 | NO | 0.504 inch | 10 A | SQ PIN-SKT | 1000000000 Ω | 0.165 inch | PLUG | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | - | TIN LEAD | RECTANGULAR | 0.165 inch | NATURAL | - | - | 0.134 inch | 100u inch | ||
![]() HM30100-LP2 Foxconn | In Stock | - | Datasheet | BOARD | POLARIZED LCK | PEG | LOCKING | 1.717 inch | SN-PB | COPPER ALLOY | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | - | Obsolete | - | - | - | - | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 4.191 mm | unknown | UL | 2 | RECTANGULAR | 0.378 inch | MALE | 94V-0 | NO | 0.756 inch | 6 A | SQ PIN-SKT | 1000000000 Ω | 0.165 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1500VAC V | 5.5118 mm | - | TIN/LEAD | RECTANGULAR | 0.165 inch | IVORY | - | - | 0.13 inch | 100u inch | ||
![]() HM4009E Foxconn | In Stock | - | Datasheet | BOARD | - | - | - | - | TIN | BRASS | HON HAI PRECISION INDUSTRY CO LTD | POLYETHYLENE | - | - | - | - | - | ROHS COMPLIANT | Active | - | Yes | e3 | Yes | EAR99 | RECTANGULAR POWER CONNECTOR | - | - | 8536.69.40.30 | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | unknown | - | - | - | - | MALE | 94V-0 | NO | - | - | - | - | - | PLUG | SOLDER | - | - | - | - | TIN | - | - | - | - | - | - | - |