- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Connector Type
- Data Rate
- Applications
- Voltage - Supply
- Base Product Number
- Wavelength
- Part Status
Attribute column
Manufacturer
Foxconn Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Data Rate | Rise Time | Fiber Type | Peak Wavelength | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Data Rate (Tx) | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5944ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | - | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | NOT APPLICABLE | General Purpose | 2 X 10 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 48.46mm | 14.8 mm | 2.7Gbps | - | 9/125, SMF | - | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.251mW | 27 dB | GR-253, ITU-T-G.957, OC-48, SDH, SONET, STM-16 | - | 10.6mm | ROHS3 Compliant | ||
![]() AFBR-89CDDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, QSFP28 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-5715LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | - | - | - | - | e4 | Active | 3 (168 Hours) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 42.3mm | 16.25 mm | 1.25Gbps | - | 50/125, MMF | - | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE | 0.223mW | - | GR-468 | - | 12.1mm | ROHS3 Compliant | ||
![]() AFBR-5701ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | - | - | - | - | - | Active | 3 (168 Hours) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 1.25Gbps | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5805DZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 70°C | - | - | - | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | SC | Gold (Au) | General Purpose | 2 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | 155Mbps | - | SMF | - | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.07mW | - | ATM, OC-3, SDH, SONET, STM-1, TELCORDIA | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5964NLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | -5°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 115Mbps | - | 9/125, MMF, SMF | - | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.562mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-739ISMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 10GBd | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-57R6AEZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | - | - | - | - | e4 | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.3mm | 13.4 mm | 4.25Gbps | - | 50/125, MMF | - | TRANSCEIVER | AMPLIFIER | 845 nm | PIN PHOTODIODE | - | 12 dB | - | - | 8.5mm | ROHS3 Compliant | ||
![]() HFBR-5911LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | - | - | - | - | 2011 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 1.25Gbd | 260ps | - | 850 nm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-709SMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | NO | PANEL MOUNT | 70°C | - | 2013 | - | - | Last Time Buy | 1 (Unlimited) | - | LC | NOT APPLICABLE | Ethernet | - | - | 3.3V | 3.3V | 47.5mm | 13.4 mm | 10Gbs | - | 50/125, 62.5/125, MMF | - | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | - | - | GBE | - | 8.55mm | ROHS3 Compliant | ||
![]() AFBR-5710PZ Foxconn OE Technologies Singapore Pte. LTD | 46 |
| Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | - | - | 2013 | - | e4 | Active | 1 (Unlimited) | EAR99 | SFP | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 42.3mm | 16.25 mm | - | - | 50/125, MMF | - | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE | 0.223mW | - | GR-468 | 1250 Mbps | 12.1mm | ROHS3 Compliant | ||
![]() AFBR-5922ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT, THROUGH HOLE MOUNT | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Optical | - | - | 3.3V | 3.3V | - | 13.59 mm | 1.0625Gbd, 2.125Gbd | - | 50/125, 62.5/125, MMF | - | TRANSCEIVER | AMPLIFIER | 850 nm | VCSEL LASER | 0.316mW | 12 dB | - | - | 9.65mm | ROHS3 Compliant | ||
![]() ABCU-5730GZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | - | - | - | - | - | Active | 1 (Unlimited) | - | RJ45 | - | Ethernet | - | - | 3.3V | 3.3V | 47.5mm | 13.4 mm | 1.25Gbs | - | - | - | TRANSCEIVER | - | - | - | - | - | GBE | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5962ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | - | Active | 3 (168 Hours) | EAR99 | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 155Mbps | - | 9/125, MMF, SMF | - | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-739SMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 10GBd | - | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFBR-5911ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | THROUGH HOLE MOUNT | - | - | 2011 | - | e3 | Active | 1 (Unlimited) | EAR99 | LC Duplex | Matte Tin (Sn) | General Purpose | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 48.19mm | 11.84 mm | 1.25Gbd | - | 50/125, MMF | - | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.281mW | 12 dB | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5765TLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 155Mbps | - | SMF | - | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5760LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 155Mbps | - | SMF | - | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | 8.5mm | ROHS3 Compliant | ||
![]() ABCU-5740RZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | - | - | - | - | - | Active | 1 (Unlimited) | - | RJ45 | - | Ethernet | - | - | 3.3V | 3.3V | 47.5mm | 13.4 mm | 1.25Gbd | - | - | - | TRANSCEIVER | - | - | - | - | - | GBE | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-57F3TMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |