- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Connector Type
- Data Rate
- Applications
- Voltage - Supply
- Base Product Number
- Wavelength
- Part Status
Attribute column
Manufacturer
Foxconn Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Data Rate | Wavelength - Peak | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Operating Wavelength-Max | Operating Wavelength-Min | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFBR-79EQPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, QSFP+ | NO | PANEL MOUNT | 70°C | - | 2013 | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | Telecom/Datacom Systems | - | - | 3.3V | 3.3V | - | 18.35 mm | 40Gbps | - | MMF | TRANSCEIVER | - | 850 nm | LASER, PIN PHOTODIODE | 0.549mW | - | GBE | - | - | 8.5mm | ROHS3 Compliant | ||
![]() AFBR-709ISMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP+ | - | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.14V~3.46V | - | - | - | 10.3125GBd | - | - | TRANSCEIVER | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-708SMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | NO | PANEL MOUNT | 70°C | - | 2013 | - | - | Last Time Buy | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.14V~3.46V | 3.3V | 47.5mm | 13.4 mm | 10.3125GBd | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.371mW | - | GBE | - | - | 8.55mm | ROHS3 Compliant | ||
![]() AFBR-79EIDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, QSFP+ | NO | PANEL MOUNT | 70°C | - | 2013 | - | - | Active | 3 (168 Hours) | EAR99 | MTP® (MPO) | - | Telecom/Datacom Systems | REFERENCE STANDARD-FCC, FDA | 8517.62.00.50 | 3.3V | 3.3V | - | 18.35 mm | 40Gbe | - | MMF | TRANSCEIVER | - | 850 nm | LASER, PIN PHOTODIODE | 0.371mW | - | GBE | - | - | 8.5mm | ROHS3 Compliant | ||
![]() HFBR-59L1ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Through Hole | NO | BOARD/PANEL MOUNT | - | - | - | - | e3 | Obsolete | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | General Purpose | 2 X 5 ARRAY | 8517.62.00.50 | 3.3V | 3.3V | 48.19mm | 15.05 mm | 1.25Gbd | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.334mW | 12 dB | GBE | - | - | 11.3mm | Non-RoHS Compliant | ||
![]() AFCT-5710APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | 85°C | -40°C | - | - | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 42.3mm | 16.25 mm | 1.25Gbd | - | 50, 62.5, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1313 nm | LASER | 0.237mW | 12 dB | GBE, GR-468 | - | - | 12.1mm | ROHS3 Compliant | ||
![]() AFBR-59M5LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | - | - | - | - | e3 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 48.1mm | 13.59 mm | 2.215Gbd | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 845 nm | LASER | - | 12 dB | - | - | - | 9.65mm | ROHS3 Compliant | ||
![]() AFBR-57L5APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | BOARD/PANEL MOUNT | - | - | - | - | e4 | Active | 1 (Unlimited) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.3mm | 13.6 mm | 1.25Gbps | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.125mW | 12 dB | GBE | - | - | 12.4mm | ROHS3 Compliant | ||
![]() AFCT-8450Z Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | CFP | - | - | - | - | - | - | - | Obsolete | 1 (Unlimited) | - | LC Duplex | - | Telecom/Datacom Systems | - | - | - | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | ||
![]() AFBR-53D5Z Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Through Hole | NO | - | 70°C | - | 2012 | - | - | Obsolete | 1 (Unlimited) | 5A991.B.1 | SC | - | Ethernet | 1X9 ARRAY | 8517.62.00.50 | 4.75V~5.25V | 5V | 39.6mm | 25.4 mm | - | - | 50/125, 62.5/125, MMF, SMF | - | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.398mW | 12 dB | GBE | - | - | 9.81mm | Non-RoHS Compliant | ||
![]() AFCT-5815BZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | PANEL MOUNT | 70°C | - | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 3.3V 5V | 4.2V | 39.6mm | 25.4 mm | 155Mbps | - | SMF | - | AMPLIFIER | 1311 nm | PIN PHOTODIODE | 0.5623mW | - | ATM, OC-3, SDH, SONET, STM-1 | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5750TPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5755LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | - | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5805CZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 85°C | -40°C | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | General Purpose | 2 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | 155Mbps | - | SMF | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.07mW | - | ATM, OC-3, SDH, SONET, STM-1, TELCORDIA | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5964ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 115Mbps | - | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5179DZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 70°C | - | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | Ethernet | 1 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | 125MBd | - | SMF | - | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | 12 dB | - | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5962ATGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 155Mbps | - | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | - | - | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5179CZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 85°C | -40°C | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | Ethernet | 1 X 9 ARRAY | 8517.62.00.50 | 3.3V 5V | 3.3V | 39.6mm | 25.4 mm | 125MBd | 1.36μm | SMF | - | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | 12 dB | - | 1360 nm | 1260 nm | 9.8mm | ROHS3 Compliant | ||
![]() AFBR-5701PZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | 85°C | -10°C | - | - | e4 | Active | 3 (168 Hours) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.2mm | 13.4 mm | 1.25Gbps | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.223mW | -12 dB | GR-468 | - | - | 8.5mm | ROHS3 Compliant | ||
![]() AFBR-5705ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | 85°C | -40°C | - | - | e4 | Active | 3 (168 Hours) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.2mm | 13.4 mm | 1.25Gbps | - | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.223mW | -12 dB | GR-468 | - | - | 8.5mm | ROHS3 Compliant |