- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Connector Type
- Data Rate
- Applications
- Voltage - Supply
- Base Product Number
- Wavelength
- Part Status
Attribute column
Manufacturer
Foxconn Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Published | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5971LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | - | - | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | Ethernet | 2X5 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | 15.2 mm | 125MBd | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.158mW | 12 dB | - | 10.2mm | ROHS3 Compliant | ||
![]() AFCT-5805AEMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Through Hole | NO | - | 85°C | -40°C | - | - | - | Not For New Designs | 1 (Unlimited) | - | SC | - | General Purpose Data Transmission Systems | - | - | 3.1V~5.25V | 3.3V | 39.6mm | 25.4 mm | 155Mbps | SMF | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.07mW | - | ATM, OC-3, SDH, SONET, STM-1, TELCORDIA | 9.8mm | ROHS3 Compliant | ||
![]() ABCU-5741RZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | - | - | 2015 | - | - | Active | 1 (Unlimited) | - | RJ45 | - | Switch Interfacing | - | - | 3.3V | 3.3V | 47.5mm | 13.4 mm | 1.25Gbd | - | TRANSCEIVER | - | - | - | - | - | GBE | 8.5mm | ROHS3 Compliant | ||
![]() ABCU-5741AGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | 85°C | -40°C | 2014 | - | - | Active | 1 (Unlimited) | - | RJ45 | - | Switch Interfacing | - | - | 3.3V | 3.3V | 47.5mm | 13.4 mm | 1.25Gbps | - | TRANSCEIVER | - | - | - | - | - | GBE | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5755PZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5750LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5750PZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFBR-89CEDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, QSFP28 | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5750TLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 622Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFBR-5715ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | 85°C | -40°C | - | - | e4 | Active | 1 (Unlimited) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 42.3mm | 16.25 mm | 1.25Gbps | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE | 0.223mW | - | GR-468 | 12.1mm | ROHS3 Compliant | ||
![]() AFCT-57D3ANMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | General Purpose | - | - | 3.3V | - | - | - | 2.125GBd, 4.25GBd, 8.5GBd | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5705LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | - | - | - | - | e4 | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 42.3mm | 13.8 mm | 1.25Gbd | SMF | TRANSCEIVER | AMPLIFIER | 1313 nm | - | 0.237mW | 12 dB | - | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5710LZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | 85°C | -10°C | - | - | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 42.3mm | 16.25 mm | 1.25Gbd | 50, 62.5, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1313 nm | LASER | 0.237mW | 12 dB | GBE, GR-468 | 12.1mm | ROHS3 Compliant | ||
![]() AFCT-5805AMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 85°C | -40°C | - | - | - | Active | 1 (Unlimited) | 5A991.B.5.A | SC | - | General Data Transfer | 2 X 9 ARRAY | 8517.62.00.50 | 3.1V~5.25V | 3.3V | 39.6mm | 25.4 mm | 155Mbps | SMF | - | AMPLIFIER | 1300 nm | LASER, PIN PHOTODIODE | 0.07mW | - | ATM, OC-3, SDH, SONET, STM-1, TELCORDIA | 9.8mm | ROHS3 Compliant | ||
![]() HFBR-53A5VFMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | 70°C | - | - | - | e3 | Active | 1 (Unlimited) | EAR99 | SC | Matte Tin (Sn) | Ethernet | 1 X 9 ARRAY, IT ALSO OPERATES FROM 770NM TO 860NM, SENSITIVITY FOR THE 50/125 FIBER TYPE IS 13.5DBM | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 39.6mm | 25.4 mm | 1.25Gbd | 50/125, 62.5/125, MMF | - | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.211mW | 12 dB | GBE | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5760ANPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | MSA-SFF-8074I, MSA-SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.8 mm | 155Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 1mW | 12 dB | ATM, GR-253, GR-468, GR-1089, ITU-T-G957, OC-3, OC-12, SDH, SONET, STM-1 | 12.2mm | ROHS3 Compliant | ||
![]() AFCT-739DMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 10GBd | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-5705APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | 85°C | -40°C | - | - | e4 | Active | 3 (168 Hours) | EAR99 | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.3V | 3.3V | 55.2mm | 13.4 mm | 1.25Gbps | 50/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | 0.223mW | -12 dB | GR-468 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5963NGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | -5°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 155Mbps | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.562mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-739ASMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP+ | - | - | - | - | 2014 | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.3V | - | - | - | 10GBd | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant |