- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Connector Type
- Data Rate
- Applications
- Voltage - Supply
- Base Product Number
- Wavelength
- Part Status
Attribute column
Manufacturer
Foxconn Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Reach Compliance Code | Body Length or Diameter | Body Breadth | Data Rate | Wavelength | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5943ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | METRAK | - | Obsolete | 3 (168 Hours) | - | LC Duplex | - | General Purpose | 2 X 5 ARRAY | - | 3.1V~3.5V | 3.3V | - | 48.46mm | 14.8 mm | 2.7Gbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1310 nm | LASER DIODE, PIN PHOTODIODE | 0.251mW | 27 dB | GR-253, ITU-T-G.957, OC-48, SDH, SONET, STM-16 | 10.6mm | Non-RoHS Compliant | ||
![]() AFCT-5961TGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | 2 X 5 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | 15.2 mm | 155Mbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, GR-253, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | 10.2mm | ROHS3 Compliant | ||
![]() AFCT-5961NLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | -5°C | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | 2 X 5 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | 15.2 mm | 155Mbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.562mW | 14 dB | ATM, GR-253, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | 10.2mm | ROHS3 Compliant | ||
![]() AFCT-57F5TMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, QSFP+ | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | LC Duplex | - | Fibre Channel Links | - | - | 3.135V~3.465V | - | unknown | - | - | 9.138Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-57F5ATMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP+ | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | LC Duplex | - | Fibre Channel Links | - | - | 3.135V~3.465V | - | unknown | - | - | 9.138Gbps | - | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-709JAMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | Pluggable, SFP+ | - | - | - | - | - | - | Last Time Buy | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.14V~3.46V | - | - | - | - | 10.1376GBd | 849nm | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5961NGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | -5°C | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | 2 X 5 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | 15.2 mm | 155Mbps | - | 9/125, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.562mW | 14 dB | ATM, GR-253, ITU-T-G.957, OC-3, SDH, SONET, STM-1 | 10.2mm | ROHS3 Compliant | ||
![]() AFBR-83CDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, CXP | - | - | - | - | - | - | Active | 1 (Unlimited) | - | MTP® (MPO) | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | - | 12.5Gbe | - | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5755ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 55.2mm | 13.4 mm | 622Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5701APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | - | - | 85°C | -40°C | - | e4 | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | - | 42.3mm | 13.8 mm | 1.25Gbd | - | SMF | TRANSCEIVER | AMPLIFIER | 1313 nm | - | 0.237mW | 12 dB | - | 8.5mm | ROHS3 Compliant | ||
![]() AFBR-59R5ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | - | - | - | - | e3 | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | Matte Tin (Sn) | General Purpose | - | 8517.62.00.50 | 3.3V | 3.3V | - | 48.1mm | 13.59 mm | 4.25Gbps | - | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.125mW | - | GBE | 9.65mm | ROHS3 Compliant | ||
![]() AFCT-5964ATGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | - | 115Mbps | - | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5755ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 55.2mm | 13.4 mm | 622Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-57F5NMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | - | - | - | - | - | - | - | Discontinued | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-5815AZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | PANEL MOUNT | 85°C | -40°C | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 3.3V 5V | 4.2V | - | 39.6mm | 25.4 mm | 155Mbps | - | SMF | - | AMPLIFIER | 1311 nm | PIN PHOTODIODE | 0.5623mW | - | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5750ATPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | - | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -40°C | METRAK | e4 | Not For New Designs | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 55.2mm | 13.4 mm | 622Mbps | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5971ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | - | Active | 1 (Unlimited) | 5A991.B.5.A | LC Duplex | - | Ethernet | 2X5 ARRAY | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | 15.2 mm | 125MBd | - | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.158mW | 12 dB | - | 10.2mm | ROHS3 Compliant | ||
![]() AFCT-5962NGZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 70°C | -5°C | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | - | 49mm | - | 155Mbps | - | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.562mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() AFCT-5710ALZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | PANEL MOUNT | 85°C | -40°C | - | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | Ethernet | - | 8517.62.00.50 | 3.14V~3.47V | 3.3V | - | 42.3mm | 16.25 mm | 1.25Gbd | - | 50, 62.5, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1313 nm | LASER | 0.237mW | 12 dB | GBE, GR-468 | 12.1mm | ROHS3 Compliant | ||
![]() AFCT-5815CZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Through Hole | NO | PANEL MOUNT | 85°C | -40°C | - | - | Active | 3 (168 Hours) | 5A991.B.5.A | SC | - | General Purpose | - | 8517.62.00.50 | 3.3V 5V | 4.2V | - | 39.6mm | 25.4 mm | 155Mbps | - | SMF | - | AMPLIFIER | 1311 nm | PIN PHOTODIODE | 0.5623mW | - | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant |