- Mfr
- Package
- Product Status
- Series
- Mounting Type
- Connector Type
- Data Rate
- Applications
- Voltage - Supply
- Base Product Number
- Wavelength
- Part Status
Attribute column
Manufacturer
Foxconn Fiber Optics - Transceiver Modules
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Surface Mount | Mounting Feature | Operating Temperature (Max.) | Operating Temperature (Min.) | Usage Level | Series | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Connector Type | Terminal Finish | Applications | Additional Feature | HTS Code | Voltage - Supply | Supply Voltage | Body Length or Diameter | Body Breadth | Data Rate | Fiber Type | Fiber Optic Device Type | Built-in Feature | Operating Wavelength-Nom | Emitter/Detector Type | Optical Power Output-Nom | Return Loss-Min | Communication Standard | Body Height | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() AFCT-5765PZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, SFP | NO | BOARD/PANEL MOUNT | 85°C | -10°C | - | METRAK | e4 | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | Gold (Au) | General Purpose | SFF-8074I, SFF-8472 | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 55.2mm | 13.4 mm | 155Mbps | SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER DIODE, PIN PHOTODIODE | 0.07mW | - | GR-253, ITU-T-G.957, OC-12, STM-4 | 8.5mm | ROHS3 Compliant | ||
![]() AFCT-5963ATLZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 16 Weeks | Through Hole | NO | BOARD/PANEL MOUNT | 85°C | -40°C | - | METRAK | - | Active | 3 (168 Hours) | 5A991.B.5.A | LC Duplex | - | General Purpose | - | 8517.62.00.50 | 3.1V~3.5V | 3.3V | 49mm | - | 155Mbps | 9/125, MMF, SMF | TRANSCEIVER | AMPLIFIER | 1300 nm | LASER, MONITOR, PIN PHOTODIODE | 0.07mW | 14 dB | ATM, OC-3, SDH, SONET, STM-1 | 9.8mm | ROHS3 Compliant | ||
![]() AFBR-79EBPZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | Datasheet | 8 Weeks | Pluggable, QSFP+ | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | 40Gbps | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-79F4EZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Not For New Designs | 3 (168 Hours) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() HFBR-53A3VFMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | Through Hole | NO | - | - | - | - | - | e3 | Active | 1 (Unlimited) | 5A991.B.5.A | SC | Matte Tin (Sn) | Ethernet | IT CAN ALSO BE OPERATED AT 770NM TO 860NM | 8517.62.00.50 | 3.14V~3.47V | 3.3V | 39.6mm | 25.4 mm | 1.063Gbd | 50/125, 62.5/125, MMF | - | AMPLIFIER | 850 nm | LASER DIODE, PIN PHOTODIODE | 0.199mW | 12 dB | - | 9.8mm | ROHS3 Compliant | ||
![]() SBCU-5730RZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-57F5APZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFBR-79EIPZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-8452Z Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-79EQZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | - | - | - | - | - | - | - | - | - | Not For New Designs | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-703SNZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | Pluggable, SFP+ | NO | PANEL MOUNT | 70°C | - | - | - | - | Active | 3 (168 Hours) | - | LC Duplex | - | Ethernet | - | - | 3.3V | 3.3V | 47.5mm | 11.5 mm | 10GBd | 50/125, 62.5/125, MMF | TRANSCEIVER | AMPLIFIER | 850 nm | LASER, PIN PHOTODIODE | - | - | GBE | 8.55mm | ROHS3 Compliant | ||
![]() AFBR-79EBRZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | Pluggable, QSFP+ | - | - | - | - | Commercial grade | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Telecom/Datacom Systems | - | - | 3.3V | - | - | - | 40Gbps | - | TRANSCEIVER | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFBR-709SMZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFCT-57F3ATMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-79EBMZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | Pluggable, QSFP+ | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | LC Duplex | - | Ethernet | - | - | 3.1V~3.47V | - | - | - | 40Gbps | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFBR-79EQPZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-8422IDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 10 Weeks | Pluggable, QSFP | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Ethernet | - | - | - | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() AFBR-8422EDZ Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 10 Weeks | Pluggable, QSFP | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | Ethernet | - | - | - | - | - | - | 100Gbps | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFBR-79E3PZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() SFBR-79EEPZ-DC1 Foxconn OE Technologies Singapore Pte. LTD | In Stock | - | - | 8 Weeks | - | - | - | - | - | - | - | - | Active | 1 (Unlimited) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant |