- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FX532B-16.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | 60°C | -10°C | TR, 10 INCH | - | - | 16MHz | 50 ppm | L5.0XB3.2XH0.7 (mm)/L0.197XB0.126XH0.028 (inch) | 16MHz | 60Ohm | 20pF | - | 0.005% | 100 μW | PARALLEL - FUNDAMENTAL | - | 787.4μm | - | 5.0038mm | 3.2004mm | - | RoHS Compliant | Lead Free | ||
![]() FQ7050B-6 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | Tape & Reel | - | - | - | - | - | - | - | EAR99 | - | - | 70°C | 0°C | TAPE AND REEL | - | - | 6MHz | 30 ppm | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 6MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | - | 1.2954mm | - | 7.0104mm | 5.0038mm | No | RoHS Compliant | - | ||
![]() FC4SDCBMM24.0-T1 Fox Electronics | 27 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 24MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM6.0-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 6MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 6MHz | 120Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC8AQCCMC6.0-T1 Fox Electronics | 1019 |
| Datasheet | 16 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | 0°C~70°C | Tape & Reel (TR) | FQ1045A | 0.394Lx0.177W 10.00mmx4.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 13 INCH | - | - | 6MHz | ±30ppm | L10.0XB4.5XH1.7 (mm)/L0.394XB0.177XH0.067 (inch) | 6MHz | 150Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | 0.067 1.70mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM3.6864-T1 Fox Electronics | 196 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 3.6864MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM8.0-T1 Fox Electronics | 344 | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 8MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 8MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM4.0-T1 Fox Electronics | 836 | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 4MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 4MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC3BQBBME16.0-T1 Fox Electronics | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | FQ3225B | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | 16MHz | ±50ppm | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 16MHz | 100Ohm | 20pF | Fundamental | - | 100 µW | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC3BQBBME20.0-T1 Fox Electronics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | - | - | -10°C~70°C | Tape & Reel (TR) | FQ3225B | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | - | - | - | 20MHz | ±50ppm | - | - | 80Ohm | 20pF | Fundamental | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM10.0-T1 Fox Electronics | 10 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 10MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 10MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM7.3728-T1 Fox Electronics | 27 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 7.3728MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 7.3728MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM25.0-T1 Fox Electronics | 170 | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 25MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMM16.0-T1 Fox Electronics | 686 | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 16MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 16MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FC3BQBBME25.0-T1 Fox Electronics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~70°C | Tape & Reel (TR) | FQ3225B | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | 25MHz | ±50ppm | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 25MHz | 60Ohm | 20pF | Fundamental | - | 100 µW | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | ||
![]() FQ7050B-8 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | Cut Tape | - | - | 0.003% | e4 | yes | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TAPE AND REEL | - | 5mm | 8MHz | 30 ppm | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 8MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 80Ohm | 1.3mm | - | 7mm | 5mm | - | RoHS Compliant | Lead Free | ||
![]() FC4SDCBMM14.31818-T1 Fox Electronics | 27 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 14.31818MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 14.31818MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | ROHS3 Compliant | - | ||
![]() FKFSMEIHM0.032768-T2 Fox Electronics | In Stock | - | Datasheet | - | - | Surface Mount | 4-SOJ, 2.29mm pitch | - | - | -40°C~85°C | Tape & Reel (TR) | FSMLF | 0.410Lx0.160W 10.41mmx4.06mm | - | - | - | Obsolete | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | 50kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.140 3.56mm | - | - | - | ROHS3 Compliant | - | ||
![]() FQ3225B-27 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Digi-Reel® | - | - | - | e4 | - | - | - | - | - | Gold (Au) | 70°C | -10°C | - | - | - | 27MHz | 50 ppm | - | - | 60Ohm | 20pF | - | 0.005% | - | - | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | RoHS Compliant | - | ||
![]() FQ3225B-20 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | Cut Tape (CT) | - | - | - | e4 | yes | - | - | - | - | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | 20MHz | 50 ppm | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 20MHz | 80Ohm | 20pF | - | 0.005% | 100 µW | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | RoHS Compliant | - |