- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Part Status | Moisture Sensitivity Level (MSL) | Type | Terminal Finish | Additional Feature | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC7BSCCMM6.0-T1 Fox Electronics | 1584 | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 6MHz | ±30ppm | - | - | 80Ohm | 20pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC7BSCBMM-8.000-T1 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 8MHz | ±50ppm | - | - | 110Ohms | 20pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC7BSCCMF-11.0592-T1 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 11.0592MHz | ±30ppm | - | - | 60Ohm | 20pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FCABSFEVK38.4 Fox Electronics | In Stock | - | Datasheet | 19 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -30°C~85°C | Tape & Reel (TR) | CABS | 0.047Lx0.039W 1.20mmx1.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 38.4MHz | ±20ppm | - | - | 100Ohm | 7pF | Fundamental | ±15ppm | - | 0.013 0.33mm | ROHS3 Compliant | - | ||
![]() FC4SDCBLF3.579545-T1 Fox Electronics | 1003 | - | Datasheet | 11 Weeks | Surface Mount | HC-49/US | YES | - | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | e1 | Active | 1 (Unlimited) | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | TR, 13 INCH | 3.579545MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 3.579545MHz | 200Ohm | 18pF | Fundamental | ±30ppm | 100 µW | 0.177 4.50mm | ROHS3 Compliant | - | ||
![]() FC4UTCBAF16.0-BAG100 Fox Electronics | 88 |
| Datasheet | - | Through Hole | HC-49/U | - | - | -20°C~70°C | Bulk | HC49ULF | 0.435Lx0.183W 11.05mmx4.65mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±50ppm | - | - | 25Ohm | Series | Fundamental | ±30ppm | - | 0.530 13.46mm | - | - | ||
![]() FC7BACBMI25.0-T1 Fox Electronics | 1052 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | C7BA | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±50ppm | - | - | 40Ohm | 20pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() FC5BSBBMD12.0-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | YES | - | -10°C~60°C | Tape & Reel (TR) | FX532B | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | TR, 10 INCH | 12MHz | ±50ppm | L5.0XB3.2XH1.0 (mm)/L0.197XB0.126XH0.039 (inch) | 12MHz | 140Ohm | 20pF | Fundamental | - | 100 µW | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() FC4BSMMD24.576-T1 Fox Electronics | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | FX425B | 0.157Lx0.098W 4.00mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 24.576MHz | ±50ppm | - | - | 80Ohms | 20pF | Fundamental | ±50ppm | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() FC7ASBBMD20.0-BULK Fox Electronics | In Stock | - | Datasheet | 10 Weeks | Surface Mount | 2-SMD, No Lead | YES | - | -10°C~60°C | Bulk | C7AS | 0.295Lx0.197W 7.50mmx5.00mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 20MHz | ±50ppm | L7.5XB5.0XH1.7 (mm)/L0.295XB0.197XH0.067 (inch) | 20MHz | 40Ohm | 20pF | Fundamental | - | 500 µW | 0.067 1.70mm | ROHS3 Compliant | - | ||
![]() FC7BSCBMM-7.3728-T1 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -40°C~85°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 7.3728MHz | ±50ppm | - | - | 110Ohm | 20pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC7BSCCMF-8.000-T1 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 8MHz | ±30ppm | - | - | 110Ohms | 20pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC7BSCCMF-7.3728-T1 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | 4-SMD, No Lead | - | - | -20°C~70°C | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 7.3728MHz | ±30ppm | - | - | 110Ohm | 20pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC5BSBBMD24.576-T1 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | FX532B | 0.197Lx0.126W 5.00mmx3.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 24.576MHz | ±50ppm | - | - | 60Ohm | 20pF | Fundamental | - | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() FC7BSCCMC11.0592-T1 Fox Electronics | 965 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | - | Tape & Reel (TR) | C7BS | 0.295Lx0.205W 7.50mmx5.20mm | e4 | Active | 1 (Unlimited) | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | 11.0592MHz | ±30ppm | - | - | 60Ohm | 20pF | Fundamental | - | - | 0.043 1.10mm | ROHS3 Compliant | - | ||
![]() FC7BACALI25.0-T1 Fox Electronics | 788 |
| Datasheet | 11 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -40°C~125°C | Tape & Reel (TR) | C7BA | 0.276Lx0.197W 7.00mmx5.00mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±100ppm | - | - | 40Ohm | 18pF | Fundamental | ±30ppm | - | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() FC4SBBMD16.0-T1 Fox Electronics | In Stock | - | Datasheet | 8 Weeks | Surface Mount | 4-SMD, No Lead | - | - | -10°C~60°C | Tape & Reel (TR) | FX425B | 0.157Lx0.098W 4.00mmx2.50mm | - | Active | 1 (Unlimited) | MHz Crystal | - | - | 16MHz | ±50ppm | - | - | 80Ohms | 20pF | Fundamental | ±50ppm | - | 0.031 0.80mm | ROHS3 Compliant | - | ||
![]() FC4UTCBLF3.579545-BAG100 Fox Electronics | In Stock | - | Datasheet | - | Through Hole | HC-49/U | - | - | -20°C~70°C | Bulk | HC49ULF | 0.435Lx0.183W 11.05mmx4.65mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 3.579545MHz | ±50ppm | - | - | 120Ohm | 18pF | Fundamental | ±30ppm | - | 0.530 13.46mm | - | - | ||
![]() FC4UTCBMF25.0-BAG100 Fox Electronics | In Stock | - | Datasheet | - | Through Hole | HC-49/U | - | - | -20°C~70°C | Bulk | HC49ULF | 0.435Lx0.183W 11.05mmx4.65mm | - | Obsolete | 1 (Unlimited) | MHz Crystal | - | - | 25MHz | ±50ppm | - | - | 20Ohm | 20pF | Fundamental | ±30ppm | - | 0.530 13.46mm | - | - | ||
![]() FC4SDCBMF3.6864-T1 Fox Electronics | 762 |
| Datasheet | 11 Weeks | Surface Mount | HC-49/US | YES | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | e1 | Active | 1 (Unlimited) | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | TR, 13 INCH | 3.6864MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 µW | 0.177 4.50mm | ROHS3 Compliant | - |