- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Housing Material | Airflow | Base Product Number | Brand | Built-in depth | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Current-IEC | Current-UL | Degree of protection (IP) | Factory Pack QuantityFactory Pack Quantity | Frequency Aging | Manufacturer | Mfr | Mode of Oscillation | Mounting | Overvoltage category | Package | Pollution degree | Product Status | RoHS | Standard Frequency | Supplier Package | Torque-Screw | Voltage type | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Gender | Power (Watts) | Subcategory | Power Rating | Pitch | Max Power Dissipation | Ingress Protection | Insulation Height | Frequency | Frequency Stability | Military Standard | Output | Pin Count | Termination Style | Number of Contacts | Operating Supply Voltage | ESR (Equivalent Series Resistance) | Failure Rate | Voltage | Contact Tail Length | Load Capacitance | Number of Levels | Operating Mode | Frequency Tolerance | Contact Mating Finish | Reset | Voltage - Threshold | Number of Voltages Monitored | Wire Gauge or Range - AWG | Reset Timeout | Positions Per Level | Plug Wire Entry | Header Orientation | Wire Gauge or Range - mm² | Product Type | Wire Strip Length | Bearing Type | Screw Size | Series Resistance | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() NC38LF Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Through Hole | - | - | - | - | Yes | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC6BSCBMF16.0-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | Fox Electronics | - | - | 3 | Tape & Reel (TR) | 2 | Active | - | - | - | - | AC | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 603-25-261-T3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | 75.5 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | ±5 ppm/Year | - | - | Fundamental | Surface Mount | 3 | - | 2 | - | - | 25 MHz | CSMD | - | AC | - | -40 to 85 °C | - | - | - | - | - | - | - | - | Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | 20 ppm | - | - | 4 | - | - | - | - | - | - | - | 8 pF | - | - | ±20 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Ohm | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FKT26EIHQ0.032768 Fox Electronics | 34 |
| - | - | - | Through Hole | Cylindrical Can, Radial | - | - | - | - | - | - | 70 | 1 - 25 | 1 - 25 | - | - | - | IP20 | - | - | - | Fox Electronics | - | - | 3 | Bulk | 2 | Active | - | - | - | - | AC | - | -20°C ~ 60°C | - | NC26LF | 0.083 Dia (2.10mm) | - | - | - | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50 Hz | - | - | - | - | - | - | - | 35 kOhms | - | - | - | 12.5pF | - | Fundamental | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() F4400-100.00MHZ Fox Electronics | In Stock | - | - | - | Standard | - | - | - | - | Plastic | 70.21 CFM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | - | - | - | Wire Leads | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | 6.72 W | - | - | - | - | 100 MHz | 100 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ball | - | - | - | - | - | 92 mm | - | 92 mm | 25.4 mm | - | - | - | - | ||
![]() 768-20-478 TR Fox Electronics | In Stock | - | - | - | - | Cable Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 | Male | - | - | - | 2mm | - | - | - | - | - | - | - | - | - | 34 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-29.5-14 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | ABLIC | - | - | - | - | - | - | - | 4000 | - | ABLIC | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | Reel | S-19212B/DxxA | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | PMIC - Power Management ICs | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | LDO Voltage Regulators | - | - | - | - | - | LDO Voltage Regulators | - | - | - | - | - | - | - | - | - | ||
![]() 277LF-7.5-3 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 256LF-11.0592-13 Fox Electronics | In Stock | - | - | - | Surface Mount | Surface Mount | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | VPG FOIL RESISTORS | - | - | - | - | - | - | - | Y | - | - | - | - | - | - | 0.244g, Tape & Reel | - | 0.287in (7.29mm) L x 0.170in (4.32mm) W x 0.110in (2.79mm) H | ± 0.5 % | - | - | - | - | - | - | - | 70 °C | -10 °C | - | - | - | - | - | - | - | - | - | - | - | 11.0592 MHz | 50 ppm | - | - | - | - | - | - | - | - | 180V | - | - | - | - | 0.005 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 Ω | - | - | - | - | - | - | - | - | No | - | - | ||
![]() FC5AQBAME19A6608-T1 Fox Electronics | In Stock | - | - | - | - | Free Hanging (In-Line) | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Phosphor Bronze | -- | 12A | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | 0.68 Nm (6 Lb-In) | - | 300V | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | Plug for Unshrouded Header | - | 22 | - | - | - | Gray | - | - | - | - | - | 0.197 (5.00mm) | - | -- | 0.453 (11.50mm) | - | - | - | - | - | Screw - Rising Cage Clamp | - | - | - | - | - | -- | - | 1 | - | - | Tin | - | - | - | 14-30 AWG | - | 22 | 90° | -- | 0.05-2mm² | - | 4-6mm | - | M3 | - | Side Stacking | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() FC3BSHFWC32.0-T3 Fox Electronics | In Stock | - | - | - | - | Through Hole | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | - | Copper Alloy | -- | 15A | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR) | - | Active | - | - | - | -- | - | 300V | -40°C ~ 110°C | Bulk | Buchanan | - | - | Obsolete | - | - | - | Header, Male Pins, Shrouded (2 Side) | - | 23 | - | - | - | Black | - | - | - | - | - | 0.197 (5.00mm) | - | -- | 0.329 (8.36mm) | - | - | - | - | - | Solder | - | - | - | - | - | 0.138 (3.50mm) | - | 1 | - | - | Tin | - | - | - | -- | - | 23 | -- | 90°, Right Angle | -- | - | -- | - | -- | - | Side Stacking | - | - | - | - | - | - | UL94 V-0 | - | - | - | ||
![]() FC7BSCCGM8.0-T2 Fox Electronics | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | Bulk | - | Obsolete | - | - | - | - | - | - | -55°C ~ 230°C | - | ROX | 0.310 Dia x 5.050 L (7.87mm x 128.27mm) | ±5% | - | 2 | - | ±100ppm/°C | - | 5 MOhms | - | - | - | Metal Oxide Film | - | - | - | 16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, High Voltage, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() FK13AEIBI0.032768-T3 Fox Electronics | 3323 |
| - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fox Electronics | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | Active | Compliant | - | - | - | - | - | - | Tape & Reel (TR) | * | - | 0.25 % | - | 2 | - | 25 ppm/°C | - | 4.99 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | 125 mW | - | 125 mW | - | - | - | - | MIL-R-10509 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant | - | 2.29 mm | - | - | 6.096 mm | 2.29 mm | - | - | Contains Lead | - | ||
![]() F1100E-10.000MHZ Fox Electronics | In Stock | - | - | - | - | Surface Mount | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | - | 10-uMAX/uSOP | - | - | MAX6714 | - | - | - | - | - | - | - | - | - | - | - | Analog Devices Inc./Maxim Integrated | - | - | - | Tube | - | Active | Non-Compliant | - | - | - | - | - | -40°C ~ 85°C (TA) | - | - | - | - | - | - | Radial | - | Multi-Voltage Supervisor | - | - | 70 °C | 0 °C | - | - | - | - | - | - | - | - | - | - | - | 10 MHz | 100 ppm | - | Open Drain or Open Collector | - | - | - | 5 V | - | - | - | - | - | - | - | - | - | Active Low | 2.93V, Adj, Adj, Adj | 4 | - | 140ms Minimum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767-33.33333-19 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FXO-HC735-5.000000 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | 50 MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766-12-40 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXSLF/049 Fox Electronics | In Stock | - | - | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | Bulk | - | - | 0.005 % | - | - | Radial | - | - | - | - | 70 °C | -20 °C | - | - | - | - | - | - | - | - | - | - | - | 4.9152 MHz | 50 ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Lead Free | - | ||
![]() 736A-7.6-9 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767-50-224 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |