- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Number of Pins | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FQ3225B-12.000 Fox Electronics | In Stock | - | Datasheet | Surface Mount | SMD/SMT | - | - | - | e4 | yes | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | 12MHz | 50 ppm | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 12MHz | 120Ohm | 20pF | 0.005% | 100 µW | 5 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 1.0922mm | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | ||
![]() FOXSDLF/080-20 Fox Electronics | 4000 | - | - | Surface Mount | SMD/SMT | 2 | Cut Tape | 0.005% | e1 | yes | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 70°C | -20°C | TAPE AND REEL | 8541.60.00.50 | 5mm | 8MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 8MHz | 80Ohm | 20pF | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 4.4958mm | 11.7mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() 767-8-67 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-50-954 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FPXLF111-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF196-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767-6-13 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766-86.4-1 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766A-10-5 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC4SDCBEF8.0-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC3BSFFLM25.0-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF098 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FOXLF081 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-50-396 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FC5BQCCLF20.0-T1 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 768-33.333-238 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766-66-8 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 766-40-42 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() FX135-32.768KHZ Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 767A-125-30 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |