- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Load Capacitance (pF) | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Package Height | Package Length | Package Width | PCB changed | RoHS | Series Resistance (Ohm) | Standard Frequency (MHz) | Supplier Package | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOXSDLF/098-20/TR Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 0.005% | e1 | - | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -10°C | TR, 13 INCH | - | - | 9.8304MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 9.8304MHz | - | 20pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 60Ohm | 4.5mm | - | 13.9mm | 5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FQ5032B-25.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TAPE AND REEL | - | 3.2mm | 25MHz | 30 ppm | - | - | - | 25MHz | 50Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 50Ohm | 1.1938mm | - | 5mm | 3.2004mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXLF100-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | - | 10MHz | 50 ppm | - | - | L11.05XB4.65XH13.46 (mm) | 10MHz | 30Ohm | 20pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 30Ohm | 13.462mm | - | 11.049mm | 4.6482mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FQ3225B-25.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | yes | - | - | - | EAR99 | - | Gold (Au) | 70°C | -10°C | TAPE AND REEL | 8541.60.00.50 | - | 25MHz | 50 ppm | - | - | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 25MHz | 60Ohm | 20pF | - | 0.005% | 100 µW | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/128-20 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 0.005% | e1 | yes | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | TAPE AND REEL | 8541.60.00.50 | 5mm | 12.288MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 12.288MHz | 60Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 60Ohm | 4.5mm | - | 11.7mm | 5mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/250FR-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | TR, 13 INCH | - | - | 25MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 25MHz | 30Ohm | 20pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ5032BR-24.000 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | - | - | - | - | - | - | - | - | 85°C | -40°C | TR, 7 INCH | - | - | 24MHz | 30 ppm | - | - | - | 24MHz | 50Ohm | 20pF | - | 0.003% | 500 μW | PARALLEL - FUNDAMENTAL | 50Ohm | 1.1938mm | - | 5.0038mm | 3.2mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXLF115-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | 4.65mm | 11.0592MHz | 50 ppm | - | 4.88mm | L11.05XB4.65XH13.46 (mm) | 11.0592MHz | 30Ohm | 20pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 30Ohm | 13.462mm | - | 11.05mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FC2BACBEI16.0-T3 Fox Electronics | 27 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | C2BA | 0.098Lx0.079W 2.50mmx2.00mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | 16MHz | ±50ppm | - | - | 2.5mm X 2mm X 0.65mm | 16MHz | 200Ohm | 10pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FQ7050B-11.0592 Fox Electronics | 4000 | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | 0.003% | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 11.0592MHz | 30 ppm | - | - | - | - | 80Ohm | 20pF | - | 0.003% | - | - | 80Ohm | 1.3mm | - | 7mm | 5mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXLF147-20 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±5 | ±50 | ±30 | - | 20 | 70 | -20 | Fundamental | Through Hole | 13.46(Max) | 11.05(Max) | 4.65(Max) | 2 | - | 25 | 14.7456 | HC-49/ULF | - | - | - | - | - | - | - | Obsolete | - | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXSLF/200-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.005% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | 4.65mm | 20MHz | 50 ppm | - | 4.88mm | L11.35XB4.65XH3.6 (mm) | 20MHz | 30Ohm | 20pF | - | 0.003% | 500 μW | PARALLEL - FUNDAMENTAL | 30Ohm | 3.6068mm | - | 11.35mm | 4.6482mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FQ5032B-16.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TR, 7 INCH | - | 3.2mm | 16MHz | 30 ppm | - | - | - | 16MHz | 50Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 50Ohm | 1.1938mm | - | 5mm | 3.2004mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXSLF/200 Fox Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.005% | e1 | yes | - | - | Radial | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | 4.65mm | 20MHz | 50 ppm | - | - | L11.35XB4.65XH3.6 (mm) | 20MHz | 30Ohm | - | - | 0.003% | 500 μW | SERIES - FUNDAMENTAL | 30Ohm | 3.6068mm | - | 11.3538mm | 4.6482mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FQ7050B-8.000 Fox Electronics | 18330 | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | e4 | yes | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TAPE AND REEL | - | 5mm | 8MHz | 30 ppm | - | - | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 8MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 80Ohm | 1.2954mm | - | 7mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXLF073 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±5 | ±50 | ±30 | - | Series | 70 | -20 | Fundamental | Through Hole | 13.46(Max) | 11.05(Max) | 4.65(Max) | 2 | - | 40 | 7.3728 | HC-49/ULF | - | Bulk | - | - | - | - | - | Obsolete | - | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXLF080 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 49 | - | EAR99 | ±5 | ±50 | ±30 | - | Series | 70 | -20 | Fundamental | Through Hole | 13.46(Max) | 11.05(Max) | 4.65(Max) | 2 | Compliant | 35 | 8 | HC-49/ULF | - | - | - | - | 0.003 % | - | - | Obsolete | - | Radial | - | Crystal | - | 70 °C | -20 °C | - | - | - | 8 MHz | 50 ppm | 2 | - | - | - | 35 Ω | 10 pF | - | 0.003 % | - | - | 35 Ω | 13.462 mm | - | 11.049 mm | 4.6482 mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXLF049 Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | EAR99 | ±5 | ±50 | ±30 | 8541.60.00.30 | Series | 70 | -20 | Fundamental | Through Hole | 13.46(Max) | 11.05(Max) | 4.65(Max) | 2 | - | 55 | 4.9152 | HC-49/ULF | - | - | - | - | - | - | - | Obsolete | - | - | - | Crystal | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 603-38.88-7 Fox Electronics | 7374 | - | Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FX325BS | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | 38.88MHz | ±20ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 38.88MHz | 30Ohm | 12pF | Fundamental | - | 300 μW | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FOXSLF/049-20 Fox Electronics | In Stock | - | Datasheet | - | Through Hole | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.005% | e1 | - | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | - | - | 4.9152MHz | 50 ppm | - | 4.88mm | - | 4.9152MHz | 150Ohm | 20pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 150Ohm | 3.6mm | - | 11.35mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - |