- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC8AQCCMM3.6864-T1 Fox Electronics | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FQ1045A | 0.394Lx0.177W 10.00mmx4.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Silver (Ag) | - | - | TR, 13 INCH | - | - | - | - | 3.6864MHz | ±30ppm | - | - | L10.0XB4.5XH1.7 (mm)/L0.394XB0.177XH0.067 (inch) | 3.6864MHz | 150Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | - | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC5BQCCMM12.0-T1 Fox Electronics | 4036 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | - | 12MHz | ±50ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 12MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC5BQCCMM24.0-T1 Fox Electronics | 427 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | - | 24MHz | ±50ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 24MHz | 50Ohm | 20pF | Fundamental | ±30ppm | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FOXLF080-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | - | 4.65mm | - | 8MHz | 50 ppm | - | 4.88mm | L11.05XB4.65XH13.46 (mm) | 8MHz | 35Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | 35Ohm | 13.462mm | - | 11.05mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/040/TR Fox Electronics | 1000 | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.80 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/040/TR | 70 | -20 | Fundamental | Surface Mount | 4 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.46 | Yes | 200 | 4 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Unconfirmed | - | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 200 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 603-12-67 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~60°C | Bulk | FX325BS | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | - | MHz Crystal | - | - | - | - | - | - | - | - | 12MHz | ±50ppm | - | - | - | - | 150Ohm | 20pF | Fundamental | - | - | - | - | - | 787.4μm | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FQ5032B-16 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 70°C | 0°C | TR, 7 INCH | - | - | 3.2mm | - | 16MHz | 30 ppm | - | - | - | 16MHz | 50Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 1.2mm | - | 5mm | 3.2mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/120R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | - | - | 12MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 12MHz | 60Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/200R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape (CT) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | - | - | 20MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20MHz | 30Ohm | 20pF | - | 0.003% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ5032BR-12.000 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | - | - | - | - | - | - | - | - | 85°C | -40°C | TR, 7 INCH | - | - | - | - | 12MHz | 30 ppm | - | - | - | 12MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 1.1938mm | - | 5.0038mm | 3.2mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXLF120 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | - | - | - | 12MHz | 50 ppm | - | 4.88mm | L11.05XB4.65XH13.46 (mm) | 12MHz | 30Ohm | 10pF | - | 0.003% | 100 µW | - | SERIES - FUNDAMENTAL | 30Ohm | 13.462mm | - | 11.049mm | 4.6482mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/060-20/TR Fox Electronics | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.80 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/060-20/TR | 70 | -20 | Fundamental | Surface Mount | 6 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.45 | Yes | 120 | 6 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Active | - | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 120 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/120-20/TR Fox Electronics | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.50 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/120-20/TR | 70 | -20 | Fundamental | Surface Mount | 12 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.68 | Yes | 60 | 12 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Unconfirmed | - | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 60 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/080-20/TR Fox Electronics | 388 | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.50 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/080-20/TR | 70 | -20 | Fundamental | Surface Mount | 8 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.62 | Yes | 80 | 8 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Unconfirmed | - | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 80 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/100R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | - | - | 10MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 10MHz | 60Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOX036S Fox Electronics | In Stock | - | Datasheet | - | - | - | - | NO | THROUGH HOLE MOUNT | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003% | e0 | no | - | - | Radial | EAR99 | - | Tin/Lead (Sn/Pb) | 70°C | -20°C | - | 8541.60.00.30 | 18pF | - | - | 3.579545MHz | 50 ppm | - | - | - | 3.579545MHz | - | 18pF | - | - | - | - | PARALLEL - FUNDAMENTAL | - | 13.46mm | - | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() FOXSLF/115-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.005% | e1 | yes | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 70°C | -20°C | - | 8541.60.00.50 | - | 4.65mm | - | 11.0592MHz | 50 ppm | - | 4.88mm | L11.35XB4.65XH3.6 (mm) | 11.0592MHz | 60Ohm | 20pF | - | 0.003% | 500 μW | - | PARALLEL - FUNDAMENTAL | 60Ohm | 3.6mm | - | 11.35mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/049-20/TR Fox Electronics | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.30 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/049-20/TR | 70 | -20 | Fundamental | Surface Mount | 4.9152 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.78 | Yes | 150 | 4.9152 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Unconfirmed | - | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 150 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FK13AEIHI0.032768-T3 Fox Electronics | 2919 |
| Datasheet | 12 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | K13A | 0.126Lx0.059W 3.20mmx1.50mm | - | e4 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | - | - | 32.768kHz | - | - | - | L3.2XB1.5XH0.9 (mm)/L0.126XB0.059XH0.035 (inch) | 0.032768MHz | 80kOhm | 12.5pF | Fundamental | ±20ppm | 0.1 µW | - | - | - | - | 0.035 0.90mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FOXLF100 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.003% | e1 | - | - | - | Radial | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | - | - | - | 10MHz | 50 ppm | - | - | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | 10MHz | 30Ohm | 10pF | - | 0.003% | 1000 µW | 5 PPM/YEAR | SERIES - FUNDAMENTAL | 30Ohm | 13.46mm | - | 11.05mm | 4.65mm | No | - | RoHS Compliant | Lead Free | - |