- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Mounting Feature | Number of Pins | Weight | ECCN (US) | Frequency Aging (ppm/Year) | Frequency Stability (ppm) | Frequency Tolerance (ppm) | HTS | Ihs Manufacturer | Lead Shape | Load Capacitance (pF) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature (°C) | Minimum Operating Temperature (°C) | Mode of Oscillation | Mounting | Operating Frequency-Nom | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Height | Package Length | Package Width | Part Life Cycle Code | PCB changed | Risk Rank | RoHS | Rohs Code | Series Resistance (Ohm) | Standard Frequency (MHz) | Standard Package Name | Supplier Package | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Pin Count | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FC5BQCCMC12.0-T1 Fox Electronics | 8800 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | 12MHz | ±30ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 12MHz | 80Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC5BQCCMC16.0-T1 Fox Electronics | 1029 | - | Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | 16MHz | ±30ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 16MHz | 80Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC5BQCCMC24.0-T1 Fox Electronics | 443 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | 24MHz | ±30ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 24MHz | 50Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC3BACBDI16.0-T3 Fox Electronics | 8810 |
| Datasheet | 11 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | C3BA | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | 16MHz | ±50ppm | - | - | 3.2mm x 2.5mm x 0.7mm | 16MHz | 100Ohm | 8pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FPXLF040 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 4-SMD, No Lead | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -10°C~70°C | Tape & Reel (TR) | FPXLF | 0.492Lx0.181W 12.50mmx4.60mm | - | e2 | yes | Obsolete | 1 (Unlimited) | SMD/SMT | MHz Crystal | Tin/Copper (Sn/Cu) | - | - | TAPE AND REEL | - | 4.6mm | - | 4MHz | ±50ppm | - | - | - | 4MHz | 150Ohm | 20pF | Fundamental | - | 100 µW | - | - | 150Ohm | 3.7mm | 0.146 3.70mm | - | - | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 603-25-261 Fox Electronics | 4676 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FX325BS | 0.126Lx0.098W 3.20mmx2.50mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Gold (Au) | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 25MHz | ±20ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 25MHz | 50Ohm | 8pF | Fundamental | - | 300 µW | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FPXLF240F-20 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | 70°C | -10°C | - | - | - | - | 24MHz | 50 ppm | - | - | - | - | - | 20pF | - | 0.005% | - | - | - | 30Ohm | 3.7mm | - | 12.5mm | 4.6mm | - | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() 603-40-48 Fox Electronics | 3460 |
| Datasheet | - | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | FX325BS | 0.126Lx0.098W 3.20mmx2.50mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | TR, 7 INCH | 8541.60.00.60 | - | - | 40MHz | ±20ppm | - | - | L3.2XB2.5XH0.8 (mm)/L0.126XB0.098XH0.031 (inch) | 40MHz | 30Ohm | 12pF | Fundamental | - | 300 μW | - | - | - | - | 0.031 0.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC5BQCCMC25.0-T1 Fox Electronics | 25096 |
| Datasheet | 16 Weeks | - | Surface Mount | 4-SMD, No Lead | YES | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Commercial grade | 0°C~70°C | Tape & Reel (TR) | C5BQ | 0.197Lx0.126W 5.00mmx3.20mm | - | e4 | - | Active | 1 (Unlimited) | - | MHz Crystal | Silver (Ag) | - | - | TR, 7 INCH | - | - | - | 25MHz | ±30ppm | - | - | L5.0XB3.2XH1.2 (mm)/L0.197XB0.126XH0.047 (inch) | 25MHz | 50Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FOXSDLF/0368-20 TR Fox Electronics | In Stock | - | - | - | - | - | - | YES | SURFACE MOUNT | - | - | EAR99 | ±3 | ±50 | ±30 | 8541.60.00.30 | FOX ELECTRONICS | Flat | 20 | Fox Electronics | FOXSDLF/0368-20/TR | 70 | -20 | Fundamental | Surface Mount | 3.6864 MHz | 70 °C | -20 °C | HC49SD, SMD, 2 PIN | 4.5(Max) | 11.7(Max) | 5(Max) | Obsolete | 2 | 7.7 | - | Yes | 200 | 3.6864 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | e1 | - | Unconfirmed | - | - | Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | compliant | - | 0.005% | 2 | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | - | - | 20 pF | - | 30 ppm | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | 200 Ω | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() 278LF-14.31818-78 Fox Electronics | 1070 |
| - | - | - | - | - | - | - | - | - | EAR99 | ±3 | ±50 | ±50 | 8541.60.00.80 | - | Flat | - | - | - | 70 | -20 | Fundamental | Surface Mount | - | - | - | - | 4.5(Max) | 11.7(Max) | 5(Max) | - | 2 | - | - | - | 40 | 14.31818 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FSRLF327 TR Fox Electronics | In Stock | - | - | - | - | - | - | - | - | - | - | EAR99 | ±3 | - | ±20 | 8541.60.00.10 | - | - | 12.5 | - | - | 85 | -40 | Flexural | Surface Mount | - | - | - | - | 2.5(Max) | 8.7(Max) | - | - | 4 | - | - | - | 50000 | 0.032768 | Mini-SMD | Mini-SMD | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Yes with exemptions | - | - | ||
![]() 278LF-5-11 Fox Electronics | 7000 |
| - | - | - | - | - | - | - | - | - | EAR99 | ±3 | ±50 | ±50 | 8542.39.00.01 | - | Flat | - | - | - | 70 | -20 | Fundamental | Surface Mount | - | - | - | - | 4.5(Max) | 11.7(Max) | 5(Max) | - | 2 | - | - | - | 150 | 5 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | - | - | Active | - | - | Crystal | - | - | - | - | - | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() FOXLF250F-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 49 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.60 | - | - | 25MHz | 50 ppm | - | - | L11.05XB4.65XH13.46 (mm) | 25MHz | 20Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | 20Ohm | 13.46mm | - | 11.05mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FOXSLF/240F-20 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | - | 2 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | - | 0.005% | e1 | yes | - | - | Radial | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.60 | 4.65mm | - | 24MHz | 50 ppm | - | 4.88mm | L11.05XB4.65XH13.46 (mm)/L0.435XB0.183XH0.53 (inch) | 24MHz | 30Ohm | 20pF | - | 0.003% | - | - | PARALLEL - FUNDAMENTAL | 30Ohm | 3.6mm | - | 11.35mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | - | ||
![]() FX252BS-24.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Cut Tape | - | - | - | e4 | - | - | - | - | - | Gold (Au) | 60°C | -10°C | TR, 7 INCH | - | - | - | 24MHz | 50 ppm | - | - | - | 24MHz | 200Ohm | 10pF | - | 0.005% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 609.6μm | - | 2.4892mm | 2.0066mm | - | No SVHC | RoHS Compliant | - | - | ||
![]() 278LF-3.6864-20 Fox Electronics | In Stock | - | - | - | Surface Mount | - | - | - | - | 2 | - | EAR99 | ±3 | ±50 | ±50 | 8541.60.00.80 | - | Flat | - | - | - | 70 | -20 | Fundamental | Surface Mount | - | - | - | - | 4.5(Max) | 11.7(Max) | 5(Max) | - | 2 | - | Compliant | - | 200 | 3.6864 | HC-49 | HC-49/SDLF SMD | - | - | Tape and Reel | - | - | - | - | - | Unconfirmed | - | - | Crystal | - | 70 °C | -20 °C | - | - | - | - | 3.6864 MHz | 50 ppm | 2 | - | - | - | - | - | - | 0.005 % | - | - | - | 200 Ω | - | - | - | - | No | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/040R/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | TR, 13 INCH | - | - | - | 4MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 4MHz | 150Ohm | 20pF | - | 0.003% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/073R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | - | 7.3728MHz | 50 ppm | - | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 7.3728MHz | 80Ohm | 20pF | - | 0.003% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ5032BR-16.000 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | - | 4 | 50.008559mg | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | - | - | - | - | - | - | - | 85°C | -40°C | TR, 7 INCH | - | - | - | 16MHz | 30 ppm | - | - | - | 16MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 1.1938mm | - | 5.0038mm | 3.2mm | No | - | RoHS Compliant | Lead Free | - |