- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Reach Compliance Code | Frequency | Frequency Stability | Lead Pitch | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FOXSDLF/100-20 Fox Electronics | 4000 | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | Cut Tape | - | - | 0.005% | e1 | yes | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 70°C | -20°C | TAPE AND REEL | 8541.60.00.50 | 5mm | - | 10MHz | 50 ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 10MHz | 60Ohm | 20pF | - | 0.003% | 500 µW | PARALLEL - FUNDAMENTAL | 60Ohm | 4.4958mm | - | 11.7mm | 5.0038mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FOXLF036S Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | Bulk | - | - | 0.003% | e1 | yes | - | - | Radial | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.30 | - | - | 3.579545MHz | 50 ppm | 4.88mm | L11.05XB4.65XH13.46 (mm) | 3.579545MHz | 120Ohm | 18pF | - | 0.003% | 100 µW | PARALLEL - FUNDAMENTAL | 120Ohm | 13.462mm | - | 11.049mm | 4.65mm | No | No SVHC | RoHS Compliant | Lead Free | ||
![]() FKFSREIHM0.032768-T3 Fox Electronics | 62135 |
| Datasheet | 12 Weeks | - | Surface Mount | 4-SOJ, 5.50mm pitch | YES | - | - | -40°C~85°C | Tape & Reel (TR) | FSRLF | 0.343Lx0.146W 8.70mmx3.70mm | - | e3 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Matte Tin (Sn) - annealed | - | - | TR, 13 INCH | - | - | not_compliant | 32.768kHz | - | - | L8.7XB3.7XH2.5 (mm)/L0.343XB0.146XH0.098 (inch) | 0.032768MHz | 50kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | 0.098 2.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FKT38EIHD0.032768-BAG1K Fox Electronics | In Stock | - | Datasheet | 10 Weeks | - | Through Hole | Cylindrical Can, Radial | - | - | - | -10°C~60°C | Bulk | NC38LF | 0.118Diax0.327L 3.00mmx8.30mm | - | - | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | - | 32.768kHz | - | - | - | - | 35kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | 0.327 8.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMF24.0-T1 Fox Electronics | 400 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 24MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF25.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 25MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 25MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMF14.31818-T1 Fox Electronics | 513 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | - | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 14.31818MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 14.31818MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF8.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 8MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 8MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBLF3.579545-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 3.579545MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 3.579545MHz | 200Ohm | 18pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF20.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 20MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC7ASBBMD20.0-T1 Fox Electronics | In Stock | - | Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | - | -10°C~60°C | Tape & Reel (TR) | C7AS | 0.295Lx0.197W 7.50mmx5.00mm | - | - | - | Active | 1 (Unlimited) | - | MHz Crystal | - | - | - | BT-CUT; TR, 10 INCH | - | - | - | 20MHz | ±50ppm | - | L7.5XB5.0XH1.7 (mm)/L0.295XB0.197XH0.067 (inch) | 20MHz | 40Ohm | 20pF | Fundamental | - | 500 µW | - | - | - | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMF12.0-T1 Fox Electronics | 8019 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 12MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMF7.3728-T1 Fox Electronics | 1200 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 7.3728MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 7.3728MHz | 80Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF11.0592-BAG200 Fox Electronics | 3419 |
| Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 11.0592MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 11.0592MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF12.0-BAG200 Fox Electronics | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | - | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 12MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF22.1184-BAG200 Fox Electronics | 187 |
| Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | Commercial grade | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 22.1184MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 22.1184MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBMF18.432-T1 Fox Electronics | 1058 | - | Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 18.432MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 18.432MHz | 40Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4STCBMF3.6864-BAG200 Fox Electronics | 182 |
| Datasheet | 11 Weeks | - | Through Hole | HC-49/US | NO | - | Commercial grade | -20°C~70°C | Bulk | HC49SLF | 0.447Lx0.183W 11.35mmx4.65mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | BAG | - | - | - | 3.6864MHz | ±50ppm | - | L11.35XB4.65XH3.6 (mm)/L0.447XB0.183XH0.142 (inch) | 3.6864MHz | 200Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.142 3.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FK122EIHM0.032768-T3 Fox Electronics | 3594 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | YES | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FX122 | 0.083Lx0.051W 2.10mmx1.30mm | - | e4 | - | Active | 1 (Unlimited) | - | kHz Crystal (Tuning Fork) | Gold (Au) - with Nickel (Ni) barrier | - | - | TR, 7 INCH | - | - | - | 32.768kHz | - | - | L2.1XB1.3XH0.6 (mm)/L0.083XB0.051XH0.024 (inch) | 0.032768MHz | 90kOhm | 12.5pF | Fundamental | ±20ppm | 0.5 µW | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() FC4SDCBGF4.194304-T1 Fox Electronics | 1238 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | Commercial grade | -20°C~70°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | - | 4.194304MHz | ±50ppm | - | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 4.194304MHz | 150Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - |