- Series
- Mfr
- Package
- Product Status
- Frequency Stability
- Load Capacitance
- Manufacturer
- RoHS
- Frequency Tolerance
- Manufacturer Part Number
- Crystal/Resonator Type
- JESD-609 Code
Attribute column
Manufacturer
Fox Electronics Crystals
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Number of Pins | Weight | Usage Level | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Depth | Frequency | Frequency Stability | Physical Dimension | Operating Frequency | ESR (Equivalent Series Resistance) | Load Capacitance | Operating Mode | Frequency Tolerance | Drive Level | Aging | Crystal/Resonator Type | Series Resistance | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FK12AEIHI0.032768-T3 Fox Electronics | 1356 |
| Datasheet | 10 Weeks | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | K12A | 0.081Lx0.047W 2.05mmx1.20mm | - | - | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | - | - | - | - | - | - | 32.768kHz | - | - | - | 90kOhm | 12.5pF | Fundamental | ±20ppm | - | - | - | - | - | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FOXSDLF/240FR-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) - hot dipped | 85°C | -40°C | TR, 13 INCH | - | - | 24MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24MHz | 30Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ7050BR-8.000 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | 186.029571mg | - | - | Tape & Reel (TR) | - | - | 0.003% | - | - | - | - | - | - | - | - | 85°C | -40°C | TR, 7 INCH | - | - | 8MHz | 30 ppm | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 8MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | 80Ohm | 1.2954mm | - | 7.0104mm | 5.0038mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FQ7050B-10 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | Cut Tape | - | - | 0.003% | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | 0°C | TAPE AND REEL | - | - | 10MHz | 30 ppm | L7.0XB5.0XH1.3 (mm)/L0.276XB0.197XH0.051 (inch) | 10MHz | 80Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | - | 1.2954mm | - | 7.0104mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ1045AR-3.6864 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | Tape & Reel (TR) | - | - | 0.002% | - | - | - | - | - | - | - | - | 85°C | -40°C | TR, 13 INCH | 8541.60.00.30 | - | 3.6864MHz | 30 ppm | L10.0XB4.5XH1.7 (mm)/L0.394XB0.177XH0.067 (inch) | 3.6864MHz | 150Ohm | 20pF | - | 0.003% | 500 μW | - | PARALLEL - FUNDAMENTAL | 150Ohm | 1.7018mm | - | 10.0076mm | 4.4958mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/098-20 Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | - | - | - | - | e1 | - | - | - | - | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -10°C | TR, 13 INCH | - | - | 9.8304MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 9.8304MHz | 60Ohm | 20pF | - | 0.005% | 100 µW | 3 PPM/YEAR | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | - | - | ||
![]() FOXSDLF/245FR-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -20°C | TR, 13 INCH | - | - | 24.576MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24.576MHz | 30Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/143R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | 14.31818MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 14.31818MHz | 40Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/060R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | Digi-Reel® | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | 6MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 6MHz | 120Ohm | 20pF | - | 0.003% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FOXSDLF/115R-20/TR Fox Electronics | In Stock | - | Datasheet | - | Surface Mount | - | - | - | - | - | - | - | Tape & Reel (TR) | - | - | 0.003% | e1 | yes | - | - | SMD/SMT | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 85°C | -40°C | TR, 13 INCH | - | - | 11.0592MHz | 50 ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 11.0592MHz | 60Ohm | 20pF | - | 0.003% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 4.4958mm | - | 11.7094mm | 5.0038mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FX252BS-20.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | - | - | - | - | - | - | Gold (Au) - with Nickel (Ni) barrier | 60°C | -10°C | TR, 7 INCH | 8541.60.00.50 | - | 20MHz | 50 ppm | L2.5XB2.0XH0.6 (mm)/L0.098XB0.079XH0.024 (inch) | 20MHz | 200Ohm | 20pF | - | 0.005% | 100 µW | - | PARALLEL - FUNDAMENTAL | - | 609.6μm | - | 2.4892mm | 2.0066mm | - | - | RoHS Compliant | - | - | ||
![]() FOXSLF/080 Fox Electronics | In Stock | - | - | - | Through Hole | - | - | - | 2 | - | - | - | Bulk | - | - | 0.005% | e1 | yes | - | - | Radial | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 70°C | -20°C | - | 8541.60.00.50 | 4.65mm | 8MHz | 50 ppm | L11.35XB4.65XH3.6 (mm) | 8MHz | 80Ohm | - | - | 0.003% | 500 μW | - | SERIES - FUNDAMENTAL | 80Ohm | 3.6068mm | - | 11.3538mm | 4.6482mm | No | - | RoHS Compliant | Lead Free | - | ||
![]() FQ1045A-4 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 2 | - | - | - | Cut Tape | - | - | 0.003% | - | - | - | - | - | - | - | - | 70°C | 0°C | TR, 13 INCH | 8541.60.00.30 | - | 4MHz | 30 ppm | L10.0XB4.5XH1.7 (mm)/L0.394XB0.177XH0.067 (inch) | 4MHz | 150Ohm | 20pF | - | 0.003% | 500 µW | - | PARALLEL - FUNDAMENTAL | - | 1.7018mm | - | 10.0076mm | 4.4958mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() FQ5032B-19.6608 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | 70°C | 0°C | - | - | - | 19.6608MHz | 30 ppm | - | - | 50Ohm | 20pF | - | 0.003% | - | - | - | - | 1.1938mm | - | 5.0038mm | 3.2004mm | - | - | RoHS Compliant | - | - | ||
![]() FQ3225B-27.000 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | Tape & Reel (TR) | - | - | - | e4 | yes | - | - | - | - | - | Gold (Au) | 70°C | -10°C | TR, 7 INCH | - | - | 27MHz | 50 ppm | L3.2XB2.5XH1.1 (mm)/L0.126XB0.098XH0.043 (inch) | 27MHz | 60Ohm | 20pF | - | 0.005% | 100 μW | - | PARALLEL - FUNDAMENTAL | - | 1.0922mm | - | 3.2004mm | 2.4892mm | - | - | RoHS Compliant | - | - | ||
![]() FC4SDCBMM12.0-T1 Fox Electronics | 1075 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 12MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 12MHz | 60Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FKFSXEIHM0.032768-T3 Fox Electronics | 4836 |
| Datasheet | 10 Weeks | - | Surface Mount | 4-SMD, Flat Lead, 3 Leads | YES | - | - | Industrial grade | -40°C~85°C | Tape & Reel (TR) | FSXLF | 0.264Lx0.059W 6.70mmx1.50mm | - | e3 | - | Active | 1 (Unlimited) | - | - | kHz Crystal (Tuning Fork) | Matte Tin (Sn) | - | - | TR, 13 INCH | - | - | 32.768kHz | - | L6.7XB1.5XH1.4 (mm)/L0.264XB0.059XH0.055 (inch) | 0.032768MHz | 65kOhm | 12.5pF | Fundamental | ±20ppm | 1 µW | - | - | - | - | 0.055 1.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC4SDCBMM20.0-T1 Fox Electronics | 2114 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 20MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 20MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FC4SDCBMM24.576-T1 Fox Electronics | 43 |
| Datasheet | 11 Weeks | - | Surface Mount | HC-49/US | YES | - | - | - | -40°C~85°C | Tape & Reel (TR) | HC49SDLF | 0.461Lx0.197W 11.70mmx5.00mm | - | e1 | - | Active | 1 (Unlimited) | - | - | MHz Crystal | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | TR, 13 INCH | - | - | 24.576MHz | ±50ppm | L11.7XB5.0XH4.5 (mm)/L0.461XB0.197XH0.177 (inch) | 24.576MHz | 30Ohm | 20pF | Fundamental | ±30ppm | 100 µW | - | - | - | - | 0.177 4.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FPXLF184-20 Fox Electronics | In Stock | - | - | - | Surface Mount | - | SMD/SMT | - | 4 | - | - | - | - | - | - | - | e2 | yes | - | - | - | - | - | Tin/Copper (Sn/Cu) | 70°C | -10°C | - | - | - | 18.432MHz | 50 ppm | - | 18.432MHz | - | 20pF | - | 0.005% | - | - | PARALLEL - FUNDAMENTAL | 40Ohm | 3.7mm | - | 12.5mm | 4.6mm | No | No SVHC | RoHS Compliant | Lead Free | - |